location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 200 M276n Laser A4 600 x 600 DPI 14 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200 M276n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF144A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112380946 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 May 2015
Product end of life date
Bullet Points HP LaserJet 200 M276n Laser A4 600 x 600 DPI 14 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 14 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 750 MHz
  • - 23.6 kg
More>>>
Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
14 ppm
Time to first page (black, normal)
18.5 s
Time to first page (colour, normal)
19 s
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Copy speed (colour, normal quality, A4)
14 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, Image, USB
Image formats supported
JPG
Document formats supported
PDF
Input colour depth
30 bit
Greyscale levels
203
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
203 x 196 DPI
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
120 locations
Features
Maximum duty cycle *
30000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Matte paper, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Paper handling
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
256 MB
Internal storage capacity
0 GB
Card reader integrated
No
Internal memory *
256 MB
Compatible memory cards
Not supported
Processor frequency
750 MHz
Sound pressure level (printing)
48 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
315 W
Power consumption (standby)
6.4 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
449 mm
Depth
476 mm
Height
414 mm
Weight
23.6 kg
Packaging data
Package width
600 mm
Package depth
500 mm
Package height
610 mm
Package weight
26.9 kg
Packaging content
Drivers included
Yes
Other features
Maximum scan area (ADF)
216 x 356 mm
Standard output capacity for transparencies
50 sheets
Minimum scan area (ADF)
102 x 127 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour faxing
Yes
Colour scanning
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:31:42
Uk has collected 18 expert reviews for HP LaserJet 200 M276n Laser A4 600 x 600 DPI 14 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-25 06:31:42
Despite having a good range of features, it isn’t especially well specified. HP quotes a 14 page-per-minute (ppm) print speed in mono or colour, and neither the printer nor automatic document feeder (ADF) supports double-sided (duplex) operation. Plus, we...
Bottom line A smart-looking, easy-to-use MFP, but prints are slow and running costs are quite high...
40%
itproportal.com
Updated:
2015-06-25 06:31:42
Much like the similarly priced Samsung CLX-4195FW that I reviewed back in October of last year, the HP LaserJet Pro 200 color MFP M276nw delivers most of the basics that you're probably looking for in a colour laser MFP, but also goes beyond those basics...
Good Automatic document feeder, Touchscreen controls, Impressive output quality...
Bad No duplexer, No manual feed, Only 150sheet capacity...
Bottom line The low paper capacity makes the HP LaserJet Pro 200 color MFP M276nw a poor choice if you expect to print a lot of pages. However, the printer also offers better than par output quality and a wealth of conveniences, from its touchscreen to its Wireless...
70%
alphr.com
Updated:
2015-06-25 06:31:42
HP's M276n colour laser MFP is a multitalented beast. Not only does it offer fast colour printing, but it combines this with fax, scan and copy functions and a wide range of cloud printing options. At this price you might think quality would suffer, but...
Bottom line A fine choice for small businesses that want a good-quality, low-cost colour laser MFP...
100%
pcmag.com
Updated:
2015-06-25 06:31:42
Much like the similarly-priced Samsung CLX-4195FW%displayPrice% at %seller% that I reviewed a few months ago, the HP LaserJet Pro 200 color MFP M276nw%displayPrice% at %seller% delivers most of the basics that you're probably looking for in a color laser...
Good Automatic document feeder. Touch screen controls. Prints, scans, copies, and faxes. Ethernet and Wi-Fi.
Bad No duplexer. No manual feed. Only 150-sheet capacity...
Bottom line The HP LaserJet Pro 200 color MFP M276nw offers lots of features, but its meager paper capacity, at 150-sheets, limits it to light-duty use even by micro-office standards...
70%
mymac.com
Updated:
2015-06-25 06:31:42
Looking for a multifunction color laser jet printer for your home or small office? The may put an end to your search. The printer features include wireless capability, touch screen access to business apps, as well as the ability to scan, fax, and cop...
80%
computershopper.com
Updated:
2015-06-25 06:31:42
We’ve been watching and analyzing communications technology for 40 years or so, but we still can’t help but marvel at the remarkable evolution of color laser printers over just half of that time. During it, HP’s LaserJet brand has played a huge, instr...
Good Good print and scan quality, Easy-to-use, intuitive color touch panel...
Bad High cost per page, No auto-duplex printing or scanning, Paper drawer could be roomier, No override input slot or tray...
Bottom line This easy-to-use color laser MFP delivers good print and scan quality, but it doesn’t support automatic two-sided printing. Also, its cost per page is way too high...
50%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)