location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Cloud Camera 2200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cloud Camera 2200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-2132L/E
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2018
Product end of life date
Bullet Points D-Link Cloud Camera 2200
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 4 mm (1 / 4") 1280 x 800 pixels
  • - Wired & Wireless Ethernet LAN Wi-Fi
  • - Night vision 5 m IR
  • - Digital zoom: 10x
  • - Box
  • - White
  • - 116 g
More>>>
Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wired & Wireless
PTZ control
No
Day/night mode
Yes
Certification
CE, CE LVD, FCC, C-Tick
Design
Form factor *
Box
Product colour *
White
Camera
Minimum illumination
0 lx
Field of view (FOV) angle
66°
Lens viewing angle, horizontal
57.8°
Lens viewing angle, vertical
37.8°
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CMOS
Lens system
Digital zoom
10x
Focus adjustment
2.0
Fixed focal length
3.45 mm
Night vision
Night vision *
Yes
Night vision distance
5 m
LED type
IR
Video
Maximum resolution *
1280 x 800 pixels
Video formats supported
H.264, M-JPEG, MPEG4
Supported graphics resolutions
176 x 144, 320 x 240, 1024 x 768 (XGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
720p
Audio
Built-in microphone
Yes
Network
Ethernet LAN *
Yes
Supported network protocols
HTTP, FTP, TCP/IP, SMTP, DHCP, PPPoE, DDNS, UPnP, RTP / RTSP/ RTCP, QoS, CoS, IGMP
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Cabling technology
10/100Base-T(X)
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), microSDHC
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB port
No
DC-in jack
Yes
Interface
RJ-45
Security
Password protection type
Yes
Video motion detection
Yes
Active tampering alarm
No
Security
IP address filtering
Yes
HTTPS encryption
Yes
Management features
Web-based management
Yes
Firmware upgradeable
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
3.65 W
DC output voltage
+5V
DC output current
1.2 A
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
89 mm
Depth
58 mm
Height
127 mm
Weight
116 g
Packaging data
Package width
152 mm
Package depth
160 mm
Package height
102 mm
Package weight
481.8 g
Logistics data
Shipping (inner) case length
53.8 cm
Shipping (inner) case width
32.4 cm
Shipping (inner) case height
19.9 cm
Shipping (inner) case net weight
4.82 kg
Pallet gross weight (air)
255.9 kg
Master (outer) cases per pallet (air)
42 pc(s)
Products per pallet (air)
420 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
132.9 cm
Pallet gross weight (sea)
372.8 kg
Master (outer) cases per pallet (sea)
63 pc(s)
Products per pallet (sea)
630 pc(s)
Pallet height (sea)
192.6 cm
Shipping (inner) case gross weight
5.57 kg
Products per shipping (inner) case
10 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-04-14 01:09:19
Uk has collected 7 expert reviews for D-Link Cloud Camera 2200 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
cybershack.com.au
Updated:
2019-12-02 04:39:59
D-Link's sleek new Wi-Fi camera, the Omna 180 Cam HD is not only compatible with Apple's HomeKit, it is also a networkable security camera that can stream encrypted 1080p video to devices such as iPhones and Apple TV, writes Milo Boyd...
96%
tomsguide.com
Updated:
2015-04-14 01:09:19
The $139 D-Link Cloud Camera 2200 is one of the more affordable networked plug-and-play home-security cameras. Besides HD video recording and night vision, however, it offers fewer features than more expensive cameras. For some, the reduced functionality...
Good Affordable, Intuitive mobile app, Night vision.
Bad Lengthy setup process, No programmable modes, Poor video quality...
Bottom line The D-Link Cloud Camera 2200 is an affordable networked security camera, but it offers fewer features than the competition...
60%
Brand Image Product code Product Stock Price from
D-Link 8 Megapixel H.265 Outdoor Bullet Camera DCS‑4718E D-Link 8 Megapixel H.265 Outdoor Bullet Camera DCS‑4718E
(show image)
DCS-4718E 8 Megapixel H.265 Outdoor Bullet Camera DCS‑4718E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK D-Link 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK
(show image)
DCS-4618EK 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Compact Full HD Pan & Tilt Wi‑Fi Camera DCS‑6500LH D-Link Compact Full HD Pan & Tilt Wi‑Fi Camera DCS‑6500LH
(show image)
DCS-6500LH/E Compact Full HD Pan & Tilt Wi‑Fi Camera DCS‑6500LH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)