location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-60000 Flatbed & ADF scanner 600 x 600 DPI A3 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce DS-60000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B204231BY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946510583
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:56:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-60000 Flatbed & ADF scanner 600 x 600 DPI A3 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning
  • - A3
  • - Maximum scan size: 297 x 2540 mm
  • - USB port Ethernet LAN
  • - Power supply type: AC 79 W
  • - Scanning noise level: 67.9 dB
More>>>
Scanning
Maximum scan size *
297 x 2540 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Output colour depth
24 bit
Film scanning
No
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
White
Built-in display *
No
Performance
Light source
ReadyScan LED
Scan file formats
JPG, PDF, TIFF
Daily duty cycle (max) *
5000 pages
Scan drivers
ISIS, TWAIN, WIA
Scanning noise level
67.9 dB
Input capacity
Auto document feeder (ADF) input capacity
200 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A6
ISO B-series sizes (B0...B9)
B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
35 - 128 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Optional connectivity
Ethernet
Standard interfaces
USB 2.0
Network
Ethernet LAN
Yes
Power
Power supply type *
AC
Power consumption (typical)
79 W
Power consumption (standby)
1.5 W
Power consumption (PowerSave)
12.5 W
Input voltage
100-240 V
Weight & dimensions
Width
640 mm
Weight & dimensions
Depth
522 mm
Height
289 mm
Weight
26.9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
750 mm
Package depth
880 mm
Package height
550 mm
Package weight
34.6 kg
Packaging content
Drivers included
Yes
Bundled software
ABBYY FineReader Sprint 8.0 (MacOS), ABBYY FineReader Sprint 9.0 (Windows), Epson Document Capture Pro (Windows), Epson Document Capture Pro Server, Epson Event Manager (Mac), Epson Scan, EpsonNet
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Logistics data
Products per pallet
3 pc(s)
Country of origin
China
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
103.5 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
3 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
103.5 cm
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 02:05:08
Uk has collected 2 expert reviews for Epson WorkForce DS-60000 Flatbed & ADF scanner 600 x 600 DPI A3 White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcmag.com
Updated:
2014-09-21 02:05:07
Offices with heavy-duty scanning demands would do well to consider the Epson WorkForce DS-60000 Document Scanner ($2,899 direct). This color duplex (two-sided) scanner can quickly scan large jobs, including tabloid size (and even longer banners), and has...
Good Heavy-duty scanning at up to tabloid width. Tabloid-sized flatbed. Very good OCR accuracy. 200-sheet ADF.
Bad Very large for a scanner. A bit slower than its rated speeds for simplex and duplex scanning. Even slower at scanning to searchable PDF. Limited software selection...
Bottom line The Epson WorkForce DS-60000 Document Scanner is a massive scanner built for fast, high-volume scanning of documents at up to tabloid width...
70%
buyerslab.com
Updated:
2014-10-10 14:55:12
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, announced its coveted Winter 2014 “Pick” awards in the scanner category today, bestowing honours upon two scanners from Epson. Announced twice a year, the “Pick” a...
0%
pcmag.com
Updated:
2020-06-11 04:50:32
Offices with heavy-duty scanning demands would do well to consider the Epson WorkForce DS-60000 Document Scanner ($2,899direct). This color duplex (two-sided) scanner can quickly scan large jobs, including tabloid size (and even longer banners), and has a...
0%
Country Distributor
United Kingdom 4 distributor(s)