location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WP-M4595 DNF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce Pro WP-M4595 DNF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC76301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WP-M4595 DNF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Mono printing
  • - 1200 x 600 DPI
  • - A4 26 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 384 MB
  • - 13.8 kg
More>>>
Printing
Print resolution black
1200 x 600 DPI
Print technology *
Inkjet
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Faxing *
Mono faxing
Auto-redialing
Yes
Speed dialling
Yes
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Page description languages
PCL 5c, PCL 6, PostScript 3
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
80 sheets
Paper input type
Paper tray
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6, DL
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
384 MB
Performance
Sound pressure level (printing)
48 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Power
Power consumption (average operating)
17 W
Power consumption (standby)
2.5 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
460 mm
Depth
420 mm
Height
341 mm
Weight
13.8 kg
Packaging data
Package width
522 mm
Package depth
614 mm
Package height
558 mm
Package weight
17 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
160.5 cm
Products per pallet layer
2 pc(s)
Products per pallet
6 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
160.5 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
460 x 420 x 341 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 06:59:19
Uk has collected 5 expert reviews for Epson WorkForce Pro WP-M4595 DNF and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-30 06:59:19
Epson's WorkForce Pro range of inkjet printers and multifunction peripherals (MFPs) provides an alternative to a laser device for small and growing businesses. We're big fans of the models we've reviewed previously, which are designed with the features...
Bottom line An excellent business multifunction, but its support for print languages adds hugely to the price...
60%
pcadvisor.co.uk
Updated:
2013-08-30 06:59:19
Our previous experience with Epson WorkForce printers such as the WP-4535 DWF have been positive, and they mark Epson’s continued efforts to replace the traditional office laser printer with inkjet technology. While inkjets have generally been unpopul...
Bottom line At £380, the Epson WorkForce Pro WP-4595 is considerably more expensive than the £190 WP-4535. In fact, the latter remains a very appetizing deal at that price. The WP-4595 is a touch expensive, but its superior memory will be ideal for those users who...
80%
alphr.com
Updated:
2014-12-17 04:17:21
Epson's latest inkjet all-in-one may look like a laser, but it's actually an inkjet in disguise. The aim is to offer lower running costs to workgroups needing to print in colour, and on this front the WorkForce Pro WP-4595DNF appears to have succeeded. I...
Bottom line Cheaper to buy and run than a colour laser MFP, but print speeds are slow and output quality is average...
67%