location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KF750 5.59 cm (2.2") 110 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KF750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KF750.ANLDBK
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KF750 5.59 cm (2.2") 110 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Wi-Fi Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
More>>>
Design
Product colour *
Black
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
160 MB
Flash memory
4096 MB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera resolution
2560 x 1920 pixels
Rear camera *
Yes
Built-in flash
Yes
Sensor type
CMOS
Auto focus
Yes
Network
Data network *
Edge, GPRS
WAP
Yes
Wi-Fi *
Yes
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
4 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
110 g
Width
49.5 mm
Depth
10.9 mm
Height
104.5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar, Notes
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Push-to-Talk (PTT)
Yes
Embedded games
2
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
EDGE/GPRS/UMTS
Operating frequency
850/900/1800/1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MIDI, MP3
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:31:39
Uk has collected 73 expert reviews for LG KF750 5.59 cm (2.2") 110 g Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
letsgomobile.org/en
Updated:
2013-11-13 20:31:36
C ompared to large brands in the mobile phone market, such as Nokia and Samsung, LG certainly has some catching up to do when it comes to the worldwide market share. However, there does seem to be some growth. The mobile phones by LG are gradually beco...
Bottom line T he LG KF750, better known as the LG Secret, has a beautiful design and a solid feel. The front is neat with a couple of touch keys and features a nice silver lining. The back has a carbonfibre look and it contains the digital camera. The 5.0 Megap...
69%
pcworld.co.nz
Updated:
2013-11-13 20:31:36
Refined and stylish, the Secret will appeal to the fashion conscious. That’d be why it’s categorised as a fashion phone. Even opening the box is an elegant experience, what with its minimalist black packaging tucked inside its equally minimalist black...
0%
gadgetshow.channel5.com
Updated:
2013-11-13 20:31:37
LG KF750 Secret is a touch screen mobile phone presented by LG. It has a 5 megapixel camera and weighs 116 grams. Its dimensions are 102.8 x 50.8 x 11.8 mm and it comes in Black, Titan Gold, and Ruby Violet. Additional features include an FM radio, MP3...
Good Just as you don't see overweight, acne-ravaged girls on Hollyoaks, you don't see ropey-looking phones in LG's Black Label series. After the Chocolate and Shine comes the Secret, another top phone in the series. Broadband-speed HSDPA 3G provide...
Bad The onboard touch screen is only really used for a few tasks such as thumbing through your photo gallery - the rest is taken care of with the large physical keypad and a (sometimes irritatingly quick) touch-sensitive thumbstick. The screen isn't parti...
Bottom line Its touch performance isn't much cop, but that's really the only major blot on the Secret's copy book. Otherwise this is a mobile to rival the iPhone 3G.LG KF750 Secret is tagged with LG, mobile phone, black, 3G, HSDPA, carbon fibre and touch...
80%
itreviews.com
Updated:
2013-11-13 20:31:37
The 120 frames per second video recording is a highlight of this phone, while its occasionally touch sensitive main screen is good when it is operational but frustrating when it is not. LG should have gone all or nothing where this is concerned. LG -...
0%
techradar.com
Updated:
2013-11-13 20:31:37
The LG Secret is the third model in LGs premium Black Label Series, following on from its previous style-conscious eye-poppers, the Chocolate and Shine. Its not just a pretty face though. Slim, sleek and elegant, the LG Secret is laced with higher en...
Good Stylish design, Premium build quality, Haptic touchpad, Touch Media limited touchscreen control, Fine quality 5-megapixel camera, Good quality video capture and playback, HSDPA high speed 3G connectivity, Acelerometer motion sensor, Decent music player...
Bad No Wi-Fi connectivity, Limited touchscreen functionality, Touchpad can be pressed accidentally, Screen gets smudgy, No smartphone feature customisation, Tough design adds a bit of weight...
90%
pcauthority.com.au
Updated:
2013-11-13 20:31:37
No GPS or WiFi, but otherwise all class.Well the Secret is finally out and its one of best looking phones weve seen. Theres no GPS or WiFi, but otherwise this third offering in the Black Label series is all class.The LG Secret is the third offering...
67%
zath.co.uk
Updated:
2013-11-13 20:31:37
I’m going to let you in on a Secret, an LG Secret to be precise! – “Style that lasts” The LG Secret designed to look great, including mobile phone features you’ve come to expect these days, but also some innovative new ones that makes this handset real...
Bottom line The only issues I’ve had with the LG Secret was with the touchscreen buttons, sometimes find you’re pressing a button a couple of times to work or press the wrong one by mistake, however I’m sure that’s just a case of getting used...
0%
goodgearguide.com.au
Updated:
2013-11-13 20:31:37
Boasting a 5-megapixel camera with flash, HSDPA-connectivity and a neon touch-sensitive control system, LGs Secret is a slider with a balanced blend of style and features. Along with a tempered glass front, chrome edging and its stylish neon touch nav...
Good Design, build quality, camera, neon touch navigation, HSDPA-capable...
Bad Fingerprint magnet, touch keys are easily accidentally pressed, no microSD card, Touch Media menu could be improved...
Bottom line LG’s Secret is a stylish combination of features and glamour. This compact slider is a reasonable performer in most areas, but it isn’t perfect...
75%
theregister.co.uk
Updated:
2013-11-13 20:31:37
Video Review...
80%
tracyandmatt.co.uk
Updated:
2013-11-13 20:31:37
The LG Secret (KF750) is the long awaited third offering from LG in their Black Label series. The secret with its carbon fibre back and tempered glass front teamed with a 5 megapixel camera, neon touch navigation and an accelerometer to boot it is no s...
Bottom line Over the Secret is a great addition to the black label series and is certainly a future proof phone with great styling and functionality. The phone would be perfect for the studious university goer as the touch tempered glass front and carbon fibre bat...
0%
gadgetspeak.com
Updated:
2013-11-13 20:31:37
click to enlarge It is 10x4.5x1cm when closed, when the screen moves upwards to reveal the twelve key keypad this increases the first figure by 3.5cm. The phones weight is 110grams. It is matt black with a silver band and controls and the back is a fin...
76%
pocket-lint.com
Updated:
2013-11-13 20:31:37
The spec sheet is full, but the implementation disappointing...
Good HSDPA, 5 megapixel camera phone, touchscreen, tempered glass, carbon fibre...
Bad Touchscreen doesnt work all the time, on-board memory poor...
Bottom line The spec sheet is full, but the implementation disappointing...
60%
3g.co.uk
Updated:
2013-11-13 20:31:37
The LG Secret is a wonderful all-rounder. Full Review and...
100%
pcadvisor.co.uk
Updated:
2013-11-13 20:31:37
The LG Secret is a great little sliderphone that packs a powerful punch on the photo and video front. See also: LG KU990 Viewty review As well as a 5Mp camera, the LG Secrets slender form houses a video recorder capable of capturing the action at 1...
Bottom line We were hard-pushed to fault this superb phone. LG packs in a vast number of features and functions on top of the exceptional video and photo capture options yet its so well thought out and easy to navigate, theres no danger of getting lost, just pl...
90%
T3.com
Updated:
2013-11-13 20:31:38
First came the chocolate, then the Shine and now weve got the Secret -- the latest in LGs Black Label series. This instalment, showcasing itself as the worlds thinnest five-megapixel cam-phone, is the finest to date. The UI really is a peach, with...
Good Touch media gaming, Sex appeal...
Bad The screen captures your fingerprints better than your pics...
Bottom line This phone is a whisker away from being a really special one, but its a shame about that smudge-tastic screen.
80%
shinyshiny.tv
Updated:
2013-11-13 20:31:39
There was much excitement last week, as LG unveiled the latest Black Label phone, the Secret. Two shakes of a dogs tail and I had one in my hand, another shake, and Id done a video review especially for your viewing pleasure.
0%
apcmag.com
Updated:
2014-03-22 01:53:09
The centrepiece of LG's latest splashy ad campaign, the Secret KF750, is the newest phone to be released under the company's premium Black Label Series. At first glance, it's easily mistaken for a phone that's all looks and no substance, but th...
Good Native DivX playback, Five megapixel camera, 120fps video recording...
Bad Sluggish system speed, Finicky touchpad, Lacklustre web browser...
70%
product-reviews.net
Updated:
2014-03-22 01:53:09
Over the past two weeks I have been reviewing the LG KF750 Mobile Phone that has been designed to perform to the highest standard and look great which I can reveal it does just that. The LG KF750 combines its stylish design with a very clear LCD. The L...
0%
stuff.tv
Updated:
2014-03-22 01:53:09
Video review: The refined and sophisticated Secret easily ranks as LG’s finest mobile moment so far...
Good Slimline design. Expertly constructed. Top notch video performance...
Bad No Xenon flash. Wobbly autofocus. Occasionally fitful touch dynamics...
Bottom line The refined and sophisticated Secret easily ranks as LG’s finest mobile moment so far...
80%
knowyourmobile.com
Updated:
2014-03-22 01:53:09
The Secret is the third model in LGs Black Label series of fashionable and functional mobile phones. The last Black Label unit, the Shine, was eclipsed by the premium Prada phone, but the first model in the series, the Chocolate, continues to sell wel...
Good Solid build quality with tempered glass screen, Touchscreen media utilities and motion sensitive games, 5megapixel camera, Auto luminance changes backlight brightness according to lighting conditions...
Bad Touchscreen does not extend to all applications, Slow scrolling web browser and photo viewer, Inconsistent charge indicator...
Bottom line A stylish phone with a premium feel, excellent interface and 5-megapixel camera. Touchscreen tools are fun, if not functional...
80%
Mobile88.com
Updated:
2016-11-27 00:20:44
IN CASE you haven’t heard about it already, LG’s latest secret is out... literally, in the form of the KF750 or better known as the LG Secret. This is the third model in the company’s luxury Black Label series and just like its pre...
Good Scratchproof glass for the display; good picture quality; DivX playback, builtin accelerometer.
Bad Sluggish performance; poor outdoor legibility; limited touchscreen functionality.
Bottom line The LG Secret is well-dressed and will suit every occasion that you want to take it to, but looks alone do not make it a bestseller. In terms of features, it comes with tons of must-have functions including DivX ­shooting and playback, and a built-in...
0%
brighthub.com
Updated:
2013-11-13 20:31:35
After the and , the LG Secret (a.k.a. LG KF750) is the 3rd model in the company’s black label series. The 3G slider-style handset is specially crafted to satisfy the refined tastes of trendsetters, yearning for a stylishly-designed, yet durable phone...
60%
Phones.com
Updated:
2013-11-13 20:31:35
The LG Secret, also known as LG KF750, is a classy phone with conventional good looks. We look under the hood to see whether the insides are as promising as the outer appearance and whether the 'secret' is as mysteriously promising as it sounds...
Good Aesthetically very pleasing, Excellent camera and camerarelated features 5 megapixel camera, autofocus, LED flash and video editing abilities, Contains an accelerometer for automatic orientation, Partial touch screen technology...
Bad The touch pad controls are cumbersome to use, and have a tendency to get pressed inadvertently causing irritation.
64%
techtree.com
Updated:
2013-11-13 20:31:36
The LG mobile phone that we are reviewing today comes from its Black Label series and is called secret. Well, not much is known about the secret behind this phone, but it sure seems to have a lot of features to complement its elegant looks. A 5MP cam...
Good Good-looking, large screen, 5MP camera with auto focus & flash, multitasking, DivX Playback...
Bad Poor sunlight visibility, limited touch operation, camera quality, navigation controls...
Bottom line The LG mobile phone that we are reviewing today comes from its Black Label series and is called secret. Well, not much is known about the secret behind this phone, but it sure seems to have a lot of features to complement its elegant looks. A 5MP cam...
70%
tech2.com
Updated:
2013-11-13 20:31:36
I’m stumped why LG has named its KF750 mobile the ‘Secret’. Whats it supposed to hide, exactly? Not the fact that its touchscreen has some limitations, surely? But let me stop waffling and cut to the chase. And so, heres my take on LG’s stylish new h...
Good Great design, Smooth upward slide, Plenty of AV features and editors, Decent camera...
Bad Downward slide is a bit sticky due to locking mechanism, Audio gets distorted at peak volume in player, FM radio reception is bad, Touch-sensitive pad is a little erratic...
Bottom line CameraOne of the better features in the KF750’s arsenal is its 5 megapixel camera. I would have preferred a Xenon flash, but an LED is all we get. There are quite a few options to choose from, including various scene modes like Sports and Portrait...
70%
apcmag.com
Updated:
2013-11-13 20:31:37
The centrepiece of LG's latest splashy ad campaign, the Secret KF750, is the newest phone to be released under the company's premium Black Label Series. At first glance, it's easily mistaken for a phone that's all looks and no substance, but th...
Good Native DivX playback, Five megapixel camera, 120fps video recording...
Bad Sluggish system speed, Finicky touchpad, Lacklustre web browser...
70%
mobileburn.com
Updated:
2013-11-13 20:31:37
The Secret is out! LGs KF750 Secret, that is. This new slim slider with a 5 megapixel camera, HSDPA, and touch sensitive controls is the latest device from LGs Black Label Series. First impressions are good, with an array of exotic materials cover...
Good Great looks, good camera, quality build and materials...
Bad Finicky touchpad, software instabilities, somewhat slow...
Bottom line There is no doubt that the LG KF750 Secret is a very attractive device, with splashes of exotic materials on every surface and svelte dimensions for superior pocketability. It also boasts a very respectable feature list, including a 5.0 megapixel came...
75%
hardwarezone.com.sg
Updated:
2013-11-13 20:31:37
At first there was the Chocolate, and then there was the Shine. More recently, LG proudly launched the long awaited KF750 Secret, a slider phone that is the South Korean giants third offering in their popular Black Label series. As is the case wit...
Bottom line All in all, the Secret is a very capable all-rounder, boasting not only good looks, but also excellent features and functionality. What makes the Secret so irresistible, however, is its price. At S$748, youll be hard pressed to find another phone tha...
0%
product-reviews.net
Updated:
2013-11-13 20:31:37
Over the past two weeks I have been reviewing the LG KF750 Mobile Phone that has been designed to perform to the highest standard and look great which I can reveal it does just that. The LG KF750 combines its stylish design with a very clear LCD. The L...
0%
phonearena.com
Updated:
2013-11-13 20:31:37
The Chocolate was the first global hit product of LG, being successful first in Asia and then, conquering Europe and America. The new product line was marketed under the “Black Label” logo, which later became a symbol of the interesting and elegant vis...
Good Scratchproof glass on the front, Capability of reproducing quality videos...
Bad Problematic navigational keys, Sluggish and oldfashioned software...
Bottom line Since Secret performs average in all aspects and is very uncomfortable to use, because of the capacitive buttons and the slow software, it is far from being our favorite. As a phone, which is supposed to attract attention with its appearance, we give a...
50%
ocworkbench.com
Updated:
2013-11-13 20:31:37
LG Secret Travels the Globe to Asia Pacific The third LG Black Label Series launches in Singapore on June 17th, June 17, 2008, Singapore - LG Electronics, a worldwide technology and design leader in mobile communications, announced the launch of LG Sec...
0%
techworld.com
Updated:
2013-11-13 20:31:38
The LG Secret is a great little sliderphone that packs a powerful punch on the photo and video front.As well as a 5Mp camera, the LG Secret's slender form houses a video recorder capable of capturing the action at 120fps.We loved its design too. The L...
Bottom line We were hard-pushed to fault this superb phone. LG packs in a vast number of features and functions on top of the exceptional video and photo capture options yet it's so well thought out and easy to navigate, there's no danger of getting lost, just pl...
0%
mobilechoiceuk.com
Updated:
2013-11-13 20:31:38
The LG Secret is a wonderful all-rounder. Related links LG Viewty - now in hot red LG KF750 Secret - early review LG launches five-megapixel touchscreen handset...
Good Combines a fabulous feature set with slim good looks and a solid build...
Bad The...
Bottom line The LG Secret is a wonderful all-rounder...
100%
mobi101.com
Updated:
2013-11-13 20:31:38
Look and feelTempered glass, toughened plastic, carbon fibre and a few flashes of chrome combine to make for a fabulous-looking phone which is as tough as a honey badger. Its perfectly weighted for a luxury handset – i.e heavy enough to feel expensiv...
0%
gsmarena.com
Updated:
2013-11-13 20:31:38
To wrap it up, we are impressed with the LG KF750 Secret. Once again weve got proof that LG are committed to improving a little something in every new high-end handset they release and not just replicate and facelift old designs. We are so pleased wi...
0%
trustedreviews.com
Updated:
2013-11-13 20:31:38
I can see the point of giving mobiles names rather than numbers. Names can be descriptive and create a certain cachet. But LG can choose some oddly meaningless names. Take Shine , Chocolate , Prada and Viewty , for example. Only Prada really says much to...
70%
coolest-reviews.com
Updated:
2013-11-13 20:31:39
We got our hands on the latest LG mobile last week, the LG Secret. It’s the latest addition to the Black Label (not the popular lager) range and is the follow-up to the LG Shine: first impressions are it’s a worthy successor. It’s...
0%
stuff.tv
Updated:
2013-11-13 20:31:39
Video review: The refined and sophisticated Secret easily ranks as LG’s finest mobile moment so far...
Good Slimline design. Expertly constructed. Top notch video performance...
Bad No Xenon flash. Wobbly autofocus. Occasionally fitful touch dynamics...
Bottom line The refined and sophisticated Secret easily ranks as LG’s finest mobile moment so far...
80%
Brand Image Product code Product Stock Price from
LG BL20 mobile phone 6.1 cm (2.4") 115 g Black, Red LG BL20 mobile phone 6.1 cm (2.4") 115 g Black, Red
(show image)
BL20 BL20 0.00
(excl. VAT)
0 (incl. VAT)
LG BL20 6.1 cm (2.4") 115 g LG BL20 6.1 cm (2.4") 115 g
(show image)
MBEF0135302 BL20 0.00
(excl. VAT)
0 (incl. VAT)
LG BL20 Vodafone 6.1 cm (2.4") 115 g LG BL20 Vodafone 6.1 cm (2.4") 115 g
(show image)
09903662 BL20 Vodafone 0.00
(excl. VAT)
0 (incl. VAT)
LG BL20 6.1 cm (2.4") 115 g LG BL20 6.1 cm (2.4") 115 g
(show image)
MG-LG-B300 BL20 0.00
(excl. VAT)
0 (incl. VAT)
LG BL20 6.1 cm (2.4") 115 g LG BL20 6.1 cm (2.4") 115 g
(show image)
BL20ADEUDB BL20 0.00
(excl. VAT)
0 (incl. VAT)
LG BL20 6.1 cm (2.4") 115 g LG BL20 6.1 cm (2.4") 115 g
(show image)
BL20.AESPBK BL20 0.00
(excl. VAT)
0 (incl. VAT)
LG BL20 6.1 cm (2.4") 115 g LG BL20 6.1 cm (2.4") 115 g
(show image)
00300279 BL20 0.00
(excl. VAT)
0 (incl. VAT)
LG KF510 5.59 cm (2.2") 110 g Red LG KF510 5.59 cm (2.2") 110 g Red
(show image)
KF510ANLDRD KF510 0.00
(excl. VAT)
0 (incl. VAT)
LG KF510 5.59 cm (2.2") 110 g Grey LG KF510 5.59 cm (2.2") 110 g Grey
(show image)
KF510ANLDDG KF510 0.00
(excl. VAT)
0 (incl. VAT)