location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG2250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6221B006 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning
  • - USB port
  • - 5.3 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum number of copies
20 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
Letter
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Sound pressure level (printing)
43.5 dB
Mac compatibility
Yes
Minimum system requirements
IE 6+ CD-ROM VGA 800x600
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Power
Power consumption (average operating)
11 W
Power consumption (standby)
0.6 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Minimum RAM
1024 MB
Minimum processor
1GHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
449 mm
Depth
304 mm
Height
152 mm
Weight
5.3 kg
Packaging content
Drivers included
Yes
Bundled software
My Image Garden
Other features
Dimensions (WxDxH)
449 x 304 x 152 mm
Compatible operating systems
Windows 7 (32/64bit) Windows Vista SP1, SP2 (32/64bit) Windows XP SP3 (32bit) Mac OS X 10.5.8 - 10.8
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:17:58
Uk has collected 7 expert reviews for Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
trustedreviews.com
Updated:
2013-06-12 10:17:56
Can you get a worthwhile inkjet all-in-one for under £35? Canon's offering is the Canon PIXMA MG2250, which looks uncannily like the Canon PIXMA MG3250 we reviewed a few weeks ago. The main differences are internal, as this printer doesn't have duplex pr...
Good Good print quality, Extending hinges for book scans, Fit to page function...
Bad 12 second pause on each colour page, Large footprint when open, Esoteric LED display...
Bottom line Canon PIXMA MG2250 Performance Canon rates the Canon PIXMA MG2250 slightly slower than the Canon PIXMA MG3250, quoting 8.4ppm and 4.8ppm for black and colour print, against 9.2ppm and 5.0ppm. Under test, though, these figures weren't completely borne out...
70%
digitalversus.com
Updated:
2013-06-12 10:17:56
The Pixma MG2250 is the new entry-level product in a wave of multifunction printers recently released by Canon. This three-in-one colour inkjet printer has one of the lowest prices on...
Good Price, Low power use, Quiet, Elegant, Compact...
Bad No doublesided printing, No WiFi or Ethernet, No card reader, Screen is small and cursory...
Bottom line This is a good printer for a buyer on a budget. This is a low-cost printer, and you just shouldn't expect high speeds or beefed up hardware and features. For this type of product the Pixma MG2250 is a perfectly good buy...
40%
Brand Image Product code Product Stock Price from
Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
0596C008 MG7750 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
6223B006 MG3250 0.00
(excl. VAT)
0 (incl. VAT)
Canon MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
5290B006 MG4150 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI
(show image)
5288B006 MG2150 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
5289B006 MG3150 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)