location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Ethernet to VGA over IP Converter - Up to 300 ft (100M) - 1920x1080

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ethernet to VGA over IP Converter - Up to 300 ft (100M) - 1920x1080
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPUSB2VGAUE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030848169 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Ethernet to VGA over IP Converter - Up to 300 ft (100M) - 1920x1080
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 x USB A, USB Mini-B Female
  • - 2 x 3.5 mm, RJ-45, VGA Female
  • - 1920 x 1080 pixels
  • - Black
More>>>
Ports & interfaces
Connector 1 *
2 x USB A, USB Mini-B
Connector 2 *
2 x 3.5 mm, RJ-45, VGA
Connector 1 gender
Female
Connector 2 gender
Female
Performance
Product colour *
Black
Maximum resolution
1920 x 1080 pixels
Compatible operating systems
Windows XP(32/64bit)/ Vista(32/64bit)/ 7(32/64bit), Mac OS X 10.4.11/ 10.5.8/ 10.6.2
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
20 - 90%
Weight & dimensions
Width
71 mm
Depth
133 mm
Height
27 mm
Weight
142 g
Packaging data
Package width
150 mm
Package depth
230 mm
Package height
60 mm
Package weight
460 g