location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta 1650EN laser printer Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1650EN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1650EN
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta 1650EN laser printer Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Ethernet LAN
  • - LCD
  • - Total input capacity: 200 sheets Total output capacity: 100 sheets
  • - Internal memory: 256 MB 400 MHz
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-03-01 03:26:22
Uk has collected 9 expert reviews for Konica Minolta 1650EN laser printer Colour 600 x 600 DPI A4 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcauthority.com.au
Updated:
2013-03-01 03:26:21
As the Samsung CLP-315 and Dell 1320cn demonstrate, it's possible to get a spectacular amount of printer without spending much more than $200. The Konica Minolta 1650EN therefore has a tricky task on its hands, needing to balance performance and print...
Bottom line Struggles to stand out from the crowd in performance terms, and the running costs are high...
67%
alphr.com
Updated:
2013-03-01 03:26:21
As the Samsung CLP-315 and Dell 1320cn demonstrate, it's possible to get a spectacular amount of colour laser printer without spending much more than £100. The Konica Minolta 1650en therefore has a tricky task on its hands, needing to balance performan...
Bottom line Struggles to stand out from the crowd in performance terms, and the running costs are high...
67%
pcadvisor.co.uk
Updated:
2013-03-01 03:26:21
Product Code: A034022 The Konica Minolta Magicolor 1650EN is a small, low-capacity printer that nicely fills the home-office niche. The Konica Minolta Magicolor 1650EN is an inexpensive colour laser printer that produces beautiful black text and vib...
Bottom line The compact Konica Minolta Magicolor 1650EN can be ideal for low-capacity printing in a home or small business setting. Though replacing the consumables is cheap, you’ll do it often and will have to absorb a higher price per page. Businesses with hi...
70%
macworld.com
Updated:
2013-03-01 03:26:21
by Chris Holt, Macworld.com The Konica Minolta magicolor 1650EN is an inexpensive color laser printer that produces beautiful black text and vibrant color images, and offers reasonably priced (albeit low-capacity) ink cartridge replacements. One of the...
Good Inexpensive; superior text quality; impressive color image quality.
Bad Slow color print speeds; costly consumables.
Bottom line The compact Konica Minolta magicolor 1650EN can be ideal for low-capacity printing in a home or small business setting. Though replacing the consumables is cheap, you’ll do it often and will have to absorb a higher price per page. Businesses with hi...
70%
techworld.com
Updated:
2013-03-01 03:26:22
The Konica Minolta Magicolor 1650EN is an inexpensive colour laser printer that produces beautiful black text and vibrant colour images, and offers reasonably priced (albeit low-capacity) ink cartridge replacements.One of the first network colour lase...
Bottom line The compact Konica Minolta Magicolor 1650EN can be ideal for low-capacity printing in a home or small business setting. Though replacing the consumables is cheap, you’ll do it often and will have to absorb a higher price per page. Businesses with high...
0%