location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-9040CN Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-9040CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-9040CNG1BOM show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-9040CN Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB 300 MHz
  • - 32.8 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
17 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Time to first copy (colour, normal)
23 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4, 9, 16
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Scan to
E-mail, File, Image, OCR
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60 - 105g/m2
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
576 MB
Internal memory *
64 MB
Processor frequency
300 MHz
Sound pressure level (printing)
54.5 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
495 W
Power consumption (PowerSave)
28 W
Power consumption (standby)
95 W
Weight & dimensions
Weight
32.8 kg
Packaging data
Package weight
38.6 kg
Other features
Networking features
10/100 Base-TX
Dimensions (WxDxH)
432 x 487 x 482 mm
Compatible operating systems
Windows 2000 Professional, XP Home Edition, XP Professional (32 & 64 bit ) Mac OS X 10.2.4 or greater Linux
Emulations
PCL6, BR-Script 3
Font styles
66 Scaleable fonts, 12 Bitmap fonts, 13 Barcodes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
566 x 614 x 716 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:51:09
Uk has collected 4 expert reviews for Brother DCP-9040CN Laser A4 2400 x 600 DPI 20 ppm and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
gadgetspeak.com
Updated:
2013-11-13 04:51:08
First the dimensions it is 40x55x42cm and weights 32kilos. So its bigger dimension wise and heavier weight wise than the HL-4040CN. The software install is quite quick and takes 420MB of hard disc space. It can be connected by Ethernet or by USB. There...
68%
itreviews.com
Updated:
2013-11-13 04:51:08
For no-nonsense, high-yield printing where speed and text quality are your main concern, the DCP-9040CN succeeds, even if the basic features make it appear a tad uninspiring. Brother - DCP-9040CN price Buy Brother DCP-9040CN securely online at a barga...
0%
trustedreviews.com
Updated:
2013-11-13 04:51:08
Brother has long been known for its range of colour fax and multi-function machines, but it has recently expanded its catalogue of colour laser printers and multi-functions, too. The DCP-9040CN is a Digital Copier Printer, so the primary market is as a co...
70%