location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-4050CDN Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-4050CDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-4050CDNG1BOM show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-4050CDN Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Duplex printing Direct printing
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 300 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
17 s
N-up printing
2, 4, 9, 16
Economical printing
Yes
Features
Printer fonts
Barcode, Bitmap, Scalable
Number of printer fonts
91
Number of barcode fonts
13
Number of bitmap fonts
12
Number of scalable fonts
66
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Folio
JIS B-series sizes (B0...B9)
B5
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60 - 105g/m2
Ports & interfaces
Direct printing *
Yes
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, IPv4, IPv6
Performance
Internal memory *
64 MB
Maximum internal memory
562 MB
Processor frequency
300 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
30 dB
Power
Power consumption (standby)
85 W
Power consumption (PowerSave)
20 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
29.1 kg
Dimensions (WxDxH)
419 x 475 x 317 mm
Packaging data
Package weight
33.4 kg
Packaging content
Bundled software
Driver Deployment Wizard BRAdmin Light - Print Server Management
Other features
Mac compatibility
Yes
Networking features
10/100BASE-TX
Paper handling optional/input
500
Power consumption (active)
510 W
Downloadable software
BRAdmin Professional Web BRAdmin
Compatible operating systems
Windows Vista/XP/Home/2003/2000 Mac OS X 10.2.4 or greater Linux
Emulations
PCL6, BR-Script 3
Fonts included
Yes
PictBridge
Yes
Package dimensions (WxDxH)
568 x 624 x 565 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:58:54
Uk has collected 3 expert reviews for Brother HL-4050CDN Colour 2400 x 600 DPI A4 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 20:58:47
Brother's HL-4050CDN is a close relative of the HL-4040CN reviewed in What's New, Shopper 238. This version combines the same reasonable print costs and high speeds with the benefit of an automatic duplexer and an optional 500-sheet paper tray, which b...
100%
itreviews.com
Updated:
2011-09-25 20:58:54
fast network printer with duplex capability: For some years the three giants in the printer arena have been Epson, Canon and Hewlett Packard (with a certain amount of competition from Xerox and Lexmark) but more recently Brother has launched a concerted a...
0%