location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba SP1 2,200 ANSI Lumens/SVGA 800x600 pixels/2.2 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP1 2,200 ANSI Lumens/SVGA 800x600 pixels/2.2 kg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDPSP1EU
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba SP1 2,200 ANSI Lumens/SVGA 800x600 pixels/2.2 kg
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2200 ANSI lumens
  • - Lamp 3500 h
  • - SVGA (800x600)
  • - Screen size compatibility: 15.2 - 195.6 mm (0.6 - 7.7")
  • - 2 W
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:53:27
Uk has collected 1 expert review for Toshiba SP1 2,200 ANSI Lumens/SVGA 800x600 pixels/2.2 kg and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 03:56:55
For a business projector the Toshiba SP1 fulfils its role admirably. However, if you need a silent model the SP1 isn’t for you.
Good Good colour reproduction, bright...
Bad Low native resolution, slightly loud The Final Word For a business projector the Toshiba SP1 fulfils its role admirably. However, if you need a silent model the SP1 isn’t for you.
Bottom line For a business projector the Toshiba SP1 fulfils its role admirably. However, if you need a silent model the SP1 isn’t for you.
60%