location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4726FN multifunction printer Laser A4 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4726FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4726FN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4726FN multifunction printer Laser A4 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - A4 26 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 533 MHz
  • - 11.1 kg
More>>>
Printing
Duplex printing mode
Manual
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
8.5 s
Copying
Duplex copying *
No
Copying *
Mono copying
Copy speed (black, normal quality, A4)
26 cpm
Copy speed (black, normal, US Letter)
27 cpm
Time to first copy (black, normal)
15 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan to
File
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
8 MB
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
209 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Maximum duty cycle *
12000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
120 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Custom media width
76 - 216 mm
Custom media length
127 - 345 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Processor frequency
533 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
52 dB
Sound power level (standby)
26 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
400 W
Power consumption (standby)
55 W
Power consumption (off)
1.5 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Weight
11.1 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
406 x 338 x 384 mm
Compatible operating systems
Windows 2000 / XP / Vista / Win7 / 2003 Server / 2008 Server Mac OS X 10.4 - 10.6 Linux OS
Emulations
PCL6 / PCL5e / SPL
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Colour faxing
No
Connectivity technology
Wired
Fax compatibility
ITU-T G3
Legal
Yes