location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-3405 multifunction printer Laser A4 1200 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-3405
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-3405 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071626192 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 342628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2025 14:28:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-3405 multifunction printer Laser A4 1200 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 64 MB 433 MHz
  • - 6.7 kg
More>>>
Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8.5 s
Copying
Duplex copying *
No
Copying *
Mono copying
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
14 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan technology
CIS
Scan to
File, Image
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
SPL
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Labels, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Custom media width
76 - 127 mm
Custom media length
216 - 356 mm
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
64 MB
Processor frequency
433 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound pressure level (quiet mode)
26 dB
Mac compatibility
Yes
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Display number of characters
2
Power
Power consumption (average operating)
310 W
Power consumption (PowerSave)
1.2 W
Power consumption (standby)
30 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
389 mm
Depth
274 mm
Height
249 mm
Weight
6.7 kg
Other features
Dimensions (WxDxH)
389 x 274 x 249 mm
Compatible operating systems
Windows 2000 Windows XP Windows Vista Windows 7 Windows Server 2003 Windows Server 2008 Mac OS X 10.4 - 10.7 Linux OS
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Scan
Colour scanning
Yes
Connectivity technology
Wired
Resizing
Yes
Scanner integrated
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:21:15
Uk has collected 22 expert reviews for Samsung SCX-3405 multifunction printer Laser A4 1200 x 1200 DPI 20 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
computeractive.co.uk
Updated:
2015-06-25 08:21:14
The Samsung SCX-3405FW is a black and white all-in-one laser printer designed for home and small offices. It has a 40-sheet Automatic Document Feeder (ADF), ideal for scanning, copying and faxing multi-page documents. The cover to the ADF flicks over t...
0%
trustedreviews.com
Updated:
2015-06-25 08:21:14
Need some help deciding which printer's for you? Check out our Complete Guide To Buying A Printer Samsung is one of the leading suppliers of mono laser printers and all-in-ones and the SCX-3405FW adds fax facilities and an Automatic Document Feeder (ADF)...
Good Single-button WPS setup, Easy access for paper jams, Well-designed control panel...
Bad No paper cover, Footprint increase when printing, No multi-purpose feed...
Bottom line We expected the Samsung SCX-3405FW and the SCX-3405W to give very similar speed results, but were surprised. Samsung claims both machines are capable of 20ppm, but the 5-page document gave 11.5ppm and the longer, 20-page test gave 15.0ppm. This compares w...
80%
gadgetspeak.com
Updated:
2015-06-25 08:21:14
When compared to the other Samsung mono laser printers I have reviewed, the SCX-3405W model is substantially larger. The reason for this increase in size, and weight, as my back can confirm, is down to the fact that this particular offering from Samsun...
76%
digitalversus.com
Updated:
2015-06-25 08:21:14
The SCX-3405 is faster than the Samsung SCX-3205W, which lags 10 seconds behind. Here the printer executes rapidly, whether you've just turned it on, took it off sleep mode or had it already running.The Samsung SCX-3405W is a mid-range, wireless multif...
Good Compact, Wireless, MobilePrint app prints directly off mobile devices...
Bad No doublesided printing, Included ink cartridge only partially full, No card reader...
Bottom line This model is suitable for consumers looking for a basic, compact, multifunction mono laser printer. An eco-friendly device, it offers a mode for saving paper and toner. The Wi-Fi function makes the SCX-3405W easy to share within a team of colleagues a...
40%
trustedreviews.com
Updated:
2015-06-25 08:21:14
A simple mono laser all-in-one can be a very useful bit of kit in a small or home office, where colour isn't a requirement, but top quality text print is. Samsung's new range, where the SCX-3405W is a wireless version of the entry-level model, reduces the...
Good Good quality black print, Useful eco-driver options, Convenient control panel...
Bad Flimsy paper support, No paper tray cover, Default duplex a nuisance...
Bottom line Samsung believes the SCX-3405W laser printer can manage 20ppm and we got to 16.9ppm when printing our 20-sheet text document, which isn't far short. On the smaller, 5-page document, we only saw 12ppm, but this is still a fair speed for this class of print...
80%
vernonchan.com
Updated:
2016-12-29 03:38:37
For small medium businesses (SMBs) or even small office home office (SOHO) setups, capital expenditure and running costs are major concerns in the running of the business. In terms of hardware and communication tools, a printer is an essential part of the...
Bottom line With its small desktop footprint, the Samsung SCX-3405FW MFP monolaser is an affordable, well-designed printer, perfect for SMBs and SOHOs. The limited paper capacity may irk some but overall a good performer with high quality prints, fast output and hand...
0%
chip.com.my
Updated:
2016-12-29 03:38:37
Printers are the life and blood of any work organization, and given that offices now are mostly equipped with Wi-Fi, it's only natural that printers too follow the natural progression of things. The Samsung SCX-3405FW monochrome printer might really just...
Good Easy to set up WiFi feature, Easy Eco Driver...
Bad Lack of auto duplex printing feature...
Bottom line The Samsung SCX-3405FW monochrome multifunction printer is a good example of marrying good features with great performance and overall accessibility. Easy Wi-Fi connection, a simple enough to navigate set of features and an Eco mode that truly saves cost...
0%
crn.com
Updated:
2015-06-25 08:21:14
Page 1 of 2 The Samsung SCX 3405FW is a bare-bones monochrome laser multifunction printer that's intended for a small office or department. This sturdy unit combines a high-resolution one-sided color scanner and copier, plus faxing capabilities (hence...
0%
printercomparison.com
Updated:
2015-06-25 08:21:14
Samsung introduced two new monochrome laser printers – the SCX-3405fw and the ML-2165w - for small office/ home office at the end of February.We reviewed the Samsung ML-2165w earlier this month, and now we turn our attention to the Samsung SCX-3405fw...
Bottom line Reviewing the SCX-3405fw so closely after its single function family member, the ML-2165w, really let me think about the similarities and differences and what they mean to a potential customer.They share the same print speeds and print quality that ear...
80%
pcmag.com
Updated:
2015-06-25 08:21:14
If you need a mono laser MFP for light-duty printing in a micro office or as a personal printer in any size office, the Samsung SCX-3405FW ($200 street) should grab your attention. Small enough to share a desk with, it offers wired and WiFi network suppor...
Good Prints, scans, faxes, and copies. Reasonably high-quality text and graphics. Automatic document feeder. Small size.
Bad No duplexer, even as an option. Low paper capacity...
Bottom line The Samsung SCX-3405FW mono laser MFP fits equally well as a shared printer in a micro office or a personal printer in any size office...
60%
Country Distributor
Deutschland 1 distributor(s)