location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS FAX-L160 fax machine Laser 33.6 Kbit/s Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS FAX-L160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2234B041 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax coding methods
MH, MMR, MR
Fax broadcasting
131 locations
Features
Noise level
66.7 dB
Product colour
Grey
Copying
Copy speed (black, normal quality, A4)
12 cpm
Greyscale levels
256
Paper handling
ISO A-series sizes (A0...A9)
A4, A5
Memory
Fax memory
340 pages
Printing
Maximum print size
216 x 297 mm
Print speed (black, normal quality, A4/US Letter)
14 ppm
Scanning
Scan speed
3.5 sec/page
Weight & dimensions
Dimensions (WxDxH)
221 x 386 x 400 mm
Weight
8 kg
Power
Power consumption (typical)
700 W
Power consumption (standby)
8 W
Power consumption (PowerSave)
3 W
Other features
Interface
USB
Power requirements
AC 200-240V; 50-60Hz
Copy resolution (black text)
203 x 300 DPI
Compatible operating systems
Windows 2000/ XP/ Vista MAC OS X 10.2.x/ 10.3.x/ 10.4.x/ 10.5.x
Standby acoustic emission
25 dB
Letter
Yes
Legal
Yes
Print technology
Print technology resolution
600 x 600 DPI
Country Distributor
Nederland 1 distributor(s)