location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 9300 10.2 cm (4") 970 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0054822
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 9300 10.2 cm (4") 970 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.2 cm (4") 640 x 200 pixels
  • - Bluetooth
  • - 970 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:35:28
Uk has collected 25 expert reviews for Nokia 9300 10.2 cm (4") 970 mAh Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pocket-lint.com
Updated:
2013-11-09 09:35:28
The sort of device your jacket will feel incomplete without, and lighter without. Long battery life combined with some genuinely useful features make the 9300 well with considering...
70%
goodgearguide.com.au
Updated:
2013-11-09 09:35:28
Nokias Communicator line of phones, the 9000 series, has had a long and deserved reputation as a set of innovative, but rather impractical, mobile phones. Sporting full QWERTY keyboards in a clamshell design, earlier models were huge, more like satell...
80%
iMobile.com.au
Updated:
2013-11-09 09:35:28
Overview IntroductionInfrequently the mainstream mobile phone manufacturers release a handset that is aimed solely at the business user market. One company that has always released these sorts of handsets regularly is the Finnish world leader, Nokia...
0%
zdnet.co.uk
Updated:
2013-11-09 09:35:28
If you dont need a camera or Wi-Fi, Nokias 9300 Smartphone makes a very capable data-centric mobile companion.
80%
Mobile88.com
Updated:
2016-12-29 21:57:29
It has been a rather long wait for the new colour-screen version of the Nokia Communicator. The previous 9210 and 9210i models were good, but rather bulky compared to what is available on the market right now. And Nokia introduces two Communicators thi...
85%
Mobile88.com
Updated:
2013-11-09 09:35:27
It has been a rather long wait for the new colour-screen version of the Nokia Communicator. The previous 9210 and 9210i models were good, but rather bulky compared to what is available on the market right now. And Nokia introduces two Communicators thi...
85%
about.com
Updated:
2013-11-09 09:35:27
The Nokia 9300 is not a bad phone, but there are various small bad things about it. Summed up, they made the 9300 look bad to me. The keypad, for one thing, looks like a prototypes keypad more than a grown-ups one: its not backlight and it feels ter...
Good Good speakerphone, Simple to use as a palmtop computer, nice navigation button...
Bad Software is slow to react, Is it just me or putting my finger over the top reduced reception quality?, Bad dialing keypad...
Bottom line My Nokia 9300 review convinced me that this phone is better opened than closed. Its not as good a phone as a Palmtop computer...
70%
nokia-review.com
Updated:
2013-11-09 09:35:27
With the help from partners like Cingular and BlackBerry RIM, the Nokia 9300 Communicator is shooting to be the phone of choice for businesses everywhere.There’s two different versions of the Nokia 9300 available, depending on where you live. One is...
0%
Allaboutsymbian.com
Updated:
2013-11-09 09:35:27
Putting the Nokia 9300 next to its larger brother, the 9500, is somewhat shocking. The latter looks positively gargantuan by comparison. And, this time last year, we were all looking forward to the 9500 itself being smaller and sleeker than its predece...
81%
My-Symbian.com
Updated:
2013-11-09 09:35:27
Nokia 9300 is the first Communicator that is not larger than a typical mobile phone for a business user. Its dimensions and weight (167 g, 132 x 51 x 21 mm) are almost identical as of Nokia 63xx series phones. And you can really feel the difference! To...
0%
mobiletechreview.com
Updated:
2013-11-09 09:35:27
Nokia 9300 GSM Smartphone Editors rating (1-5): Discuss this product European mobile phone users have had the pleasure of using the Nokia 9300 and 9500 smartphones for several months. The good news is that Cingular announced theyd be offering the N...
80%
trustedreviews.com
Updated:
2013-11-09 09:35:28
It was nearly ten years ago that Nokia first released its groundbreaking Communicator. Back then, mobile phones were a new thing, most weren't that slim or sleek and did only one thing. When the original Nokia 9000 came along it broke new ground. It let...
Bottom line Despite all of the goodies, the QWERTY keyboard and the comprehensive messaging support, Nokia's 9300 Smartphone will never be, let's face it, the sort of thing you're going to see kids walking down the street texting their mates on. It's far too staid, b...
70%
mobileburn.com
Updated:
2013-11-09 09:35:28
Nokias 9300 is the companys smallest Communicator yet. Compared to even the 9500, which is currently available, the 9300 is tiny. But even though it is quite small, it still has a spec sheet that will cause you to drool.
0%
smartphonetoday.com
Updated:
2013-11-09 09:35:28
Nokia graced us with a sneak preview of the Nokia 9300 Smartphone, a handset that isnt slated to ship in the United States until July but is already available in Europe. Actually, the prototype we received was the European model. The U.S. version of...
0%
pcmag.com
Updated:
2013-11-09 09:35:28
This powerful mobile office device looks good and gets the job done, but it could use a bit of a speed boost and a major pric...
0%
mobile-review.com US
Updated:
2013-11-09 09:35:28
Standard kit:...
0%