location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3200 90 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0079498
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3200 90 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 128 x 128 pixels
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 780 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:16:01
Uk has collected 8 expert reviews for Nokia 3200 90 g and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-20 20:15:57
Overview IntroductionAn enhancement to the Nokia 3100, the Nokia 3200 includes a few more features that are heaps of fun to use; even if they?re only little, things have been added and changed. The whole new design of the handset on the outside is gre...
0%
nokia-review.com
Updated:
2013-11-20 20:15:50
The Nokia 3200 is for gsm carriers (offered by Cingular in USA) covering 850/1800/1900. The Nokia 3200 is a moderate phone with some interesting look and some handy features. Currently the phone is no longer sold by any gsm provider but can be purchase...
0%
phonearena.com
Updated:
2013-11-20 20:15:52
Nokia 3200 is a very small step forward for the #1 phone manufacturer. But I guess Nokia still does not get it – they have lost considerable percentage of their market share – down to 28.9 percent from 36 percent a year ago and still continue to introd...
Good Radio / Flashlight (great if you live in Florida and a hurricane cuts your power off), CIF camera with satisactory quality, Good battery life, Speakerphone...
Bad Has no appeal for the youth market same old form factor with same old Series 40 Graphic platform, No voice dialing...
Bottom line When trying to compare phones, you have to make sure that you select two devise in the same category. You should not try to compare Sony Ericsson P910 and let say Sony Ericsson T300, since the P910 will have times more features but it is designed for a...
70%