location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6230 (white) 97 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6230 (white)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0050385 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6230 (white) 97 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 128 x 128 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 850 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:22:34
Uk has collected 14 expert reviews for Nokia 6230 (white) 97 g and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-20 20:22:30
Overview IntroductionThe Nokia 6230 is the new age business person?s handset with everything they?d ever need at the moment for connection to the digital world. It doesn?t have a radically designed keypad nor is it an odd shape - it?s a standard phone...
0%
thestar.com.my
Updated:
2016-12-29 21:56:47
OVER the past few years, Nokia has challenged convention with its fun, bold and sometimes bizarre handset designs. Among these, the most notable is the diamond-shaped Nokia 7600, the V-shaped keypad of the Nokia 7210 and let us not forget the N-Gage. B...
0%
nokia-review.com
Updated:
2013-11-20 20:22:26
The Versatility of the Nokia 6230 The sound recording function is especially important. You can record...
0%
pcmag.com
Updated:
2013-11-20 20:22:27
The Nokia 6230s plain-Jane exterior hides a wealth of features, including the best EDGE modem available in a handset. Specs: Service Provider: Cingular Wireless, Camera: Yes...
70%
LordPercy.com
Updated:
2013-11-20 20:22:28
Nokia 6230A phone for calling people on? yep thats right not too many tricks and a nice simple user interface, Nokia has gone back to basics.
0%
star-techcentral.com
Updated:
2013-11-20 20:22:30
OVER the past few years, Nokia has challenged convention with its fun, bold and sometimes bizarre handset designs. Among these, the most notable is the diamond-shaped Nokia 7600, the V-shaped keypad of the Nokia 7210 and let us not forget the N-Gage. B...
0%
mobileburn.com
Updated:
2013-11-20 20:22:32
It seems that the world has been waiting for this phone forever. I had a chance to review one of these little wonders for a week. With Bluetooth, a camera, and a MP3 player with a MMC card slot, it sure has a lot going for it.
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 6230i Red 99 g
(show image)
0035274 6230i Red 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6230i Red 99 g
(show image)
0035271 6230i Red 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6230i Silver 99 g
(show image)
0058215 6230i Silver 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6230i Silver 99 g
(show image)
0058229 6230i Silver 0.00
(excl. VAT)
0 (incl. VAT)