location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N-Gage QD (orange) 143 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N-Gage QD (orange)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0052207
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N-Gage QD (orange) 143 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 176 x 208 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1070 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:56:58
Uk has collected 16 expert reviews for Nokia N-Gage QD (orange) 143 g and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
stuff.tv
Updated:
2016-11-15 01:56:58
Nokia’s N-Gage take two has thankfully ditched the silly sideways-talking action in favour of a more conventional approach, but can it challenge the mighty Sony PSP and Nintendo DS Lite in games terms?Nokia has all but given up on its ill-fated gami...
Good Wacky eye-catching design. Good keys for gameplay. Series 60 software.
Bad Making calls makes you look like a dork. Paucity of quality in development. Screen is dated: low-res and physically small. No tri-band.
Bottom line The PSP and DS Lite can sleep safefly in their beds; this pretender to the throne isn’t a killer games phone. It is, however, a mighty cheap way to get yourself a smartphone...
60%
atomicmpc.com.au
Updated:
2016-11-15 01:56:58
Nokias N-Gage is a considerably well featured mobile phone and a decent enough gaming platform, yet it will be forever remembered as the Taco, thanks to its awkward and goofy looking sideways talking feature. While this is certainly functional, it i...
80%
T3.com
Updated:
2016-11-15 01:56:58
If at first you dont succeed, try, try again. Well, Nokias taken on board the old mothers maxim with the N-Gage - and made its gaming console-cum-mobile phone a damn sight better as a result.The most significant overhaul is the design. Where the o...
80%
pocket-lint.com
Updated:
2016-11-15 01:56:58
We think it’s too late for the N-Gage but it is the one device to really test this so-called mobile gaming re-emergence.
70%
Mobile88.com
Updated:
2016-12-29 21:57:02
Improving the game deckIn what is widely viewed as a repair job on the first N-Gage, the QD has made substantial improvements to a ridiculous phone that was derisively referred to as ‘Elephant Ears’ because of the way it had to be held up to t...
90%
My-Symbian.com
Updated:
2016-11-15 01:56:58
Nokia N-Gage is a game deck, a wireless browser, and a phone in one. Based on the Symbian OS 6.1 and Series 60 user interface like the 7650 and 3650, the QD has a game console like casing and controls. N-Gage QD is a lightweight version of the first...
0%
tech-faq.com
Updated:
2016-11-15 01:56:58
The Nokia N-GAGE QD is not Nokias first attempt at creating a multi-purpose mobile device that offers both use as a phone and as a gaming console. The Nokia N-GAGE was announced late in 2002, although it didnt actually enter the market until the fa...
0%
mobiletechreview.com
Updated:
2016-11-15 01:56:58
When is a mobile phone not just a mobile phone? When its the Nokia N-Gage QD "Game Deck". Sure, mobile phones can be smart, offering some of the same features found on PDAs. They can all play games, but the ergonomics arent up to snuff for an hour o...
0%
mobileburn.com
Updated:
2016-11-15 01:56:58
After a number of false starts, we can finally offer you a review of the second coming of Nokias N-Gage: the QD. Guest contributor James Paterson gives us his take on the QD and how it compares to the original N-Gage. It seems that Nokia got this one...
0%
pcmag.com
Updated:
2016-11-15 01:56:58
A smaller and easier version, with a better design than last years N-Gage model, the QD is a decent relaunch. But the arriva Specs: Operating System: Symbian OS, Camera: No, Service Provider: Other...
60%
ign.com
Updated:
2016-11-15 01:56:58
Nokia sends us our very own game deck. Does it improve on the original?...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia N-Gage QD (grey) 143 g
(show image)
0052208 N-Gage QD (grey) 0.00
(excl. VAT)
0 (incl. VAT)