location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9350A011AA/KIT2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.3 MP CCD Silver
  • - Image sensor size: 1/2.7"
  • - Optical zoom: 3x Digital zoom: 3.2x
  • - Built-in microphone
  • - Alkaline
More>>>
Picture quality
Image sensor size *
1/2.7"
Megapixel (approx.) *
3.3 MP
Sensor type *
CCD
Maximum image resolution *
2048 x 1536 pixels
Supported aspect ratios
4:3
Lens system
Optical zoom *
3x
Digital zoom *
3.2x
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Ports & interfaces
I/O ports
USB (Mini-B, PTP) A/V output (PAL/NTSC)
Camera
Self-timer delay *
2 s
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery type
4x Size-AA Alkaline, NiMH
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
200 g
Packaging content
Bundled software
Browsing & Printing ZoomBrowser EX (PhotoRecord) / ImageBrowser Other PhotoStitch Drivers TWAIN (Windows 98 / 2000), WIA (Windows Me) Image ManipulationArcSoft PhotoImpression, ArcSoft VideoImpression
Other features
Dimensions (WxDxH)
101 x 64 x 31.5 mm
Interface
USB
Data compression
Superfine, Fine, Normal
Lens system
9 / 7
Camera shutter speed
15 – 1/2000
Photo mode
Auto, Program AE, Shutter priority AE, Aperture priority AE, Manual, Portrait, Landscape, Night Scene, Fast Shutter, Slow Shutter, Stitch Assist, Movie
Upgrade type
Update possible by the user.
Compatible operating systems
Windows 98(including SE) / 2000 / Me / XP OS 9.0 – 9.2, OS X v10.1 / v10.2
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:53
Uk has collected 8 expert reviews for Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Zdnet.com.au
Updated:
2017-03-01 06:59:53
At 312 grams, the Canon PowerShot A75 is a bit large and chunky compared to many other 3.2-megapixel point-and-shoot cameras, but your hand fits comfortably around its handgrip. With an index finger resting on the shutter release or the concentrically...
0%
Cameras.co.uk
Updated:
2017-03-01 06:59:53
High quality digital camera. Easy to use, takes very good shots and has some extra features thrown in. Highly recommended.
80%
Neocamera.com
Updated:
2017-03-01 06:59:53
This digital camera is great because of its image quality, full set of manual controls and the best battery life in its class. Indeed, it produces good pictures with well saturated colors, good sharpness from corner to corner, little distortion and go...
60%
imaging-resource.com
Updated:
2017-03-01 06:59:53
The PowerShot A75 also debuts at $50 cheaper than its predecessor. Featuring a full 13 shooting modes, the Canon A75 offers not only manual and full-auto exposure control, but five preset capture modes, and six Scene modes to boot. The A75 has a maximum s...
0%
pcmag.com
Updated:
2017-03-01 06:59:53
Specs: Megapixels: 3.2, Included Memory Amount: 32 MB, Media Format: CompactFlash, Maximum Resolution: 2048 x 1536 pixels...
70%
steves-digicams.com
Updated:
2017-03-01 06:59:53
The 3.2 megapixel PowerShot A75 can capture images at resolutions of 2048x1536, 1600x1200, 1024x768, 640x480, and Postcard(1600x1200) which is a special 3:2 ratio mode for making 4x6 in. prints. Both the PowerShot A75 and the PowerShot A70 incorporate...
0%
Brand Image Product code Product Stock Price from
Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels
(show image)
9350A001 PowerShot A75 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A75 32MBCF 3.2 MP CCD Canon PowerShot A75 32MBCF 3.2 MP CCD
(show image)
9350A011 POWERSHOT A75 32MBCF 0.00
(excl. VAT)
0 (incl. VAT)