location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC NP200 2100 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60002293
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP200 2100 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2100 ANSI lumens
  • - Lamp 3500 h
  • - XGA (1024x768) 1300:1
  • - Focus: Manual
  • - 2 W
  • - 228 W
More>>>
Projector
Projection distance
1.2 - 12 m
Projector brightness *
2100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1300:1
Horizontal scan range
31.35 - 68.7 kHz
Vertical scan range
56 - 85 Hz
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
4000 h
Lamp power
180 W
Lens system
Focus *
Manual
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, SECAM
Ports & interfaces
S-Video inputs quantity
1
VGA (D-Sub) ports quantity *
2
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
33 dB
Plug and Play
Yes
Certification
CE, TÜV GS, RoHS
Multimedia
RMS rated power
2 W
Number of built-in speakers
1
Power
Power consumption (typical) *
228 W
Power consumption (standby) *
7 W
Weight & dimensions
Weight *
23 kg
Other features
Audio input
1 x Phono Jack
Dimensions (WxDxH)
272 x 199 x 80 mm
Power requirements
100 - 240 VAC, 50 - 60 Hz
Video in
1 x Phono Jack
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:07
Uk has collected 2 expert reviews for NEC NP200 2100 ANSI lumens DLP XGA (1024x768) and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
pcworld.in
Updated:
2011-10-04 00:41:06
THE NEC NP200 is a compact projector. Clad in classic white, it looks pretty good, and like most projectors in this price bracket, it’s based on DLP technology. The projector lacks any buttons, and the remote control doubles up as a control pad when it...
Good Nice and bright, Remote control panel, Very good color quality...
Bad None...
Bottom line This portable projector combines good power and XGA resolution with a very attractive price...
91%
Laptopmag.com
Updated:
2011-10-04 00:41:07
All in all, the NEC NP200 does a great job with typical presentations at a very attractive price. And thanks to its XGA resolution, it also deftly handles HDTV images. When you factor in its amazingly low consumable cost and its two-year warranty, you...
Good Sharp, bright images, Detachable remote, Long-life, low-cost lamp, Low price...
Bad Relatively small image size, Slow cooldown time...
Bottom line All in all, the NEC NP200 does a great job with typical presentations at a very attractive price. And thanks to its XGA resolution, it also deftly handles HDTV images. When you factor in its amazingly low consumable cost and its two-year warranty, you...
90%