location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 10x42L IS WP Binoculars

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10x42L IS WP Binoculars
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0155B010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574963877 show
Category:
Optical instrument with a lens for each eye, used for viewing distant objects.
Binoculars Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:25:53
The date of the most recent change of this product data-sheet in Icecat.
Performance
Prism type *
Porro II
Product colour *
Black
Exit pupil *
4.2 mm
Real field of view
6.5°
Apparent field of view
65°
Closest focusing distance
2.5 m
Eye relief *
1.6 cm
Image stabilizer
Yes
Waterproof *
Yes
Magnification *
10x
Performance
Objective diameter *
4.2 cm
Diopter compensation (±)
3
Power
Battery type
AA
Battery operated
Yes
Weight & dimensions
Width
137 mm
Depth
175.8 mm
Height
85.4 mm
Weight
1.03 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:49:13
Uk has collected 2 expert reviews for Canon 10x42L IS WP Binoculars but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Canon 12x32 IS Binoculars Canon 12x32 IS Binoculars
(show image)
1373C005 12x32 IS Binoculars 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)