location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-5500 Flatbed scanner 1200 x 1200 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce DS-5500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B205131BY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946499703
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:06:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-5500 Flatbed scanner 1200 x 1200 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 1200 x 1200 DPI
  • - Colour scanning
  • - LCD
  • - A4 Scanning media types supported: Envelopes, Plain paper, Thin paper, Transparencies
  • - USB port Wi-Fi
  • - Power supply type: AC 17.5 W
More>>>
Scanning
Optical scanning resolution *
1200 x 1200 DPI
Colour scanning
Yes
Input colour depth
48 bit
Output colour depth
24 bit
ADF scan speed (b/w, A4)
7.5 ppm
ADF scan speed (colour, A4)
7.5 ppm
Flatbed scan speed (b/w, A4)
8 sec/page
Flatbed scan speed (b/w, A3)
8 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
White
Display
LCD
Built-in display *
No
Performance
Light source
ReadyScan LED
Scan file formats
JPG, PDF, TIFF
Scan drivers
ISIS, TWAIN, WIA
Paper handling
Scanning media types supported
Envelopes, Plain paper, Thin paper, Transparencies
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Optional connectivity
Wireless LAN
Standard interfaces
USB 2.0
Network
Wi-Fi
Yes
Power
Power supply type *
AC
Power consumption (typical)
17.5 W
Power consumption (standby)
17.5 W
Power consumption (off)
1.6 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Weight & dimensions
Width
495 mm
Depth
360 mm
Weight & dimensions
Height
129 mm
Weight
6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
500 mm
Package depth
596 mm
Package height
240 mm
Package weight
8.5 kg
Packaging content
Drivers included
Yes
Bundled software
ABBYY FineReader® Sprint 8.0 (MacOS), ABBYY FineReader® Sprint 9.0 (Windows), Epson Document Capture Pro (Windows only), Epson Document Capture Pro Server (on free download), Epson Event Manager (Mac Only), Epson Scan, EpsonNet Config
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Logistics data
Products per pallet
16 pc(s)
Country of origin
China
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.05 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
32 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.05 m
Harmonized System (HS) code
84716070
Country Distributor
United Kingdom 2 distributor(s)