location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V370 Flatbed scanner 4800 x 9600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection V370
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B207311
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946522364
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection V370 Flatbed scanner 4800 x 9600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 4800 x 9600 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Photo paper, Plain paper, Recycled paper, Thin paper, Transparencies
  • - USB port
  • - Power supply type: AC
More>>>
Scanning
Optical scanning resolution *
4800 x 9600 DPI
Colour scanning
Yes
Input colour depth
48 bit
Output colour depth
48 bit
Film scanning
No
Optical density (Dmax)
3.2
Design
Scanner type *
Flatbed scanner
Product colour *
Black
Built-in display *
No
Performance
Light source
ReadyScan LED
Scan file formats
JPG, PDF
Scan drivers
ISIS, TWAIN
Paper handling
Scanning media types supported
Photo paper, Plain paper, Recycled paper, Thin paper, Transparencies
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
AC input frequency
50 - 60 Hz
Input voltage
220-240 V
Weight & dimensions
Width
280 mm
Depth
430 mm
Height
41 mm
Weight
2.2 kg
Packaging content
Drivers included
Yes
Bundled software
ABBYY FineReader® Sprint 8.0 (MacOS), ABBYY FineReader® Sprint 9.0 (Windows), Epson Copy Utility, Epson Document Capture Pro (Windows only), Epson Event Manager, Epson Scan
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:33:21
Uk has collected 6 expert reviews for Epson Perfection V370 Flatbed scanner 4800 x 9600 DPI A4 Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-20 11:33:14
The market for standalone scanners isn't what it once was, which is primarily down the fact that all-in-one printers have taken away much of the demand thanks to their added convenience. There are still plenty of situations, though, where the greater qua...
Good Extending hinge for book scans, OCR direct to Word and Excel, Good software bundle...
Bad Sockets at front mean ugly cables, Separate mains power supply, Larger footprint than some competitors...
Bottom line The inclusion of a CCD sensor in the comparatively inexpensive Epson Perfection V37 improves the quality of colour scans, in comparison with a CIS-based scanner. Scans are reasonably quick and the supplied software provides quick and easy transfer of docu...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)