More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNDAP620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDAP620-100PES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449084658

Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
151269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Features
2.4 GHz
*

5 GHz
*

Maximum data transfer rate
*
450 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
2.4, 5 GHz
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3af, IEEE 802.3at
Cabling technology
10/100Base-T(X)
Security
Security algorithms
*
128-bit WEP, 152-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP-TLS, EAP-TTLS, PEAP, WPA, WPA2
Ports & interfaces
Ethernet LAN (RJ-45) ports
*
2
DC-in jack

Power
Power over Ethernet (PoE)
*

Power requirements
12V 1.5A DC
Design
LED indicators
Link, Power
Internal

Performance
Compatible operating systems
Microsoft Windows Vista, XP, 2000, 98, Me, Mac OS, UNIX, Linux
Minimum system requirements
Internet Explorer 6.0, Mozilla Firefox 1.5
Weight & dimensions
Dimensions (WxDxH)
253.75 x 253.76 x 54.76 mm
Weight
1.5 kg
Packaging content
AC adapter included

Cables included
LAN (RJ-45)
Other features
Transmit power range
100 - 0 dBmW
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
WND930-10000S | WND930 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WAC120-100PES | WAC120 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WNAP210-200PES | WNAP210 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|