location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC X401S-AVT Signage Display Digital signage flat panel 101.6 cm (40") PVA 500 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X401S-AVT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X401S-AVT
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC X401S-AVT Signage Display Digital signage flat panel 101.6 cm (40") PVA 500 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 101.6 cm (40") 1920 x 1080 pixels PVA 500 cd/m²
  • - Ethernet LAN
  • - Built-in speaker(s)
More>>>
Display
Display diagonal *
101.6 cm (40")
Display technology *
PVA
Display resolution *
1920 x 1080 pixels
Display brightness *
500 cd/m²
HD type *
Full HD
Contrast ratio (typical)
3500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.46 x 0.46 mm
Supported graphics resolutions
720 x 400, 832 x 624, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity
2
DisplayPorts quantity *
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio
Built-in speaker(s) *
Yes
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Bezel width (bottom)
1.8 cm
Bezel width (side)
1.8 cm
Bezel width (top)
1.8 cm
Performance
TV tuner integrated
Yes
Power
Power consumption (typical) *
110 W
Power consumption (standby) *
1 W
Computer system
Computer system *
No
Weight & dimensions
Width
925.1 mm
Depth
43.3 mm
Height
537.1 mm
Weight & dimensions
Weight
14.9 kg
Width (with stand)
925.1 mm
Depth (with stand)
240 mm
Height (with stand)
574.2 mm
Weight (with stand)
16.3 kg
Packaging data
Package width
1068 mm
Package depth
224 mm
Package height
700 mm
Package weight
21 kg
Packaging content
Remote control included
Yes
Cables included
AC, VGA
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3000 m
Other features
Manual
Yes
3D
No
Aspect ratio
16:9
Audio input
Yes
Audio output
Yes
Backlight type
W-LED
Bluetooth
No
BNC input ports
1
Cable lock slot
No
Composite sync
Yes
Digital horizontal frequency
31.5 - 91.1 kHz
Digital vertical frequency
50 - 85 Hz
Display
LCD
Separate H/V sync
Yes
Sync-on-green (SOG)
Yes
Built-in camera
No
Plug and Play
Yes