location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser M4000TN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser M4000TN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA10001BY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946416564
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser M4000TN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 43 ppm
  • - Duplex printing
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 700 sheets Total output capacity: 570 sheets
  • - Internal memory: 64 MB 500 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Warm-up time
17 s
Time to first page (black, normal)
7.9 s
Features
Maximum duty cycle *
200000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
700 sheets
Total output capacity *
570 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
1800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
C5, C6, DL
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100, WSD Microsoft Network: Net BIOS over TCP/IP, Net BIOS over NetBEUI NetWare: NDS Print Server, Bindery, Print Server, Remote Printer, AppleTalk
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS,mDNS, SNTP, SSDP, SLP, WSD, LLTD Microsoft Network: Auto-IP, SSDP MS Network(NetBEUI): SNMP AppleTalk: SNMP
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Processor frequency
500 MHz
Sound pressure level (printing)
56.1 dB
Sound power level (standby)
28 dB
Power
Power consumption (printing) *
1120 W
Power consumption (standby)
77 W
Power consumption (off)
10 W
Operational conditions
Storage temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
27.8 kg
Dimensions (WxDxH)
428 x 480 x 499 mm
Packaging data
Package width
550 mm
Package depth
572 mm
Package height
843 mm
Package weight
36.7 kg
Packaging content
Bundled software
Printer driver, Epson Status Monitor 3, Reference guide, Paper jam guide, Network utilities, Network guide
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
24.5 cm
Products per pallet layer
2 pc(s)
Products per pallet
2 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
24.5 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
2 pc(s)
Other features
Recommended humidity operating range
15 - 85%
Recommended operating temperature range (T-T)
10 - 32 °C
Mac compatibility
Yes
Standard media sizes
A4, A5, B5, LT, HLT, LGL, GLT, EXE, C5, C6, DL, Com10, Monarch IB5
Typefaces
Scalable: 84 ESC/Page, 95 PCL5c, 80 PCL6, 17 PS3 Bitmap: 7 ESC/Page, 5 PCL5c, 1 PCL6 Typeface: 10 ESC/P2, 8 FX, 8 I239X
Recommended media weight
64 – 216
Power requirements
220V - 240V / 50Hz & 60Hz / 5.5A
Standard input trays
2
Power supply
1320 W
Print quality (black, best quality)
1200
Control panel
LCD
Power consumption (active)
654 W
Safety
2006/95/EC EN60950-1, EN60825-1
Compatible operating systems
Microsoft Windows 2000 / XP / Server 2003 / Vista / XP x64 / Server 2003 x64 / Vista x64 /Mac OS X 10.2.4
Emulations
PCL5e, PCL6, ESC/P, ESC/P2, ESC/Page, PostScript 3
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:00
Uk has collected 2 expert reviews for Epson AcuLaser M4000TN and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2016-11-15 00:57:00
If youre regularly handling large quantity print jobs, this powerful and speedy mono laser printer from Epson could be just the powerhouse youre looking for, complete with a practical range of add-ons. Epson - AcuLaser M4000 price Buy Epson AcuLaser...
0%
trustedreviews.com
Updated:
2016-11-15 00:57:00
As we've said before in these reviews, the main things you're paying for with a higher-priced laser printer are speed and duty cycle. The new Epson Aculaser M4000N, which has a hefty street price of a smidgen under £700 (a list price of over £1,000) - is...
70%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)