location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser M4000N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser M4000N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA10001BZ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser M4000N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 43 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 700 sheets Total output capacity: 500 sheets
  • - Internal memory: 64 MB 500 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Warm-up time
17 s
Time to first page (colour, normal)
7.9 s
Features
Maximum duty cycle *
200000 pages per month
Number of print cartridges *
1
Country of origin
China
Input & output capacity
Total input capacity *
700 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
1800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Paper tray media weight
64 - 216 g/m²
Media weight (tray 1)
60 - 216 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100, WSD Microsoft Network: Net BIOS over TCP/IP, Net BIOS ove, TCP/IP, Net BIOS over NetBEUI NetWare: NDS Print Server, Bindery Print Server, Remote Printer Apple, AppleTalk
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS, SNTP, SSDP, SLP, WSD, LLTD, Microsoft Network: Auto-IP, SSDP MS Network(NetBEUI): SNMP AppleTalk: SNMP
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Processor frequency
500 MHz
Performance
Sound pressure level (printing)
56.1 dB
Sound power level (standby)
28 dB
Design
Display
LCD
Power
Power consumption (printing) *
1120 W
Power consumption (standby)
77 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 80%
Weight & dimensions
Weight
21.5 kg
Dimensions (WxDxH)
428 x 480 x 404 mm
Packaging data
Package width
550 mm
Package depth
572 mm
Package height
590 mm
Package weight
28.1 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
34 cm
Products per pallet layer
2 pc(s)
Products per pallet
4 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
34 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
4 pc(s)
Other features
Standard media sizes
DIN A4
Power management
220 - 240, 50 - 60 Hz
Power consumption (active)
654 W
Compatible operating systems
Windows 2000, Windows Vista, Windows XP, Mac OS 10.3+, Windows XP x64
Emulations
ESC/Page (N/B), PCL5e, PCL6, Adobe Postcript 3, PDF 1.3, FX, ESCP2,I239X
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:45:17
Uk has collected 2 expert reviews for Epson AcuLaser M4000N and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2015-06-27 11:45:17
If youre regularly handling large quantity print jobs, this powerful and speedy mono laser printer from Epson could be just the powerhouse youre looking for, complete with a practical range of add-ons. Epson - AcuLaser M4000 price Buy Epson AcuLaser...
0%
trustedreviews.com
Updated:
2015-06-27 11:45:17
As we've said before in these reviews, the main things you're paying for with a higher-priced laser printer are speed and duty cycle. The new Epson Aculaser M4000N, which has a hefty street price of a smidgen under £700 (a list price of over £1,000) - is...
70%
Brand Image Product code Product Stock Price from
Epson AcuLaser M4000DN Epson AcuLaser M4000DN
(show image)
C11CA10001BX Epson AcuLaser M4000DN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M4000DTN Epson AcuLaser M4000DTN
(show image)
C11CA10001BW Epson AcuLaser M4000DTN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)