location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola W377 88 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W377
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE8841AD3B1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola W377 88 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 128 x 160 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 850 mAh
More>>>
Design
Product colour *
Black
Display
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Memory
Flash card support *
No
Internal memory
10 MB
User memory
10 MB
Camera
Rear camera *
Yes
Digital zoom
4x
Data transmission
Infrared data port
No
Bluetooth *
Yes
Ports & interfaces
Headphone connectivity
2.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Power
Battery capacity *
850 mAh
Talk time (2G) *
7.5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
88 g
Width
45 mm
Depth
18.6 mm
Height
99 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar, Notes, To-do list
Vibrating alert
Yes
Phonebook capacity
500 entries
Form factor *
Clamshell
GPS Performance
GPS (satellite)
No
Position location *
No
Other features
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 15:57:59
Uk has collected 2 expert reviews for Motorola W377 88 g Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Motorola W377 88 g Black Motorola W377 88 g Black
(show image)
SE8786AA3F1 W377 0.00
(excl. VAT)
0 (incl. VAT)
Motorola W377 4.57 cm (1.8") 95 g Pink Feature phone Motorola W377 4.57 cm (1.8") 95 g Pink Feature phone
(show image)
SE8786AQ2F1 W377 0.00
(excl. VAT)
0 (incl. VAT)
Motorola W377 88 g Pink Motorola W377 88 g Pink
(show image)
SE8841AQ2B1 W377 0.00
(excl. VAT)
0 (incl. VAT)
Motorola W377 88 g Grey Motorola W377 88 g Grey
(show image)
SE8841AA3B1 W377 0.00
(excl. VAT)
0 (incl. VAT)
Motorola W377 88 g Grey Motorola W377 88 g Grey
(show image)
SE9734AD3N1 W377 0.00
(excl. VAT)
0 (incl. VAT)