location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G810 smartphone 6.6 cm (2.6") Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G810
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung G810 smartphone 6.6 cm (2.6") Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.6 cm (2.6") 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
More>>>
Display
Display diagonal *
6.6 cm (2.6")
Panel type
TFT
Display resolution *
240 x 320 pixels
Storage
Internal memory
130 MB
Camera
Front camera type *
Single camera
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Messaging
Multimedia Messaging Service (MMS)
Yes
Navigation
GPS (satellite)
Yes
Position location *
Yes
Design
Form factor *
Slider
Product colour *
Grey
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar
Vibrating alert
Yes
Multimedia
FM radio
Yes
Audio formats supported
eAAC+, MP3, WMA
Battery
Talk time (2G)
2.5 h
Standby time (2G)
250 h
Weight & dimensions
Width
103 mm
Depth
52.9 mm
Height
17.9 mm
Weight *
139 g
Other features
Ringer type
Polyphonic
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 04:33:24
Uk has collected 20 expert reviews for Samsung G810 smartphone 6.6 cm (2.6") Grey and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
letsgomobile.org/en
Updated:
2013-11-09 04:33:23
Samsung G810 review N owadays, the emphasis in the digital revolution lies on innovation and development. That is one of the reasons for companies such as Samsung to continue their search for new possibilities with a fresh view. Mobile photography is c...
69%
EISA.eu
Updated:
2013-11-09 04:33:23
Is it a phone, or is it a camera? Only a few years ago the SGH-810’s features would have been unimaginable on anything but a high-spec camera. It offers 5 Megapixel resolution from its CMOS sensor, and protects its optical 3x zoom lens with a sliding...
0%
cgena.com
Updated:
2016-12-29 03:41:28
Samsung G810 is this looking slider Smartphone with high quality materials and impressive list of features Its considerably large size of 4 x 2 x 0.7 inches gives G810? business-like look. Personally I prefer the small and slim phones . actually th...
0%
cgena.com
Updated:
2013-11-09 04:33:21
Samsung G810 is this looking slider Smartphone with high quality materials and impressive list of features Its considerably large size of 4 x 2 x 0.7 inches gives G810? business-like look. Personally I prefer the small and slim phones . actually th...
0%
phonearena.com
Updated:
2013-11-09 04:33:21
Nowadays, choosing a cameraphone has become a difficult task, as there are many offerings on the market. One of them is the 5-megapixel with 3x optical zoom and Xenon flash, successor of the . In contrast to the old model, the new entry is not only a...
Good Optical zoom, Very good sound quality when listening to music with headphones, You can watch highquality videos in VGA resolution...
Bad Big and heavy, The display is unusable, when exposed to sunlight, The GPS is unreliable and unusable, It doesn’t offer anything new, Average camera performance...
Bottom line If we look at the G810 only as a successor to the G800, the folks at Samsung have definitely done a great job. Not only does the camera take better photos, but you also have increased functionality (thanks to the Symbian S60 operating system) and good...
65%
Allaboutsymbian.com
Updated:
2013-11-09 04:33:23
The arrival of the Samsung G810 in the All About Symbian office presented us with another opportunity to get a young writer in, a fresh perspective. Andrew Galpin (still in his teens) has experience of the G810s non-smart predecessor, the G800, and al...
81%
smape.com
Updated:
2013-11-09 04:33:23
Last year, Nokia debuted on the market with their first hi-end phone intended for mass sale – N95. The phone has shortly ascended to the top of the sales charts, regardless of the formidable price. The key to success was hidden in an ultimate balance...
Bottom line Samsung G810 is a full-blown S60 smartphone with GPS and Wi-Fi, let alone a 5 Mp camera and optical zoom. We recommend it as a better looking alternative to Nokia N95, though it has no other advantages than a smarter design. + Nice design + Excellent...
0%
gsmarena.com
Updated:
2013-11-09 04:33:23
The announcement of Samsung G810 must have had many a geeks heart skip a few beats. The handset has all but the kitchen sink and theres Symbian under the hood. Now, we just had to test it, right? So, get your pulse back to normal and stay with us as we ch...
0%
infosyncworld.com
Updated:
2013-11-09 04:33:23
The Samsung G810 is a Symbian OS slider with some advanced optics on board, including (drumroll please) real optical zoom. Check out our pics of this heavy-duty cameraphone.
Good GPS navigation, 5-megapixel camera with real optical zoom, HSDPA for fast networking.
Bad Samsung has a poor track record with lenses in the past, even on high-megapixel phones. Maps app isnt as good as others. NillSlightMODERATEPalpableExtreme...
Bottom line Lo and behold, another Symbian S60 phone that isnt from Nokia! But if that were all that made up the Samsung SGH-G810, it would hardly be worth mentioning. Instead, well mention the interesting keypad layout, which puts some navigation on a combine...
0%
slashphone.com
Updated:
2013-11-09 04:33:23
Samsung announced the Samsung G810, with a 5 megapixel camera. Running Symbian OS v9.2, the Samsung G810 has HSDPA connectivity at 3.6 Mbps, allowing users to enjoy multimedia features at higher data download speeds. The phone offers users seamless con...
0%
mobile-review.com US
Updated:
2013-11-09 04:33:23
The volume level produced by the loudspeaker is pretty high, being in line with those Nokia-branded smartphones equipped with stereo-speakers. We also liked the G810’s solid vibro alert. In terms of voice calls and microphone sensitivity, its performa...
0%