location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC PD02VW MFS 46 55 L 139.7 cm (55") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD02VW MFS 46 55 L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0735029312949 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 371172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:33:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC PD02VW MFS 46 55 L 139.7 cm (55") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 56.8 kg Black
  • - Maximum screen size: 139.7 cm (55")
  • - Mounting type: Wall
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 700 x 400 mm
  • - Height adjustment
  • - Housing material: Metal
More>>>
Mounting
Maximum weight capacity *
56.8 kg
Minimum screen size
116.8 cm (46")
Number of displays supported *
1
Maximum screen size *
139.7 cm (55")
Mounting type *
Wall
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
700 x 400 mm
Panel mounting interface
200 x 200, 280 x 150, 300 x 100, 300 x 200, 300 x 300, 360 x 304, 400 x 200, 400 x 300, 400 x 400, 400 x 600, 420 x 240, 420 x 410, 500 x 350, 540 x 360, 600 x 200, 600 x 400, 600 x 600, 700 x 400
Ergonomics
Height adjustment
Yes
Distance to the wall (min)
9.7 cm
Design
Product colour *
Black
Housing material
Metal
Design
Certification
UL
Weight & dimensions
Weight
15.9 kg
Packaging data
Package width
956 mm
Package depth
127 mm
Package height
609 mm
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Compatibility
MultiSync 46” & 55” XUN/S/V, 40” & 55” XS, P
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
NEC PD02VWXUN 46 P 116.8 cm (46") Black NEC PD02VWXUN 46 P 116.8 cm (46") Black
(show image)
100013835 PD02VWXUN 46 P 0.00
(excl. VAT)
0 (incl. VAT)
NEC PD02VW QR 46 55 P 139.7 cm (55") Black NEC PD02VW QR 46 55 P 139.7 cm (55") Black
(show image)
100013795 PD02VW QR 46 55 P 0.00
(excl. VAT)
0 (incl. VAT)
NEC PD02VW 46 55 L 139.7 cm (55") Black NEC PD02VW 46 55 L 139.7 cm (55") Black
(show image)
100013263 PD02VW 46 55 L 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-C050BLACK Monitor/TV mount ceiling 10-30" - h 60-85 cm Neomounts FPMA-C050BLACK Monitor/TV mount ceiling 10-30" - h 60-85 cm
(show image)
FPMA-C050BLACK Neomounts FPMA-C050BLACK Monitor/TV mount ceiling 10-30" - h 60-85 cm 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-C100 Monitor/TV mount ceiling 10-30" - h 79-129 cm Neomounts FPMA-C100 Monitor/TV mount ceiling 10-30" - h 79-129 cm
(show image)
FPMA-C100 Neomounts FPMA-C100 Monitor/TV mount ceiling 10-30" - h 79-129 cm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)