location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-127XLVALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-127XLVALBPDR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC127XLVALBPDR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5014047563447
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 304316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2025 12:32:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC-127XLVALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 4 pc(s)
More>>>
Features
Print technology
Inkjet printing
Compatibility *
- DCP-J4110DW - MFC-J4410DW - MFC-J4510DW - MFC-J4610DW
Quantity per pack *
4 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Country of origin
China
Weight & dimensions
Width
70 mm
Depth
215 mm
Height
180 mm
Weight
228 g
Packaging data
Package weight
294 g
Package type
Blister
Logistics data
Pallet gross height
16.3 cm
Products per pallet
544 pc(s)
Master (outer) cases per pallet
136 pc(s)
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
17 pc(s)
Pallet gross weight
168.4 kg
Harmonized System (HS) code
84439990
Pallet type
1200 x 1000 mm
Brand Image Product code Product Stock Price from
Brother LC-125XLY ink cartridge 1 pc(s) Original Yellow Brother LC-125XLY ink cartridge 1 pc(s) Original Yellow
(show image)
LC125XLY LC-125XLY 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-123VALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Brother LC-123VALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
LC-123VALBPDR LC-123VALBPDR 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-125XLM ink cartridge 1 pc(s) Original Extra (Super) High Yield Magenta Brother LC-125XLM ink cartridge 1 pc(s) Original Extra (Super) High Yield Magenta
(show image)
LC-125XLM LC-125XLM 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-123Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow Brother LC-123Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow
(show image)
LC-123Y LC-123Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-123M ink cartridge 1 pc(s) Original Magenta Brother LC-123M ink cartridge 1 pc(s) Original Magenta
(show image)
LC-123M LC-123M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Belgium 1 distributor(s)
Deutschland 3 distributor(s)