location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-800

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Expression Premium XP-800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC45303
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Premium XP-800
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Photo black, Cyan, Yellow, Magenta
  • - A4 32 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - 8.7 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Print margins (top, bottom, right, left)
0 mm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Fax speed dialing (max numbers)
60
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Printing colours *
Black, Photo black, Cyan, Yellow, Magenta
Country of origin
Indonesia
Input & output capacity
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 10x18, 13x18, 13x20
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
No
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, MicroSDHC
Sound pressure level (printing)
37 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
19 W
Power consumption (standby)
2 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
339 mm
Height
190 mm
Weight
8.7 kg
Packaging data
Package width
432 mm
Package depth
479 mm
Package height
261 mm
Package weight
11.1 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
15 cm
Products per pallet
26 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
15 cm
Products per pallet (UK)
36 pc(s)
Other features
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:36:21
Uk has collected 16 expert reviews for Epson Expression Premium XP-800 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2013-07-01 03:36:21
In many ways Epson's Expression Premium XP-800 is similar to the Expression Photo XP-850 we reviewed a couple of months back and yet is nearly £60 cheaper. There's one primary difference though; whereas the XP-850 uses six colours, with light cyan and li...
Good Threeway paper feed, Powered tray and controls, Smooth lines with ADF closed...
Bad Tray/controls don't close on switch off, Copies much slower than prints, Tray access inconvenient...
80%
expertreviews.co.uk
Updated:
2013-07-01 03:36:21
As its name suggests, the Expression Premium XP-800 sits near the top of Epson's new range of home MFPs. It has a top-notch specification, with a highlight being a scanner with a 4,800x4,800dpi optical resolution - that's a lot of detail, so it's a sha...
Bottom line A smart MFP that performs pretty well, but it's very expensive to buy and run...
60%
macworld.co.uk
Updated:
2013-07-01 03:36:21
The Epson Expression Premium XP-800 Small-in-one Printer is a very competent, full-featured inkjet multifunction printer (MFP). It can copy, fax, scan, and print on specially coated optical media as well as paper. Print quality is exceptional. It will...
Good Nice output quality; Duplex printing and scanning; CD/DVD printing...
Bad Inks are somewhat pricey; User guide is online only...
80%
pcadvisor.co.uk
Updated:
2013-07-01 03:36:21
The Epson Expression Premium XP-800 Small-in-one Printer is a very competent, full-featured inkjet multifunction printer (MFP) . It can copy, fax, scan, and print on specially coated optical media as well as paper. Print quality is exceptional. It will ha...
70%
itproportal.com
Updated:
2013-07-01 03:36:21
As you can probably guess from its full name, the Epson Expression Premium XP-800 Small-in-One Printer (£199.99) is compact for a multifunction printer (MFP). But although small in size – which allows the device to fit in spaces that most other MFPs can't...
Good Compact device, Fast printing speeds, Good photo printing quality, Ethernet, Wi, Fi and Wi, Fi Direct support...
Bad Sub, par text quality, Limited paper capacity...
Bottom line The XP-800 is fast at printing, flush with features, and has the convenience of a 3.5in touchscreen on board. Its paper capacity, text quality and running costs are slight weak spots, but the XP-800's actual asking price represents good value for money...
80%
itreviews.com
Updated:
2013-07-01 03:36:21
As befitting its name, the Epson Expression Premium XP-800 Small-in-One Printer ($279 list) is compact for a multifunction printer (MFP). But although small in size—which lets it fit in spaces that most other MFPs can’t—it’s large in features and performa...
Bottom line The Epson Expression Premium XP-800 Small-in-One Printer may be petite for an MFP, but it packs a lot of features and performance into its small frame...
80%
reviewed.com
Updated:
2014-02-13 02:10:00
Among the multifunction printers available in Epson's lineup, the XP-800 is the highest-end model, with a bunch of nifty features that help save space. Granted, it's not a super-high performance model: it gets the job done, but it burns through ink relati...
Bottom line Even though it does cost a pretty penny, the return on the investment for an --> --> is quite large in terms of features and convenience. It may be too much for a young family to drop on a printer, and that's fine—it's the top of the line Epson multifunct...
57%
maclife.com
Updated:
2013-07-01 03:36:21
Epson is calling their latest line of printers “small-in-one,” a nod to their packing a ton of features into a single compact package. At 15.4 by 13.3 by 7.5 inches with all the trays folded up, the XP-800 isn’t exactly small, but it is smaller than m...
Good Easy setup. Support for AirPrint and Google Cloud Print. Automatic duplexing. Document feeder. Two paper trays.
Bad Extra features might be overkill for home use.
Bottom line If you need a printer that does it all, the XP-800’s deep feature set is compelling. But you can save a lot of money with a simpler model if you don’t need faxing or the automatic paper-handling capabilities. Product Expression Premium XP-800 Compan...
80%
pcmag.com
Updated:
2013-07-01 03:36:21
As befitting its name, the Epson Expression Premium XP-800 Small-in-One Printer ($279 list) is compact for a multifunction printer (MFP). But although small in size—which lets it fit in spaces that most other MFPs can't—it's large in features and performa...
Good Compact. Two-sided printing, copying, scanning, and faxing. 30-page ADF. Prints on optical media. Touch screen. Ethernet, Wi-Fi, and Wi-Fi Direct connectivity.
Bad Sub-par text quality. Paper capacity low for use in a home office...
Bottom line The Epson Expression Premium XP-800 Small-in-One Printer may be petite for an MFP, but it packs a lot of features and performance into its small frame...
80%
computershopper.com
Updated:
2013-07-01 03:36:21
What do you get when you cram every possible modern multifunction-printer feature—printing, copying, scanning, faxing, and CD/DVD labeling—into a very small and stylish chassis? Well, until now, we’ve always called the result "all-in-ones" (AIOs), wha...
Good Excellent-looking scans and copies, Superior printed output, especially photos, Auto-duplexing ADF and print engine, Respectable print speeds, CD/DVD labeling, Compact design...
Bad High per-page ink cost...
Bottom line This fast, feature-rich AIO is super-compact and churns out great-looking documents and photos. Its high ink costs, though, make it a good fit only for homes and offices with light printing needs...
80%
Digitaltrends.com
Updated:
2013-09-07 01:59:05
Over the years, there have been arguments back and forth as to which printing technology is better – inkjet or laser. Until recently, the consensus has been that laser printing was faster and more economical, while inkjet technology usually produces bette...
Good Good print quality and performance, Large 3.5 color touchpad, Comprehensive connectivity including wireless, Ethernet, and USB, Duplex printing and copying...
Bad Smallcapacity paper tray, Useful user's manual isn't included, Tweaking of paper and driver settings necessary for highquality output...
Bottom line Overall, Epson's Premium XP-800 offers a lot of capability in a small form factor. Print quality is good, especially if you use one of Epson's specialty papers, although you may need to tweak some settings to get the best results. Features like the ADF...
75%
pcworld.com_techhive.com
Updated:
2013-09-07 01:59:06
The $279 (as of 11/16/2012) Epson Expression Premium XP-800 Small-in-one Printer, hereinafter referred to as the XP-800 for all of our sakes, is a very competent, full-featured inkjet multifunction printer (MFP). It can copy, fax, scan, and print on speci...
Good Nice output quality, Duplex printing and scanning, CD/DVD printing...
Bad Inks are somewhat pricey, User guide is online only...
Bottom line Epson's Expression Premium XP-800 Small-in-one Printer is a great little multifunction that handles every SOHO chore in the book and is especially well-suited for graphic artisans. But considering how much the printer costs, it feels like the ink should b...
70%
geardiary.com
Updated:
2014-02-21 01:15:15
I haven't been all too interested in printers for the last year and a half or so. The reason for this is quite simple — I have been making a concerted effort to be as “paperless” as possible. Thanks to my iPhone, iPad and the various apps that are now ava...
Good Small, AllInOne does pretty much anything and everything you will want from a printer, Wireless printing built right in, Touchscreen is nicely responsive, Menus make setup and use simple, Printed pictures are stunning...
Bad Nothing, it is a superb allinone...
0%
printercomparison.com
Updated:
2014-06-28 03:39:47
In July, Epson unveiled the new Epson Expression Premium XP-600, Expression Premium XP-800 and Expression Photo XP-850 at the Summer NDA Preview. And in September, the Premium XP-600 and XP-800 were introduced to the public with the Photo XP-850 following...
Good Print quality, Increased print speeds, Duplexing ADF...
Bad Costly ink replacements, Lack of photo software...
80%
examiner.com
Updated:
2014-11-12 07:08:34
Ink Jet printers are a dime a dozen at retail chains across the country. You will see a dozen or more lined up in formation at any given time. Well whatever its position in the formation is, it is time to introduce you to a printer whose technological liv...
100%
computershopper.com
Updated:
2017-03-03 09:34:03
What do you get when you cram every possible modern multifunction-printer feature—printing, copying, scanning, faxing, and CD/DVD labeling—into a very small and stylish chassis? Well, until now, we've always called the result "all-in-ones" (AIOs), whateve...
Good Excellentlooking scans and copies, Superior printed output, especially photos, Autoduplexing ADF and print engine, Respectable print speeds, CD/DVD labeling, Compact design...
Bad High perpage ink cost...
Bottom line This fast, feature-rich AIO is super-compact and churns out great-looking documents and photos. Its high ink costs, though, make it a good fit only for homes and offices with light printing needs. Read More…...
80%