location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Expression Premium XP-700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC46304
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Premium XP-700
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Photo black, Cyan, Yellow, Magenta
  • - A4 32 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi Ethernet LAN
  • - 7.3 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Print margins (top, bottom, right, left)
0 mm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Faxing *
No
Features
Digital sender
No
Printing colours *
Black, Photo black, Cyan, Yellow, Magenta
Country of origin
Indonesia
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 10x18, 13x18, 13x20
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Performance
Card reader integrated
Yes
Performance
Compatible memory cards
Memory Stick (MS), MicroDrive, MicroSD (TransFlash), microSDHC, microSDXC, miniSD, miniSDHC, MMC, MMC+, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD, MicroSDHC
Sound pressure level (printing)
36 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
8.89 cm (3.5")
Power
Power consumption (average operating)
19 W
Power consumption (standby)
1.7 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
341 mm
Height
141 mm
Weight
7.3 kg
Packaging data
Package width
432 mm
Package depth
479 mm
Package height
233 mm
Package weight
9.1 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
15 cm
Products per pallet
30 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
15 cm
Products per pallet (UK)
44 pc(s)
Other features
PictBridge
Yes
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:36:21
Uk has collected 14 expert reviews for Epson Expression Premium XP-700 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2013-07-01 03:36:21
The Epson Expression Premium XP-700 is a compact and versatile three-in-one printer for households. In Epson's Expression product line, it's in the Premium range (as opposed to the entry-level Home...
Good WiFi / Duplex, Compact size, Fun, responsive touchscreen, Quiet and consumes little energy, Photo print quality, Scan to email, PC & cloud, Epson Connect for printing from mobile devices, Directtodisc printing...
Bad Impractical paper tray layout, 10 x 15 cm paper frequently jams, No PCL6 or PS3, Blank sheets sometimes slip into the output tray...
Bottom line The Epson Expression Premium XP-700 is an elegant, compact machine with a touchscreen that's simple, responsive and user-friendly. However, while the photo print quality is excellent, we can't really see any improvements in the document prints since the S...
80%
macworld.com.au
Updated:
2013-07-13 10:57:07
The best photo printer of this bunch (includes , HP Photosmart 7520 and Brother MFC-J825DW), Epson’s XP-700 is a great choice for students with a passion for photography.This five-colour inkjet A4 multi-function device is the most compact of the bunch...
Good Excellent photos, strong cloud features...
Bad No fax...
Bottom line Even if you can live without a fax, the lack of a document feeder will disappoint office users. But this Epson should happily meet the needs of students, with plenty of cloud features and first-rate photo prints...
80%
uk.hardware.info
Updated:
2014-01-22 01:16:31
There are many different all-in-one printers for home use on the market. We tested 11 of them, ranging from affordable entry-level models to expensive high-end ones. We also took a closer look at a couple of the more advanced printers we've tested in re...
0%
gadgetshow.channel5.com
Updated:
2014-03-20 04:36:59
Epson’s Expression Premium XP700 makes up the third printer in our all-in-one face-off, but while it might not have the sleek looks of the others, can it make up for it in printing prowess? Hit play to find out...
80%