location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart Pro B8850 photo printer Inkjet 4800 x 1200 DPI A3+ (330 x 483 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro B8850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7161A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585472574 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 May 2011
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart Pro B8850 photo printer Inkjet 4800 x 1200 DPI A3+ (330 x 483 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI A3+ (330 x 483 mm)
  • - Inkjet
  • - USB port
More>>>
Printing
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
28 ppm
Print speed (colour, draft quality, A4/US Letter)
26 ppm
Print head nozzles
1056 black ink nozzles, 1056 colour ink nozzles per colour
Features
Market positioning *
Home & office
Product colour *
Black
Built-in display
No
Maximum duty cycle
1000 pages per month
Electromagnetic compatibility
EU (EMC Directive 2004/108/EC), USA (FCC Part 15 Class B Rules),Canada (ICES-003 Issue 4) Australia/New Zealand (EN55022:2006),China CCC (GB9254:1998), Korea (RRL certified), Taiwan BSMI (CNS13438:1998), Russia (GOST)
Safety
IEC 60950-1:2001 compliant, EU LVD 2006/95/EC and EN 60950-1:2001 compliant, Russia GOST, China CCC GB4943:2001, Taiwan BSMI CNS14336", CSA(us) 60950-1:2003 listed, CSA 60950-1-03
Input & output capacity
Total input capacity
200 sheets
Total output capacity
50 sheets
Maximum input capacity for cards
60
Maximum input capacity for envelopes
50
Maximum input capacity for labels
Up to 50
Paper handling
Maximum print size *
A3+ (330 x 483 mm)
ISO A-series sizes (A0...A9)
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Media types supported
Paper (photo, Digital Fine Art media (DFA), coated, inkjet, plain), labels, cards (index, greeting)
Custom media sizes
Main tray: 89 x 127 mm to 330 x 482 mm; single sheet feed: 100 x 150 mm to 330 x 1117 mm
Duplex print options
None (not supported)
Paper handling
200-sheet input tray, single sheet feed, 50-sheet output tray
Standard media sizes
A3+ (330 x 483 mm), A3 (297 x 420 mm), A4 (210 x 297 mm) including panorama, A5 (148 x 210 mm), A6 (105 x 148 mm), B4 (250 x 353 mm), B5 (176 x 250 mm), B6 (125 x 178 mm), C6 envelope (114 x 162 mm), DL envelope (110 x 220 mm), 100 x 150 mm (with or without tab), 130 x 180 mm
Recommended media
Photo paper, plain paper, digital fine art media, brochure paper
Paper handling standard/input
200-sheet input tray, single sheet feed
Ports & interfaces
PictBridge *
No
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
1 Hi-Speed USB 2.0
Performance
Internal memory
64 MB
Card reader integrated
No
Power
Power source *
AC
Power consumption (printing) *
35 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Acoustic power emissions
5.7 B(A) (active/printing)
System requirements
Minimum system requirements
Microsoft Windows XP Home, XP Professional, XP Media Center Edition: 512 MB RAM, 1 GHz or higher; Microsoft Windows XP Professional x64 Edition, 1 GB RAM, 1 GHz or higher; Windows Vista Home: 512 MB RAM, 1 GHz or higher; Windows Vista (all others) 1 GB RAM, 1 GHz or higher; CD-ROM or DVD-ROM drive; available USB port and USB cable; SVGA 800 x 600 monitor with 16 bit colour; Microsoft Internet Explorer 5.01 SP2 or higher; 400 MB available hard disk space;
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
673.1 mm
Depth
429 mm
Height
241.3 mm
Weight
17.1 kg
Packaging data
Bundled software
HP Photosmart Essential Software for Microsoft Windows and Macintosh
Package width
785 mm
Package depth
598 mm
Package height
330 mm
Package weight
22.5 kg
Other features
Power requirements
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 5 Hz), 1 amp
Compatible ink types, supplies
Pigment-based
Control panel
4 front-panel buttons (Power, Cancel, Paper Feed, Toolbox) 8 Low-ink indicator LEDs, 1 print head servicing LED
Print quality, vertical alignment accuracy
+/- 0.05 mm
Standard input trays
1
Technical features
Eight individual high capacity HP Vivera pigment inks; water-resistant; 200+ years fade resistance.
Networking features
None
Paper handling standard/output
50-sheet output tray
Compatible operating systems
Microsoft Windows XP Home, XP Professional, XP Media Center Edition, Certified for Windows Vista; Mac OS 10.3.9 or higher
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:01:25
Uk has collected 18 expert reviews for HP Photosmart Pro B8850 photo printer Inkjet 4800 x 1200 DPI A3+ (330 x 483 mm) and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 15:00:52
If you dont already own the B9180, then the pared-down B8850 is the ideal choice for serious photographers working with larger canvases who are on a comparatively limited budget. HP - Photosmart Pro B8850 price Buy HP Photosmart Pro B8850 securely on...
0%
techadvisor.co.uk
Updated:
2011-08-14 15:01:00
HPs Photosmart Pro B8850 is a lower-priced version of the Photosmart Pro B9180 photo printer, offering that models very good print quality and strong features (with a few intelligent omissions) at a lower price. The entry level of the archival-qua...
Bottom line The Photosmart Pro B8850 isnt a radical shift from HPs initial entry into the pigment ink printer market. HP wisely chose to whittle the right features from the B9180 to create an affordable, entry-level printer for photographers looking for archiva...
80%
expertreviews.co.uk
Updated:
2011-08-14 15:01:18
HPs Photosmart Pro B8850 is a professional-quality A3 photo and fine art printer, and is priced accordingly. It takes a while to set up. After loading eight ink cartridges and four print heads, you must wait 40 minutes as the printer fills its ink...
80%
photo-i.co.uk
Updated:
2011-08-14 15:01:25
printer A preview of the HP Photosmart Pro B8850 printer This review was originally intended to be a full interactive review. However, as I have been supplied with a pre-production unit, I am going to have to adapt this review just to keep my pr...
Good Print life 200 years, Eight inks and replaceable printheads...
Bottom line The B8850 follows the same high standards set by the B9180, which I have been using for nearly two years and have not had any problems with it. From my short time with the B8850 I can see that it will fit the bill for many photographers, although the...
0%
printerinfo.com
Updated:
2011-08-14 15:00:35
Introduction The HP Photosmart B8550 is a high-end photo printer that can handle big prints: up to 13 x 19 inches on a single sheet, or even larger as banner prints. It produces good quality prints, with good color accuracy and deep blacks. But its...
Bottom line The B8850 turned in a creditable performance overall, with good looking, sharp prints with accurate color. But it was somewhat noisy while doing so; there is a lot of clanking and thumping from the printer itself while printing. Performance:The B88...
0%
macnews.com
Updated:
2011-08-14 15:00:38
The B8850 is designed to enable photographers to create and publish professional-quality portraits, landscapes, marketing collateral and other image-rich materials. That’s one of the reasons for its not-inconsiderable price tag: US$550. But y...
70%
maclife.com
Updated:
2011-08-14 15:00:44
It handles a variety of paper types, but you’ll have to play musical media trays. Things that go bump in the night: ghosts, ghouls, and the new HP Photosmart Pro B8850. If this printer sits idle for more than a day, it powers on, wakes up, and check...
Good Excellent color and B&W output. Replaceable print heads. High capacity pigment ink cartridges. Solidly built.
Bad Does not support media thicker than 0.7mm (heavy card stock). Multipleuser networking not supported. Awkward feed arrangement for large sheets of paper.
Bottom line Despite some paper-handling inconveniences, the B8850’s high quality output, decent speed (2 minutes, 30 seconds to print a quality 8-by-10), and moderate ink costs (about $3 for a 13-by-19-inch print) make it a heavy hitter. It’s a 38-pound b...
80%
pcmag.com
Updated:
2011-08-14 15:00:48
File the HP Photosmart Pro B8850 Photo Printer ($549.99 direct) under pleasant surprises. In theory, its the next-generation replacement for the Photosmart 8750 Professional Photo Printer, a model that printed good, but not great, photos and suffere...
Good Superb photo output at sizes up to 13 by 19 inches. Fine art papers available.
Bad Photos and graphics on plain paper are disappointing.
Bottom line The HP Photosmart Pro B8850 Photo Printer makes it easy—and affordable—to print high-quality photos at up to 13 by 19 inches...
90%
techworld.com
Updated:
2011-08-14 15:01:03
HP's Photosmart Pro B8850 is a lower-priced version of the Photosmart Pro B9180 photo printer, offering that model's very good print quality and strong features (with a few intelligent omissions) at a lower price.The entry level of the archival-qualit...
Bottom line The Photosmart Pro B8850 isn't a radical shift from HP's initial entry into the pigment ink printer market. HP wisely chose to whittle the right features from the B9180 to create an affordable, entry-level printer for photographers looking for archiva...
0%
macworld.com
Updated:
2011-08-14 15:01:07
The Photosmart Pro B8850 isn’t a radical shift from HP’s initial entry into the pigment ink printer market. HP wisely chose to whittle the right features from the B9180 to create an affordable, entry-level printer for photographers lookin...
Good Very good print quality, especially on matte and fine-art papers; produces neutral black-and-white prints; supports thick fine-art media; long-lasting prints on HP media; good software utilities.
Bad Glossy prints show some bronzing; slower than comparable photo printers.
Bottom line The Photosmart Pro B8850 isn’t a radical shift from HP’s initial entry into the pigment ink printer market. HP wisely chose to whittle the right features from the B9180 to create an affordable, entry-level printer for photographers lookin...
80%
Creativepro.com
Updated:
2011-08-14 15:01:11
Very good overall print quality. Best black-and-white output at this price point. Handles thick media via manual-feed tray with a straight path. Closed-loop calibration ensures consistency across units. Uses both matte and photo bla...
Good Very good overall print quality. Best black-and-white output at this price point. Handles thick media via manual-feed tray with a straight path. Closed-loop calibration ensures consistency across units. Uses both matte and photo black inks when printin...
Bad Prints on glossy paper types exhibit more gloss differential than we’d like (not as much an issue with HP’s Professional Satin paper). Best HP paper options are limited to 13" by 19" sizes. Some third-party fiber papers can buck...
80%
shutterbug.com
Updated:
2011-08-14 15:01:14
Printing with the B8850 is exactly like using the higher priced B9180. Not surprising, given that it’s using the same ink and print heads. I detected no difference in print speed between the two printers when both were using USB connections.
0%
photographyblog.com
Updated:
2011-08-14 15:01:21
Following hot on the heels of the popular Photosmart Pro B9180 13 inch / A3 photo printer, HP has just introduced a lower price model, the B8850, that will appeal to enthusiasts who dont need all of the features of the B9180. The HP B8850 was announ...
Bottom line At $549, the new HP Photosmart Pro B8850 represents excellent value for money. Unless you really need the networking features of the B9180, or the ability to feed heavy card stock, you can obtain exactly the same image quality for significantly less m...
90%
toptenreviews.com
Updated:
2011-10-22 14:03:29
When it comes to creating high quality photos in a variety of sizes the HP Photosmart Pro B8850 stands out against the crowed. The majority of photo only printers only have the capability of creating 4 x 6 inch photos and some can even do a little more...
Good The HP Photosmart Pro B8850 can produce 13 x 44 inch photos and has 8 individual ink cartridges...
Bad Black and white photos that are printed on this device may have a little bronzing on them.
Bottom line If you plan on printing a vast number of large photos that can be hung on your wall, this may be the printer you will want to consider...
88%