More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 450D/ES Body
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2558B011
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
80341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Picture quality
Megapixel (approx.)
*
12.2 MP
Sensor type
*
CMOS
Maximum image resolution
*
4272 x 2848 pixels
Supported aspect ratios
3:2
Lens system
Optical zoom
*
0x
Digital zoom
*
0x
Exposure
ISO sensitivity
100
Flash
Flash modes
*
Auto, Flash off, Manual, Red-eye reduction
Memory
Compatible memory cards
*
sd
Display
Display
*
LCD
Display diagonal
*
7.62 cm (3")
Display resolution (numeric)
230000 pixels
Camera
White balance
*
Cloudy, Daylight, Fluorescent, Shade, Tungsten
Scene modes
*
Close-up (macro), Night portrait, Portrait, Sports, Landscape
Image processor
DIGIC III
Design
Product colour
*
Black
Battery
Battery technology
*
Lithium-Ion (Li-Ion)
Battery type
LP-E5
System requirements
Mac compatibility

Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
128.8 mm
Depth
61.9 mm
Height
97.5 mm
Weight
475 g
Other features
Video capability

Interface
USB 2.0
Metering
EV 1-20
Built-in flash

Camera shutter speed
30 - 1/4000 s
Compatible operating systems
Windows 2000/ XP/ Vista
OS X v10.3-10.4
Digital SLR

Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 115 expert reviews for Canon EOS 450D/ES Body 12.2 MP CMOS 4272 x 2848 pixels Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
85%
|
Source | Review comments | Score |
---|---|---|
Photoradar.com
Updated:
2011-08-14 05:57:52 |
Certainly, having two million extra pixels to play with is helpful, if hardly earth shattering. Canon's 12-megapixel sensor does a good job of keeping noise down and image quality high, and that extra capacity means you can enlarge your pictures, or cr...
![]() |
80%
|
ukgamer.com
Updated:
2011-08-14 05:57:52 |
The 450D represents Canon’s effort to build upon the immense success of its consumer orientated digital SLR cameras, the 350D and 400D. We find out whether the 450D can really continue Canon’s success in this lucrative market.On the surface, the 450D i...
|
70%
|
wired.co.uk
Updated:
2011-08-14 05:57:52 |
Picture the photographers at a football match. Behind the goals are the true professionals, with multiple cameras and huge lenses, while up in the stands are the amateurs with their cameraphones. Somewhere in the middle of this spectrum sits the EOS 45...
|
80%
|
macworld.co.uk
Updated:
2011-08-14 05:57:53 |
Though the 450D stood alone as Canon’s entry-level model until a £100 cheaper baby brother arrived in the 1000D (reviewed Macworld November), it still has the upper hand in terms of specification. The 450D offers an extra two million pixels to bring i...
![]() ![]() |
80%
|
itreviews.com
Updated:
2011-08-14 05:57:53 |
The Canon 450D is a top-notch introductory model for those seeking to enter the digital SLR market. Its a lightweight, reliable camera that offers good capture features and manual control. A few tweaks to body design would help shooting, but as it is...
|
0%
|
techadvisor.co.uk
Updated:
2011-08-14 05:57:53 |
Its easy to look at the Canon DSLR product line and slot the cameras into ‘beginner, ‘intermediate, and ‘advanced categories. But to call the Canon EOS 450D (also known as the EOS 450D) a beginner or starter DSLR is a misnomer. The Canon EOS 450D...
![]() |
80%
|
gadgetshow.channel5.com
Updated:
2011-08-14 05:57:53 |
The Canon EOS 450D is an SLR Camera from Cannon. It is part of Canon's highly successful EOS line. This particular camera is equipped with a 12.2 Mega pixel CMOS sensor. It features a 76 mm LCD screen with Live View Shooting capabilities. The EOS 450D...
![]() ![]() ![]() |
100%
|
alphr.com
Updated:
2011-08-14 05:57:53 |
The 450D is the latest in the line of EOS models that kick-started the affordable DSLR revolution, with the 300D back in 2003 (web ID: 50471). At the time, the 300D was the cheapest DSLR at a mere £765, but its successor is now very much in the middle...
![]() |
83%
|
expertreviews.co.uk
Updated:
2011-08-14 05:57:53 |
Canons EOS 450D is the fourth generation of the camera that kick-started the affordable DSLR market. It offers significant benefits over its predecessor, the 400D, and most other cameras here. Its price is the highest, though, even after factoring...
|
80%
|
gadgetspeak.com
Updated:
2011-08-14 05:57:53 |
I think the majority of professional photographers use a Canon unit of some sort. This is quite light and a semi professional photographer friend of mine was quite envious. Of course the real professionals have umpteen lenses and numerous tripods. Wha...
|
80%
|
digicamreview.co.uk
Updated:
2011-08-14 05:57:53 |
Announced on the 24th of January 2008, the Canon EOS 450 (aka Digital Rebel XSi) is an impressive update to the Canon EOS 400D and features a new 12.2 megapixel sensor, 3.5fps shooting, live view mode, 9 point AF, 3" screen, SD memory card support, and...
![]() ![]() ![]() |
0%
|
igizmo.co.uk
Updated:
2011-08-14 05:57:54 |
The latest evolution of a classic DSLR doesn’t disappoint, although it’s not the amaz + Great quality; Live View, superb feel- Arguably a bit on the expensive sideThe EOS 450D is the latest in the line of Canon models that pioneered affordable digital...
|
80%
|
digicambuyer.co.uk
Updated:
2011-08-14 05:57:54 |
The Canon EOS 450D updates the rather underwhelming EOS 400D with a set of new features that finally make it worth upgrading from the companies EOS 350D. For a kick off, you've got a 12.2 million-pixel CMOS sensor to play with, which sports a self-cl...
![]() ![]() |
80%
|
techradar.com
Updated:
2011-08-14 05:57:54 |
Canons EOS 400D has been instrumental in driving the budget SLR market. Now the Japanese giant has released an upgrade to the 400D, the Canon EOS 450D. The main changes are two million more pixels, a new, easier-to-handle chassis and Live View, which...
![]() ![]() |
80%
|
computeractive.co.uk
Updated:
2011-08-14 05:57:55 |
As prices of digital SLRs fall with more people moving up from smaller and cheaper compact cameras, so the average resolution of such cameras increases. Offering double the pixel count of Canon’s early entry level models, the latest 12-megapixel resolu...
![]() |
80%
|
theregister.co.uk
Updated:
2011-08-14 05:57:55 |
Well, quite a few things, both from a cosmetic and from a performance point of view. That said, this is no massive leap forward in terms of technological advances, but there are some nice new enhancements. The EOS 450D uses a 22.2 x 14.8mm CMOS image...
![]() |
70%
|
techadvisor.co.uk
Updated:
2011-08-14 05:57:55 |
Canon’s latest digital SLR – the EOS-450D – will be of interest to creatives who aren’t professional photographers. Over the entry-level EOS-400D, the new model adds 14bit capture, Live View with both phase- (viewfinder AF) and con...
![]() |
70%
|
digitalartsonline.co.uk
Updated:
2011-08-14 05:57:55 |
Canon’s latest digital SLR – the EOS 450D – will be of interest to creatives who aren’t professional photographers. Over the entry-level EOS 400D, the new model adds 14-bit capture, Live View with both phase- (viewfinder AF) and contrast-detection AF...
|
70%
|
digitalversus.com
Updated:
2011-08-14 05:57:58 |
A release of a new entry level reflex from Canon is always an event and the arrival of the EOS 450D is no exception. Canon no longer solely battles its rivals in terms of prices and this new camera has an interesting technical sheet (to say the least)...
![]() ![]() |
100%
|
pocket-lint.com
Updated:
2011-08-14 05:57:58 |
If youre new to the digital SLR world and want Canon go for it. If youre looking to upgrade from a previous EOS digital go for the more powerful 40D...
![]() ![]() ![]() |
80%
|
alphr.com
Updated:
2011-08-14 05:57:58 |
Canon's budget DSLR range, starting with the Canon EOS 300D, has been Canon's best-selling DSLR since its launch back in 2004. At the time, it had no competition at the price point, but things have moved on significantly since then. The new model sport...
![]() |
83%
|
hereshow.ca
Updated:
2011-11-04 08:49:58 |
The fourth camera in the EOS Digital Rebel line, the 12-megapixel XSi is an upgrade over the 10MP Rebel XTi, which remains a current (more affordable) model. Boasting higher resolution, a larger viewfinder, more sophisticated DIGIC III processor and a...
![]() ![]() |
0%
|
pcauthority.com.au
Updated:
2011-11-04 08:50:00 |
A significant overhaul and a great camera. At this price it’s the best all-round package on the market Canon’s budget DSLR range, starting with the EOS 300D, has been Canon’s best-selling DSLR since its launch back in 2004. At the...
|
83%
|
dpexpert.com.au
Updated:
2011-11-04 08:50:01 |
This 12 megapixel camera is Canon’s cheapest DSLR. We tried the twin lens kit with an 18-55 and a 55-250mm lens. Construction of camera and lenses uses much plastic material, so it is light but insubstantial. The LCD screen also serves as the function...
![]() ![]() ![]() |
0%
|
smh.com.au
Updated:
2011-11-04 08:50:01 |
1650Competent entry-level SLR with so-so lenses This 12-megapixel camera is Canons cheapest DSLR. We tried the twin-lens kit with an 18-55 millimetre and a 55-250 millimetre lens. Camera and lenses use lots of plastic, so they are light but ins...
|
0%
|
goodgearguide.com.au
Updated:
2011-11-04 08:50:02 |
A solid improvement on the EOS 400D, Canons EOS 450D adds a bucket-load of new features, including 14-bit A-D, a faster burst mode and Live View. Sitting in between the 400D and 40D in price, it offers a compelling option for users looking for the mid...
![]() ![]() ![]() |
85%
|
photoreview.com.au
Updated:
2011-11-04 08:50:03 |
Canon is obviously targeting photographers who wish to move into DSLR photography by its choice of SD and SDHC media for its new EOS 450D model. Although it may upset CF card devotees, its a smart move. Since SD cards have similar capacities, transfer...
|
90%
|
stuff.tv
Updated:
2014-03-20 01:22:36 |
A new Canon SLR is enough to initiate orgasmic ripples throughout the camera community. Of course, along with all that hype comes the pressure to deliver – and that’s not something Canon has had much trouble with in the past.Sitting just above...
![]() ![]() ![]() |
100%
|
pricemo.com
Updated:
2011-08-14 05:57:52 |
In the last year canon launched a new camera of XTi series. It was familiar among the American people as the Rebel XTi. It was a new featured quality camera but after that it was not succeeded among the camera users. The next product that was launched...
![]() |
0%
|
Neocamera.com
Updated:
2011-08-14 05:57:52 |
The Canon Rebel XSi is finally a more complete camera than any Rebel before it. Despite being part of the entry-level Rebel series, the XSi features spot-metering, a 3.5 FPS continuous drive with a deep buffer, depth-of-field preview and finally expos...
|
80%
|
electronicsme.com
Updated:
2011-08-14 05:57:52 |
Canon EOS Rebel XSi" target="new">Canon EOS Rebel XSi is Canon's successor to the Rebel XTi, although not a replacement for it. It offers a step up over the XTi, with a new higher-resolution 12.2 megapixel sensor and several other new or upgraded featu...
![]() |
80%
|
DigitalReviews.net
Updated:
2011-08-14 05:57:53 |
Some of our regular readers may know that I have made occasional references to my interest in photography. After a few years of letting work take over my life and getting by with nothing but my mobile phone camera, I finally decided on an entry-level...
![]() |
0%
|
stuff.tv
Updated:
2011-08-14 05:57:53 |
A new Canon SLR is enough to initiate orgasmic ripples throughout the camera community. Of course, along with all that hype comes the pressure to deliver – and that’s not something Canon has had much trouble with in the past.Sitting just above...
![]() ![]() ![]() |
100%
|
bobatkins.com
Updated:
2011-08-14 05:57:53 |
The Canon EOS Digital Rebel XSi (also known as the Canon EOS EOS 450D) is Canons premium "entry level" DSLR. Though similar in concept to the Digital Rebel XTi, the Digital Rebel XSi has a higher pixel count sensor (12MP vs. 10MP), a larger LCD (...
|
0%
|
brighthub.com
Updated:
2011-08-14 05:57:53 |
With a few new features and more refinements and adjustments, the Canon Rebel XSi is a worthy upgrade of its predecessors, the Rebel XT and XTi. This review will unveil some of the noteworthy changes and assess whether or not it is worth upgrading to...
|
100%
|
techworld.com
Updated:
2011-08-14 05:57:53 |
It's easy to look at the Canon DSLR product line and slot the cameras into ‘beginner', ‘intermediate', and ‘advanced' categories. But to call the Canon EOS 450D (also known as the EOS 450D) a beginner or starter DSLR is a misnomer. The Canon EOS 450D...
![]() |
0%
|
macworld.com
Updated:
2011-08-14 05:57:53 |
by Ben Long, Macworld.com The original Canon EOS Digital Rebel () was the first digital SLR (DSLR) to break the $1,000 price barrier. Since then, Canon has released other Rebel models with smaller bodies and larger feature lists, with the latest being...
![]() ![]() ![]() |
90%
|
photozone.de
Updated:
2011-08-14 05:57:53 |
The Canon EOS 450D is an excellent all-rounder and much more than a plaything. A great DSLR for beginner and all other photographers that are searching for a light-weight DSLR at a very, very fair price level.The great 12.2 MP CMOS sensor delivers i...
|
0%
|
devhardware.com
Updated:
2011-08-14 05:57:53 |
Those looking for a DSLR, or digital single-lens reflex camera need to look no further than the Canon EOS Rebel XSi. It is Canon’s latest addition to the DSLR lineup and is one notch above the manufacturer’s XTi model. In this review well see what mak...
![]() |
0%
|
pcmag.com
Updated:
2011-08-14 05:57:53 |
Canons EOS Rebel XSi ($699 list, body only) is the fourth model in Canons Digital Rebel class, a series that sparked the prosumer D-SLR revolution. In snatching the Editors Choice crown from the EOS Digital Rebel XTi, the XSi continues Canons tra...
![]() ![]() ![]() |
90%
|
shutterbug.com
Updated:
2011-08-14 05:57:53 |
Format choices are JPEG in various sizes and compression ratios and raw. Mercifully the JPEG options have been reduced to six, including L, M, and S with two “stairstep” compression ratios for each. Canon’s instruction book refers...
|
0%
|
thinkcamera.com
Updated:
2011-08-14 05:57:54 |
There are one or two minor hiccups; live view arguably being the biggest. The LV system uses contrast-detection autofocus, which is from the accurate, but glacial school. Its perfect for tripod-based still life or macro shots of non-moving things, b...
|
80%
|
absolutegadget.com
Updated:
2011-08-14 05:57:54 |
The camera cost around £440 (body only) or £500 with an 18-55mm image-stabilised lens. With cheaper snappers on the market, you might wonder if Canon can hold onto its lead when other similar-specd cameras are going for far less. But, it is still a su...
|
90%
|
imaging-resource.com
Updated:
2011-08-14 05:57:54 |
12.20MegapixelsCanon EF / EF-S mount3.0 inchLCDCanon Rebel XSi / 450DOverview by Shawn Barnett Canons new EOS Rebel XSi digital SLR includes quite a few features new to the EOS camera system, and once again exceeds some of the abilities of the company...
|
0%
|
Laptopmag.com
Updated:
2011-08-14 05:57:54 |
After two missteps, Canon refocused and refined its entry-level DSLR.
![]() ![]() ![]() |
80%
|
trustedreviews.com
Updated:
2011-08-14 05:57:54 |
The digital SLR market is fiercely competitive, with the biggest sales and fattest profits in the hotly-contested consumer/entry-level area. Up until very recently Canon, the first company to break the sub-£1,000 barrier with its popular EOS 300D model in...
|
90%
|
g4tv.com
Updated:
2011-08-14 05:57:54 |
Video Review: We steam up the lens of the new Canon Rebel XSi and take it out for a spin to see whether or not its worth us salivating over, in todays Gadget Pr0n...
|
94%
|
v3.co.uk
Updated:
2011-08-14 05:57:54 |
As prices of digital SLRs fall with more people moving up from smaller and cheaper compact cameras, so the average resolution of such cameras increases. Offering double the pixel count of Canon’s early entry level models, the latest 12-megapixel resolu...
![]() ![]() ![]() |
80%
|
consumerelectronicsnet.com
Updated:
2011-08-14 05:57:55 |
The price of gas might be climbing so fast you wonder why all the gas company executives arent suffering from altitude sickness, but at least in one area the consumer can still get more for less and thats with digital cameras. Such is the case with...
|
0%
|
dcresource.com
Updated:
2011-08-14 05:57:55 |
The Canon EOS Rebel XSi is a very good entry-level digital SLR. It offers very good photo quality (with the appropriate tweaks), lighting fast performance, live view, and a large LCD display. The camera has its share of flaws, though, including soft J...
![]() ![]() ![]() |
0%
|
pcworld.com_techhive.com
Updated:
2011-08-14 05:57:55 |
The 12-megapixel Canon Digital Rebel XSi, which targets entry-level digital SLR shooters, has all the features that novices expect--as well as an alluring array of advanced options that will appeal to more seasoned photographers. Priced at $900 (with...
![]() ![]() ![]() |
89%
|
techworld.com
Updated:
2011-08-14 05:57:55 |
Canon’s latest digital SLR – the EOS-450D – will be of interest to creatives who aren’t professional photographers. Over the entry-level EOS-400D, the new model adds 14bit capture, Live View with both phase- (viewfinder AF) and contrast-detection AF...
![]() |
0%
|
digitalcamerainfo.com
Updated:
2011-08-14 05:57:55 |
The XSi is more of an evolution than a revolution; the new features it adds over previous Digital Rebels are useful (and generally well executed), but none of them add that much to the experience of using the camera. The live view makes point-and-shoo...
|
0%
|
luminous-landscape.com
Updated:
2011-08-14 05:57:56 |
Canon EOS XSi (450D) Field Report A Rebel Grows Up – Again In the 20th Century Less than 10 years ago, before digitals rise to dominance, any camera of the same format with interchangeable lenses would take pictures no different than any other. Film...
|
0%
|
tipa.com
Updated:
2011-08-14 05:57:56 |
With its 12.2 megapixel sensor, an ISO rating between 100 and 1600, a responsive autofocus system and superb image quality, the Canon EOS 450D is an excellent camera to discover the next step in digital photography. Offered in kit form with an 18-55 m...
|
0%
|
whatdigitalcamera.com
Updated:
2011-08-14 05:57:56 |
(Comes With EF-S 18-55mm) Matt GolowczynskiEven before its announcement, it was clear that Canon’s follow-up to the EOS 400D would have its work cut out. Not only does it have the success of its predecessors to follow, but its arrival comes at a ti...
![]() ![]() ![]() |
89%
|
photographyblog.com
Updated:
2011-08-14 05:57:56 |
The Canon EOS 450D (also known as the Digital Rebel XSi) is the successor to the popular EOS 400D DSLR camera, and it offers a number of significant improvements that Canon hope will fight off the ever-increasing competition. The inevitable resolutio...
![]() |
90%
|
Creativepro.com
Updated:
2011-08-14 05:57:56 |
95 Canons digital SLR line is divided into three categories. There are the Rebels, sub-$1,000 cameras with small bodies; the mid-range cameras, such as the EOS 40D and 5D, which range from $1,200 to $2,200; and the high-end cameras with huge burst ra...
![]() ![]() ![]() |
95%
|
The-digital-picture.com
Updated:
2011-08-14 05:57:56 |
Once again, Canon releases a Rebel X** / **0D model (the Canon EOS Rebel XSi / 450D in this case) that has feature improvements, including a higher resolution sensor, over the current higher end *0D model. We saw this when the Canon EOS Digital Rebel X...
|
0%
|
wired.com
Updated:
2011-08-14 05:57:57 |
Last years Rebel XTi was a massive sales success, but not exactly a technological leap forward for DSLRs. Most critiques of that camera (including ours) came up just shy of disappointment while competing manufacturers of entry level DSLRs toiled to pr...
![]() ![]() |
70%
|
letsgodigital.org
Updated:
2011-08-14 05:57:57 |
Canon have gained a lot of experience in the lower segment of the D-SLR market over the past five years. We have witnessed significant improvements between previous and next models. And now were here with the Canon EOS 450D. A digital SLR camera that...
|
82%
|
Digitaltrends.com
Updated:
2011-08-14 05:57:57 |
Like the price of a barrel of oil, the megapixel count of D-SLRs continues to climb. When Canon and others first unveiled popularly-priced digital single lens reflex cameras, 6MP was the resolution spec, and everyone was thrilled. Today, 6-megapixel ca...
![]() ![]() ![]() |
85%
|
anandtech.com
Updated:
2011-08-14 05:57:57 |
Canon started the whole consumer Digital SLR market in the Fall of 2003 when it surprised the world with the announcement of the original $899 Digital Rebel (EOS 300D) or $999 for the kit with a 18-55mm lens. That was the first DSLR to crack the $1000...
![]() |
0%
|
asiaone.com
Updated:
2011-08-14 05:57:57 |
THE 12.2-megapixel EOS450D may be built solidly but its smooth plastic gives it a look that is less appealing than the D60 and K10Ds subtle textures.The power switch, however, is refreshingly large. And the 18-55mm (28-90mm equivalent) kit lens has bu...
|
0%
|
steves-digicams.com
Updated:
2011-08-14 05:57:57 |
(Note: The Canon EOS Digital Rebel XSi and EOS 450D are the same model) The last Canon Rebel we reviewed was the XTi back in 2006. Now we have a brand new Rebel XSi and its a beauty. The list of improvements over earlier models is impressive and inclu...
|
0%
|
digitalcamerareview.com
Updated:
2011-08-14 05:57:58 |
With its long-running Rebel series of consumer DSLRs, has earned a reputation for cranking out new models on a consistent timetable that are rarely revolutionary, and yet often set the pace for the entry-level market nonetheless. There is some heavi...
![]() ![]() ![]() |
0%
|
dpreview.com
Updated:
2011-08-14 05:57:58 |
Four and a half years have passed since the first affordable digital SLR from Canon; the EOS 300D (Digital Rebel). In that time we have witnessed two further iterations (the EOS 350D and EOS 400D) leading up to todays fourth generation EOS 450D, wit...
|
0%
|
bobatkins.com
Updated:
2011-08-14 05:57:58 |
The Canon EOS Digital Rebel XSi is now starting to ship and Ive had the chance to shoot with one for a few hours, so I thought readers might be interested in my first impression of the camera - and the new EF-S 18-55/3.5-5.6IS USM and EF-S 55-250/4...
|
0%
|
tomsguide.com
Updated:
2011-08-14 05:57:58 |
The Digital Rebel XSi’s self cleaning system works by shaking dust particles off of a filter near the image sensor. The dust is then trapped by an adhesive, preventing it from causing further problems. Cleaning is engaged each time the camera is powered up, shut down, or cleaned manually via the \"clean now\" function...
|
0%
|
infosyncworld.com
Updated:
2011-08-14 05:57:58 |
Canon updates their entry-level DSLR line with the 12.2-megapixel EOS Rebel XSi, featuring a 3-inch live view LCD.
![]() ![]() ![]() |
0%
|
bobatkins.com
Updated:
2011-08-14 05:57:58 |
Whenever a new camera is released the inevitable question is "Should I get A, B or C", or sometimes "Should I upgrade from A to B"? Well, this time is no different. Im sure there will be lots of people asking "Should I get a Rebel XTi, XSi or 40D"...
|
0%
|
cameralabs.com
Updated:
2011-08-14 05:57:58 |
Canon’s EOS 450D – or Digital Rebel XSi as it’s known in North America – is the company’s latest DSLR and the successor to the hugely popular EOS 400D / Rebel XTi. Announced towards the end of January 2008, just a few days be...
![]() ![]() ![]() |
88%
|
bobatkins.com
Updated:
2011-08-14 05:57:58 |
Well, for those waiting for a new EOS 5D replacement, no news so far. Looks like well be waiting until the fall. However Canon have released info on a new Digital Rebel, The Canon EOS Digital Rebel XSi, also known as the EOS 450D Its no surprise t...
|
0%
|
photo.net
Updated:
2011-08-14 05:57:59 |
The Canon EOS Rebel XSi (EOS 450D) is Canons latest DSLR and the most full featured entry level DSLR in their Digital Rebel line of cameras. It builds on the Digital Rebel XTi but adds a new sensor (12MP vs. 10MP), a larger LCD screen (3" vs. 2.5"), L...
![]() |
0%
|
The-digital-picture.com
Updated:
2014-11-19 05:44:52 |
A full Canon EOS Rebel T4i / 650D review is planned...
|
0%
|