location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-506L wireless router Fast Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-506L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-506L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069380853 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:10:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DIR-506L wireless router Fast Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wi-Fi 4 (802.11n)
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 1
  • - Web-based management
More>>>
WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Management features
Web-based management
Yes
Reset button
Yes
Security
Security algorithms
WEP, WPA, WPA2, WPS
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Network address translation (NAT)
Yes
Packaging content
AC adapter included
No
Antenna
Antenna design *
Internal
Antennas quantity
2
Features
Firmware upgradeable
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
102.9 mm
Depth
22.3 mm
Height
79.8 mm
Weight
125 g
Other features
USB ports quantity
1
USB version
2.0
Rack mounting
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 03:41:05
Uk has collected 9 expert reviews for D-Link DIR-506L wireless router Fast Ethernet and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
gadgetspeak.com
Updated:
2013-09-27 08:27:49
They say things come in threes – well actually some say bad things come in threes but let’s stick with my original statement and omit the negative aspect. First it was Kingston who provided a product that made use of external devices to provide content...
52%
micromart.co.uk
Updated:
2014-03-22 01:17:36
You can now carry the cloud around with you by using D-Link's appropriately named Pocket Cloud Router. This product acts as a wireless hub for setting up a personal network to stream content to devices such as a smartphone and/or tablet.With dimensions of...
50%
gadgetreview.com
Updated:
2014-02-09 01:06:38
There's two distinct problems with mobile devices. The first is storage — solid-state memory is a useful addition but it never reaches the bulk found in even a small hard drive. The second problem deals with the built-in wireless technology: it requires a...
Bottom line Marshal Rosenthal 3.5 5.0 What the Shareport Go Mobile Companion does is simple to understand, but...
70%
technogog.com
Updated:
2014-07-16 01:25:46
Today at TestFreaks we will be looking at the D-Link SharePort Go mobile battery-powered router and media streamer. This unit is in the same family as the DIR–505 – D-Link All-in-one Mobile Companion that we looked at last year. Both these device can work...
Good 802.11n enabled, Triple threat functionality – hotspot, router/access point and repeater, Charges USB based devices including iOS and Android phones, Stream media from attached USB device...
Bad Battery Life is around four hours, Unable to physically change modes on device, No included power supply...
Bottom line The main difference between the D-Link SharePort Go and its sibling the D-Link All-in-one Mobile Companion is the rechargeable battery. Feature wise the older model is slightly more robust as it includes a physical switch to toggle the device's functional...
80%
Country Distributor
Danmark 1 distributor(s)