location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 6D Body SLR Camera Body 20.2 MP CMOS 5472 x 3648 pixels Tungsten

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6D Body
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8035B024
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574593623
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 6D Body SLR Camera Body 20.2 MP CMOS 5472 x 3648 pixels Tungsten
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Body 20.2 MP CMOS Tungsten
  • - TTL-CT-SIR
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Voice recording PictBridge HDMI Wi-Fi
  • - Lithium-Ion (Li-Ion) 7.2 V
More>>>
Picture quality
Camera type *
SLR Camera Body
Megapixel (approx.) *
20.2 MP
Sensor type *
CMOS
Maximum image resolution *
5472 x 3648 pixels
Still image resolution(s) *
720 x 480, 1920 x 1280, 2736 x 1824, 3468 x 2432, 5184 x 3456, 5472 x 3648
Image stabilizer *
No
Supported aspect ratios
3:2
Total megapixels
20.6 MP
Image sensor size (W x H)
36 x 24 mm
Image formats supported *
JPG, RAW
Lens system
Lens mount interface
Canon EF
Focusing
Focus *
TTL-CT-SIR
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
AI Focus, Multi Point Auto Focus, One Shot Focus, Selective Auto Focus, Servo Auto Focus, Single Auto Focus
Auto Focus (AF) points
11
Auto Focus (AF) points selection
Auto, Manual
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
25600
ISO sensitivity
100, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2250, 2500, 3200, 4000, 5000, 6400, 8000, 12800, 16000, 25600, Auto
Light exposure modes *
Auto, Manual
Light exposure control
Program AE
Light exposure correction *
±5EV (1/2; 1/3 EV step)
Light metering *
Evaluative (Multi-pattern)
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Second curtain synchro
Flash exposure lock
Yes
External flash connector
Yes
Flash sync-speed
1/180 s
Flash exposure compensation
Yes
Flash exposure correction
±3EV (1/2; 1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MOV
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
TFT
Touchscreen *
No
Display diagonal *
7.62 cm (3")
Display diagonal (metric)
7.7 cm
Display resolution (numeric)
1040000 pixels
Flip-out screen
No
Field of view
100%
Viewfinder
Viewfinder type
Pentamirror
Magnification
0.71x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
HDMI *
Yes
Ports & interfaces
HDMI connector type
Mini
USB port
Yes
Network
Bluetooth *
No
Wi-Fi *
Yes
Near Field Communication (NFC) *
No
Camera
White balance *
Incandescent, Lamp, Sunny, Underwater
Scene modes *
Cuisine, Dusk, Flower, Museum, Night, Night portrait, Sunset
Shooting modes *
Auto, Lens priority, Movie, Scene
Photo effects *
Positive film
Self-timer delay *
2, 10, 30 s
Brightness adjustment
Yes
Camera playback
Highlights, Thumbnails
Dioptre correction
Yes
Diopter adjustment (D-D)
-3 - 1
Playback zoom (max)
10x
Languages support
Hebrew, Multi
Histogram
Yes
Live view
Yes
Image editing
Resizing
GPS (satellite)
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Camera file system
DCF 2.0, DPOF 1.1, Exif 2.3
Anti-dust function
Yes
Eye relief
2.1 cm
Tripod mounting supported *
Yes
Slideshow
Yes
Image processor
DIGIC 5+
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 3.x, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows RT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Ultimate, Yes, No
Mac operating systems supported
Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Design
Product colour *
Tungsten
Certification
CE
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
7.2 V
Battery life (CIPA standard)
1090 shots
Battery capacity
1800 mAh
Battery type
LP-E6
Number of batteries supported
1
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
144.5 mm
Depth
71.2 mm
Height
110 mm
Weight (including battery)
755 g
Packaging content
Hand strap
Yes
AC adapter included *
Yes
Cables included
AC, AV, USB
Battery charger included
Yes
Batteries included
Yes
Lens cap included
Yes
Quick start guide
Yes
Software CD
Yes
Bundled software
ImageBrowser EX, Digital Photo Professional, PhotoStitch, EOS Utility, Picture Style Editor
Other features
Power source type
Earth magnetic field, USB
Technical details
LED indicators
Yes
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 188 expert reviews for Canon EOS 6D Body SLR Camera Body 20.2 MP CMOS 5472 x 3648 pixels Tungsten and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
goodgearguide.com.au
Updated:
2022-10-17 18:56:23
Taking photos with a full-frame camera is an amazing experience. Shots just look so much wider and more fulfilling thanks to the bigger sensor. It used to be that you had to pay big bucks to get yourself a full-frame camera, but thanks to Canon, you ca...
Good Full-frame sensor, Comparatively affordable, Great for all types of photography...
Bad Fixed screen, Very soft shutter button...
Bottom line Canon's EOS 6D is a great introduction into the world of full-frame photography. It's a relatively fast camera that's easy to use and its high ISO performance is stellar. Well worth considering if you're an enthusiast, but you will also need some new lens...
80%
dpexpert.com.au
Updated:
2022-10-17 18:56:23
This 20 megapixel camera is Canon’s entry into full frame digital photography. It is differentiated from the 5DMkIII by its construction qu...
0%
T3.com
Updated:
2022-10-17 18:56:23
The biggest sensor you can get in the body of a digital SLR based around an old 35mm film SLR is naturally a sensor the equivalent size of a frame of 35mm film. And that's what the Canon EOS 6D provides. Announced in September 2012, the 6D is aimed at se...
Good Full-frame chip, Proper photographic control, Wi-Fi picture transfer...
Bad Pricey if you're not a pro...
80%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
Full-frame photography has got a lot more interesting in the last 12 months, especially for people whose next camera isn't a business expense. The Canon EOS 5D Mark III, Nikon D800 and Sony Alpha A99 all helped to redefine what an entry-level full-fram...
Bottom line Flawless image quality at a tantalising price, but the basic autofocus won't suit everyone...
80%
digitalversus.com
Updated:
2022-10-17 18:56:23
The two cameras we're reviewing today are essentially scaled-down versions of higher-end models. Another thing the Sony NEX-6 mirrorless camera and Canon's EOS 6D full-frame SLR have in common is... Canon and Nikon have both just presented new DSLRs with...
Good Picture quality up to 6400 ISO, Can be controlled remotely via WiFi, Silent shutter mode is a nice touch, Goodquality LCD, Autofocus performs well in low light, Excellent video quality, Good general design and handling...
Bad No builtin flash, No headphones socket (for video), flash sync socket or USB 3 connection, No overlay tools in EVF (grids, etc.), No touchscreen or swivel screen, Autofocus is too slow in Live View and video / AF zone is a little tight, EFS lenses not com...
Bottom line The Canon EOS 6D is an attractive full-frame SLR (24 x 36 mm) that's light, responsive and pleasant to handle. Picture quality is excellent in both photo and video modes. Some of Canon's choices are may be questionable (no built-in flash, no swivel screen...
100%
trustedreviews.com
Updated:
2022-10-17 18:56:23
While DSLRs fitted with APS-C sensors have always been popular with enthusiasts and consumers looking for a camera that offers a good balance between image quality and value for money, full-frame DSLRs have long been the number one choice for full-time p...
Good Excellent image quality, Impressive low-light performance, Intuitive Wi-Fi connectivity and GPS support, Solid and robust build quality, Accurate metering system...
Bad Only one cross-type AF sensor, No built-in pop-up flash, GPS and Wi-Fi drain battery life, No manual audio control for HD video...
Bottom line The 6D offers superb image quality at a price that's more realistic than the 5D Mk III. That said, at around £1,689 it still represents a fairly hefty outlay – especially for those looking to upgrade from an APS-C DSLR who will find that their collection...
80%
pocket-lint.com
Updated:
2022-10-17 18:56:23
The Canon EOS 6D might sound like the dream ticket for full-frame DSLR aspirers. It's the first time that Canon's dipped its toe into the "budget" full-frame pond. But, to be realistic, its £1600 body-only asking price is still more the cash equivalen...
Good Full-frame image quality, EOS Utility wireless shooting via computer has potential, view images from camera using smartphone device on location, smallest and lightest full-frame DSLR...
Bad Limited autofocus points, central-arrangement of autofocus points, just one SD card slot, no rear joystick-like control, no clean HDMI output, Wi-Fi just isn't user friendly, being forced to use Canon Image Gateway is irritating...
Bottom line The EOS 6D delivers the image quality, but is paired with a focus system that's a game of two halves: it's great in low-light, but lacks the extended number of AF points that we'd like to see. A partially restricted viewfinder is also a downside, while...
80%
techradar.com
Updated:
2022-10-17 18:56:23
In many ways the Canon EOS 6D is the Canon's first true enthusiast level full-frame digital camera. While the Canon EOS 5D Mark III and Canon EOS 1DX also have a full frame sensor, the Canon EOS 6D's design and handling is far closer to that of the APS...
Good Enthusiast, centric controls, Remote control via Wi, Fi, GPS technology, High image quality...
Bad No flash, Lacks some connections, 97% viewfinder coverage, Limited viewfinder overlay...
Bottom line All things considered, the Canon EOS 6D is an excellent choice for the enthusiast and club photographer looking for a full-frame DSLR. These users will find that they have just about everything they need, and a bit more besides. It may take them a while...
80%
macworld.co.uk
Updated:
2022-10-17 18:56:23
The pitch for the EOS 6D is that it’s a cheaper way for keen amateurs to enjoy a digital SLR that offers a sensor the same size as professional models costing £5K. Whilst not inexpensive at £1799.99 body-only, the Canon 6D is comparable price-wise and...
Good Canon’s cheapest full frame sensor DSLR for those amateurs after optimum results from the 35mm format, solid feel build yet manageable handling, on-board wireless transfer of images and the ability to control the camera remotely via iPad, built-in GPS image tagging...
Bad Size and bulk will still mark you out as a professional so not the best option for candid street photography, expensive if you won’t feel the benefit of that full frame sensor...
Bottom line For anyone who has previously thought they'd have to go the second hand route to afford a full frame DSLR like an EOS 5D Mark III or 1DX – or who wasn't keen on the bulk usually associated with a pro model – this Canon offers a brand new alternative that...
80%
itreviews.com
Updated:
2022-10-17 18:56:23
Prior to the announcement of the Canon EOS 6D ($2,099 direct, body only) and the Nikon D600 , shooters who wanted a full-frame camera—one with an image sensor the same size as a 35mm film frame—were faced with a small number of choices at $3,000 and up. B...
Bottom line The Canon EOS 6D is a top-notch full-frame camera in a relatively compact body. With a relatively affordable price, enthusiast-friendly features, and spectacular image quality, it's an easy Editors' Choice...
80%
alphr.com
Updated:
2022-10-17 18:56:23
The EOS 6D is Canon's most affordable full-frame SLR to date. Its sensor is similar to the one in the luxurious 5D Mark III , but its controls have more in common with the cheaper 60D. It's also the first Canon SLR to incorporate Wi-Fi and GPS, and with a...
Bottom line Outstanding image quality and sophisticated Wi-Fi functions, but the autofocus system limits its appeal...
83%
smh.com.au
Updated:
2022-10-17 18:56:23
This 20-megapixel camera is Canon's entry into full-frame digital photography. One of the most appealing features is its wi-fi connectivity with smartphones th...
0%
hardwarezone.com.sg
Updated:
2022-10-17 18:56:23
2012 is certainly the year of full-frame cameras, from the Sony RX1 to the Nikon D600 and the Canon EOS 6D. Both Nikon and Canon's cameras are the first in a new category of DSLRs: 'Entry-level' full-frame DSLR cameras that, while aren't exacting cheap, o...
Good High amount of clarity in images, Good high ISO, low noise performance, Snappy autofocus system, Builtin WiFi to transfer images, Builtin GPS for geotagging...
Bad Limited to 11 AF points only, Simplified handling not for everyone, Single SD card slot, 97% viewfinder coverage...
90%
pcauthority.com.au
Updated:
2022-10-17 18:56:23
The EOS 6D is Canon's most affordable full-frame SLR to date. Its sensor is similar to the one in the luxurious 5D Mark III, but its controls have more in common with the cheaper 60D. It's also the first Canon SLR to incorporate Wi-Fi and GPS, and with a...
Bottom line Very good, but still not quite our top choice over Nikon...
0%
tech.uk.msn.com
Updated:
2022-10-17 18:56:23
If you're keen to get stuck into a more challenging level of photography then the Canon EOS 6D is an ideal camera to consider, particularly if you're interested in pursuing landscape and portrait work, or taking it with you on your travels. This is mainly...
Good You'll get cracking shots from the wide assortment of manual controls, some of which can be controlled by WiFi and GPS comes as standard too.
Bad A flash needs to be purchased separately as there isn't one builtin, the viewfinder falls a little short and HD video is not all it should be...
Bottom line If you hanker after the superb Canon 5D Mark III, but it remains firmly out of reach because of cost, then the EOS 6D takes you in the premium photography direction. High-quality images with the flexibility of separate lenses and plenty of manual control...
100%
reviewed.com
Updated:
2022-10-17 18:56:23
Canon's brand new EOS 6D (MSRP $2099.99, body-only) is the company's most affordable full-frame camera. It also enters into direct competition with the excellent, similarly equipped, and simultaneously birthed Nikon D600 . The new model's most important s...
Bottom line Everything the D600 is for Nikonians, the EOS 6D is for Canonites: a relatively affordable full-frame option, aimed at photographers looking to get their start in high-end portraiture or event shooting. Plus the—shall we say—"price insensitive" consumers...
89%
reviewed.com
Updated:
2022-10-17 18:56:23
Canon's brand new EOS 6D is the company's most affordable full-frame camera, clocking in at $2,099.99 body-only, and entering into direct competition with the excellent Nikon D600. The most important specs include sensitivity up to ISO 102400, 20.2 megapi...
89%
stuff.tv
Updated:
2022-10-17 18:56:23
Despite being only a teensy bit smaller than its rival the Nikon D600, the Canon feels more compact and less dressed for action – whether that's a good or bad thing is up to you. The 11-point autofocus may sound sorely lacking compared to the 39-pointer o...
100%
amateurphotographer.co.uk
Updated:
2022-10-17 18:56:23
Full-frame DSLRs used to be priced for and targeted at professional photographers. However, such guidelines no longer strictly apply. Like Nikon’s D600, the Canon EOS 6D is an ‘affordable’ full-frame DSLR aimed squarely at the enthusiast, but which may al...
Bottom line Like the EOS 650D, which has a touchscreen and hybrid AF system, Canon has been bold again in introducing new technology into one of its DSLRs, in this case GPS and Wi-Fi to the EOS 6D. Thankfully, both features work very well and enhance the day-to-day u...
100%
techradar.com/au/
Updated:
2022-10-17 18:56:23
In many ways the Canon EOS 6D is the Canon's first true enthusiast level full-frame digital camera. While the Canon EOS 5D Mark III and Canon EOS 1DX also have a full frame sensor, the Canon EOS 6D's design and handling is far closer to that of the APS-C...
Good Enthusiastcentric controls, Remote control via WiFi, GPS technology, High image quality...
Bad No flash, Lacks some connections, 97% viewfinder coverage, Limited viewfinder overlay...
Bottom line Buying Guide Best DSLR: top cameras by price and brand There's no doubt where the 20.2MP Canon EOS 6D is aimed. With some professional features stripped, you're left with a camera finely tuned to the needs of the enthusiast. The full frame sensor captures...
80%
photoreview.com.au
Updated:
2022-10-17 18:56:23
EOS 5D Mark IIISensor22.3 x 14.9 mm CMOS sensor 19 million total pixels 18 million effective pixels35.8 x 23.9 mm CMOS sensor 22 million total pixels 20.2 million effective pixels36 x 24 mm CMOS sensor 23.4 million total pixels 22.3 million effective...
0%
photoreview.com.au
Updated:
2022-10-17 18:56:23
After publishing a detailed First Look at Canon's entry-level 'full frame' DSLR, the EOS 6D in September last year, we have been able to review a production unit in March 2013. It was supplied with the new EF 24-70mm f/4L IS USM lens , which is reviewed s...
Bottom line The EOS 6D is an excellent camera, particularly for stills photographers looking for excellent imaging performance in a relatively compact and lightweight camera body – for its sensor size. Its feature set will suit most advanced amateurs and experienced...
89%
avhub.com.au
Updated:
2022-10-17 18:56:23
Canon's first affordably-priced D-SLR with a 35mm-sized sensor is rather more conservative than its Nikon rival, but there's still a whole lot to like and it dazzles with its imaging performance. There was a saying about London buses that you'd wait ag...
0%
avhub.com.au
Updated:
2022-10-17 18:56:23
The new category of more affordable D-SLRs with 35mm-sized sensors is primarily aimed at amateurs, but they're also good news for professionals. Taking a hit on obsolete digital cameras has been a fact of life for working photographers, the downside o...
0%
brisbanetimes.com.au
Updated:
2022-10-17 18:56:23
This 20-megapixel camera is Canon's entry into full-frame digital photography. One of the most appealing features is its wi-fi connectivity with smartphones through an EOS app. The phone operates as both a remote viewfinder and a function controller and s...
Good The low-light, high-ISO performance of this camera is so good that we left it set to ISO 1250 and loved the results. The wi-fi connection to a smartphone works brilliantly.
Bad Some may miss an inbuilt flash, which on the competing Nikon D600 can control offcamera speed lights...
Bottom line For anyone hankering after the superior images produced by a full-frame camera, and has a bag full of Canon mount lenses, the price of entry has been dramatically lowered with the EOS 6D. We recommend it without reservation, but must point out that there...
0%
thunderbaylive.com
Updated:
2022-10-17 18:56:23
Lisa Gade reviews the Canon EOS 6D full frame DSLR camera with Canon L 24-105mm f/4 kit lens. This is Canon's most affordable full frame digital SLR camera, and it's priced similarly to the full frame entry level competition from Nikon and Sony while also...
0%
gizmodo.com.au
Updated:
2022-10-17 18:56:23
The full-frame sensor, usually reserved for only top-of-the-line DSLR cameras, represents the finest standard of DSLR picture-grabbin'. It doesn't come cheap. But Canon fit a full-frame sensor into its new 6D — and offered camera buyers a pro-level detail...
Bottom line If you are most interested in stills and don't care that much about video quality, the 6D is a great value — it produces top-notch pictures, with very few compromises, at a lower price than we've ever seen. But if you are looking for the video prowess of...
0%
digitalmediaandit.com
Updated:
2022-10-17 18:56:23
Having spent some time working with the camera on a two week family trip to rural Portugal, I am now in a position to give a more authoritative review of the 6D. Though I am not in the camp of moaners who say `why hasn't it got this' or `the Nikon xxx is...
Bottom line I have no hesitation in recommending the 6D with one single proviso. Good L-series or prime optic glass is required to get the best from the camera's sensor. Hence, it would be an expensive upgrade for someone changing from an APS-C Canon EOS (e.g. a 650D...
100%
pcworld.co.nz
Updated:
2022-10-17 18:56:23
Taking photos with a full-frame camera is an amazing experience. Shots just look so much wider and more fulfilling thanks to the bigger sensor. It used to be that you had to pay big bucks to get yourself a full-frame camera, but thanks to Canon, you can n...
Good Full-frame sensor, Comparatively affordable, Great for all types of photography...
Bad Fixed screen, Very soft shutter button...
Bottom line Canon's EOS 6D is a great introduction into the world of full-frame photography. It's a relatively fast camera that's easy to use and its high ISO performance is stellar. Well worth considering if you're an enthusiast, but you will also need some new lens...
80%
dpexpert.com.au
Updated:
2022-10-17 18:56:23
Excellent entry to full frameThis 20 megapixel camera is Canon's entry into full frame digital photography. It is differentiated from the 5DMkIII by its construction quality which doesn't have the indestructible toughness demanded by professionals, but is...
Good The low light, high ISO performance of this camera is so good that we left it set to ISO1250 and loved the results. The WiFi connection to a smartphone works brilliantly, activating Liveview and setting the phone as the viewfinder.
Bad Some may miss an inbuilt flash, which on the competing Nikon D600 can control offcamera speedlights...
Bottom line For anyone hankering after the superior images produced by a full frame camera and has a bag full of Canon mount lenses the price of entry has been dramatically lowered with the EOS 6D. We recommend it without reservation, but must point out that there ar...
0%
stuff.tv/my/
Updated:
2022-10-17 18:56:23
Despite being only a teensy bit smaller than its rival the Nikon D600, the Canon feels more compact and less dressed for action – whether that's a good or bad thing is up to you. The 11-point autofocus may sound sorely lacking compared to the 39-pointer o...
80%
hardwarezone.com.ph
Updated:
2022-10-17 18:56:23
2012 is certainly the year of full-frame cameras, from the Sony RX1 to the Nikon D600 and the Canon EOS 6D. Both Nikon and Canon's cameras are the first in a new category of DSLRs: 'Entry-level' full-frame DSLR cameras that, while aren't exacting cheap, o...
Bottom line The Canon 6D feels more like a beefed-up 60D than a simplified 5D Mark III. Handling and customization is kept to a minimum, and the joystick is conspicuously absent. There are only 11 AF points with limited coverage, which is disappointing. Even though t...
0%
hardwarezone.com.my
Updated:
2022-10-17 18:56:23
2012 is certainly the year of full-frame cameras, from the Sony Cyber-shot RX1 to the Nikon D600 and the Canon EOS 6D. Both Nikon and Canon's cameras are the first in a new category of DSLRs: 'Entry-level' full-frame DSLR cameras that, while aren't exacti...
Bottom line The Canon EOS 6D feels more like a beefed-up 60D than a simplified 5D Mark III. Handling and customization is kept to a minimum, and the joystick is conspicuously absent. There are only 11 AF points with limited coverage, which is disappointing. Even thou...
0%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
Read on for our original review, written in 2013.The 6D's 20-megapixel sensor is marginally the lowest resolution of these five cameras, but that's still enough for A3 prints at 300dpi. The flip side is that noise levels are slightly lower than from the 5...
Bottom line Flawless image quality at a tantalising price, but the basic autofocus won't suit everyone...
80%
cameralabs.com
Updated:
2022-10-17 18:56:23
Canon EOS 6D review Canon's EOS 6D is the company's first 'affordable' full frame DSLR. It's positioned above the EOS 60D (and in some respects the EOS 7D), providing a stepping stone into full-frame photography for owners of Canon's mid-range and sem...
Good Tough, moisture and dust resistant body, Built-in Wi-Fi and GPS, Great image quality with low noise levels, AF effective in very low light, 4.5fps continuous shooting limited by memory for JPEGs.
Bad Single SD card slot, Lacks built-in flash, 97 percent viewfinder coverage, Relatively few AF points and only one cross-type, Lacks on-demand viewfnder overlays.
Bottom line The Canon EOS 6D is an extremely capable and well-designed full-frame digital SLR that provides a clear upgrade choice for anyone looking to graduate from an APS-C model to a full-frame DSLR. It combines excellent image quality with superb high ISO no...
85%
whatdigitalcamera.com
Updated:
2022-10-17 18:56:23
For years, full frame DSLRs have been the number one choice for high-end enthusiasts, semi-professionals and the working pro. The Canon EOS 5D has long been the camera that's offered the perfect blend between size, performance and image quality, howeve...
Good Image quality, ISO performance, WiFi & GPS, AF performance in lowlight...
Bad One crosstype AF point, JPEG sharpness, playback zoom control...
Bottom line Priced at £1789, it's good to finally see a new full frame body in Canon's lineup that costs under £2000. For APS-C DSLR users considering the jump up to full frame, it still represents a serious outlay when you consider EF-S lenses can't be used with...
91%
dpreview.com
Updated:
2022-10-17 18:56:23
1. Introduction2. Specifications3. Body and Design4. Body and Design5. Design Compared6. Viewfinder7. Live View8. Displays9. Handling10. Menus11. Menus12. Performance13. Wi-Fi Functions14. Features15. Noise and Noise Reduction16. Dynamic Range17. Resolu...
Good Excellent detail in raw file output across ISO range, Class-leading low light focus sensitivity (from central AF point), Very effective JPEG noise reduction at highest ISO sensitivities, Impressively quiet 'silent' shutter drive mode, Quick Control menu provides easy access to shooting settings, Wi-Fi-enabled remote camera control via smartphone or tablet, Effective and easy to use multi-exposu...
Bad JPEG engine struggles with low-contrast fine detail at low ISO sensitivities, Low density 11 point autofocus array with only one cross-type AF point, Single card slot (SD), Slow burst rate compared to its full frame peers, Cannot configure common live view and movie mode options independently, Video output prone to moiré artifacts, Slightly lower resolution than all of its full frame peers, HDR...
Bottom line The EOS 6D is Canon's attempt to entice DSLR owners who are looking for the benefits of full frame shooting - including shallower depth of field and wider-angle lens coverage, but can't afford the EOS 5D Mark III. Naturally though, Canon doesn't want...
83%
dpreview.com
Updated:
2022-10-17 18:56:23
Less than a week after arch-rival Nikon grabbed headlines with the D600, Canon responded with an announcement of its own price-conscious full frame DSLR, the EOS 6D. And just like that, a new market segment was born: the mid-range full...
0%
pcmag.com
Updated:
2022-10-17 18:56:23
Prior to the announcement of the Canon EOS 6D ($2,099 direct, body only)$1,699.00 at Dell and the Nikon D600%displayPrice% at %seller%, shooters who wanted a full-frame camera—one with an image sensor the same size as a 35mm film frame—were faced with a s...
Good Compact. Inexpensive for its class. Full-frame sensor. 4.5fps shooting. Superb image quality at high ISOs. Interchangeable focus screens. Integrated GPS and Wi-Fi. 1080p30 video capture. Battery grip available. Supported USB tethered and Wi-Fi remote cont...
Bad Not the fastest camera on the block. Viewfinder only offers 97 percent coverage. Not compatible with EF-S lenses. GPS saps battery life. No flash. Slow focus during video recording. No PC Sync socket...
Bottom line The Canon EOS 6D is a top-notch full-frame camera in a compact body. With a relatively affordable price, enthusiast-friendly features, and spectacular image quality, it's an easy Editors' Choice...
90%
photographyblog.com
Updated:
2022-10-17 18:56:23
The new EOS 6D is the smallest and lightest full-frame Canon DSLR. The 6D features a 20.2 megapixel full-frame CMOS sensor, built-in wireless transmitter, integrated GPS module, DIGIC 5+ image processor, an 11-point autofocus array, 63-zone dual-layer iFC...
Bottom line On paper the new Canon EOS 6D seems rather poorly specified compared to its main rival, the Nikon D600, and its big brother, the 5D Mark III, but in reality it proves to be a very capable DSLR that delivers outstanding pictures in both good and bad light...
90%
imaging-resource.com
Updated:
2022-10-17 18:56:23
With the 20.2-megapixel EOS 6D, Canon has created a smaller, lighter and less expensive full-frame digital SLR for prosumer photographers. In many ways, the well-designed 6D is a mini 5D Mark III for the rest of us...
0%
The-digital-picture.com
Updated:
2022-10-17 18:56:23
I plan to complete a full Canon EOS 6D review when this camera becomes available. According to the press release, expected availability is December 2012. In the meantime, please make use of the comparison charts, images and links below. Use the shoppin...
0%
stuff.tv
Updated:
2022-10-17 18:56:23
Despite being only a teensy bit smaller than its rival the Nikon D600, the Canon feels more compact and less dressed for action – whether that's a good or bad thing is up to you. The 11-point autofocus may sound sorely lacking compared to the 39-pointer o...
100%
techcrunch.com
Updated:
2022-10-17 18:56:23
The Canon 6D is a full-frame camera retailing for $2,099, the lowest launch price for such a device in Canon history. Canon's entry in this field comes a few months after Nikon made a similar move into this market with the D600, but still managed to arriv...
0%
digitalcamerareview.com
Updated:
2022-10-17 18:56:23
The 6D is well-built and although not quite as sturdy or weatherproof as its more expensive siblings, the camera holds up under heavy use indoors and out. A nice-sized, contoured grip provides a comfortable and solid handhold for this 26.7 ounce (with ba...
Good Excellent image quality, Great low light/high ISO capabilities, Fullframe shooting at an "affordable" price, Builtin WiFi and GPS, Good performance overall, Sophisticated feature set for the price...
Bad No builtin flash, Single SD/SDHC/SDXC card slot (vs. Nikon D600's dual card slot), Slightly soft images on default settings (depending on lens used)...
Bottom line The Canon EOS 6D is an excellent camera for Canon DSLR users who want to step up to a full-frame camera without spending $3500 for the 5D Mark III . This camera combines some of the best Canon technology and features from its surrounding siblings like th...
90%
camerastuffreview.com
Updated:
2022-10-17 18:56:23
Cameras with a full frame sensor (36 - 24 mm) are still not commonplace, especially not among amateur photographers. This is not because the technology is so new (Canon EOS 1Ds: September 2002), but because the price (> 2500 euros) is a proper threshold f...
Bottom line Support CameraStuffReview and buy your camera hereFor proper performance enable JavaScript. Pages: 1Powered by Tools JX.ProsumerYear:2013Overall score:7.5Resolution:7Dynamic Range:7.2Noise:9Color:9.3Whitebalance:6.5Megapixels:20Sensor:FFSensor magn...
89%
popphoto.com
Updated:
2022-10-17 18:56:23
With pro-level features at an enthusiast's price, Canon's bargain full-framer gets it rightWhat's Hot: Excellent image quality to ISO 6400. What's Not: No pop-up flash; single SD card slot. Who It's For: Photographers looking for Canon's least expensive f...
0%
studiodaily.com
Updated:
2022-10-17 18:56:23
As a non-professional still photographer, my opinion is that the Canon 6D takes great still photos. That will conclude the still-photography portion of this review. Since this is StudioDaily, I will now consider the Canon 6D strictly as a video camera.I g...
Good Bang for the buck, excellent video quality, all-I-Frame codec, PCM audio, external audio input...
Bad No headphone jack, poor LCD visibility in direct sunlight, impractical DSLR form factor for run-and-gun shooting...
0%
gizmodo.com
Updated:
2022-10-17 18:56:23
The full-frame sensor, usually reserved for only top-of-the-line DSLR cameras, represents the finest standard of DSLR picture-grabbin.' It doesn't come cheap. Canon fit a full-frame sensor into its new 6D—and offered camera buyers a pro-level detail at a...
Bottom line If you are most interested in stills and dont care that much about video quality, the 6D is a great value—it produces top-notch pictures, with very few compromises, at a lower price than weve ever seen. But if you are looking for the video prowess of th...
0%
photographybay.com
Updated:
2022-10-17 18:56:23
The Canon 6D is a 20MP full frame camera that steps up in performance from the 5D Mark II , but still offers a lower entry price than what the 5D Mark II did at its debut. For now, Canon's full frame line-up will consist of ( in order of sophistication an...
0%
Kenrockwell.com
Updated:
2022-10-17 18:56:23
I use these stores. I can't vouch for ads below.The Canon EOS 6D is the world's smallest and lightest full-frame DSLR.The Canon 6D is the world's second-best DSLR regardless of price, right behind the very similar Canon 5D Mark III. If you're in the marke...
0%
digitalcameraworld.com
Updated:
2022-10-17 18:56:23
In our Canon EOS 6D review, we take an in-depth look Canon's first true enthusiast level full frame DSLR , which is positioned just below the EOS 7D and above the EOS 60D in Canon's line-up.With the Canon 6D price tag at £1,799/AU$2,349/US$2,099 body only...
0%
pdnonline.com
Updated:
2022-10-17 18:56:23
In our February issue, we rounded up all of the new full-frame DSLRs released in the past year and there were a boatload of them. Why so many? The main reason is that manufacturers, seeking to seriously differentiate their top-of-the-line cameras from the...
Good Superb overall image quality, excellent performance at high ISOs in low light, builtin WiFi is an improvement over previous models, good overall speed for shooting candids, photographing models in a runway setting and capturing sports, nice, weathersealed...
Bad The 11point autofocus system performed well but is a step down from pro DSLRs and the competing camera from Nikon, maximum 1/180 flash sync speed is a notch slow for studio strobe work, only one SD card slot, no headphone jack for video, Price: $2,099 (bo...
Bottom line Many of the new full-frame cameras that were announced in 2012 have been making their way into the hands of photographers in 2013. It will be interesting to see how the excellent, relatively slimmed down Canon EOS 6D fits into the overall market. On the o...
0%
bobatkins.com
Updated:
2022-10-17 18:56:23
The Canon EOS 6D is Canon's first DSLR with both built-in GPS and built in WiFi. No more having to plug in (and pay for) accessory modules, it's all right there in the camera. In addition the EOS 6D has an AF system capable of operating in lower light tha...
Bottom line I really liked the EOS 6D. Yes, it is a bit "stripped down" compared with the 5D MkIII, but it costs around $1899 vs. around $3299, so that's not surprising. However the 6D retains all the essential functions of the 5D MkIII, plus it has GPS and WiFi buil...
0%
digital-photography-school.com
Updated:
2022-10-17 18:56:23
Now that Canon has two semi-professional full-frame cameras, the EOS 5D Mark III and EOS 6D, naturally photographers wonder which is the best model for them. As a former Technical Editor of EOS Magazine the best magazine Canon owners could possible buy I...
0%
Kenrockwell.com
Updated:
2022-10-17 18:56:23
Canon 5D Mark III vs. 6D© 2012 KenRockwell.com. All rights reserved. This free website's biggest source of is when you use any of when you get anything, regardless of the country in which you live. Thank you! Ken. September 2012...
0%
The-digital-picture.com
Updated:
2022-10-17 18:56:23
A full Canon EOS Rebel T4i / 650D review is planned...
0%
dpreview.com
Updated:
2022-10-17 18:56:23
This roundup contains the majority of current full-frame camera offerings available. Full-frame cameras have image sensors as large as a frame of 35mm film...
0%
dpreview.com
Updated:
2022-10-17 18:56:23
Last updated: June 23, 2017For those wanting to step up from entry-level to midrange ILCs, there are many things to consider, including the choice between a DSLR or mirrorless camera, what sensor size suits you best, how important video is to you, and of...
Bottom line Google is holding a competition that could see your Pixel photos gracing millions of screens. Nikon's 100th birthday party continues worldwide as a distributor in Italy organized a one-of-a-kind feat: assembling the world's largest 'human camera' from ov...
0%
dpreview.com
Updated:
2022-10-17 18:56:23
This roundup is a little unusual, in that the cameras in this price bracket span both flagship and entry-level products. Specifically, several flagship APS-C and Micro Four Thirds cameras, and a handful of entry-level full-frame options. We've called out...
0%
shutterbug.com
Updated:
2022-10-17 18:56:23
Every year member magazines from the Technical Image Press Association (TIPA) gather to consider and vote on the top products of the year in 40 categories, ranging from cameras to tripods to software and printers. This year's selections represent technolo...
0%
dxomark.com
Updated:
2022-10-17 18:56:23
Our technicians have tested no fewer than 130 lenses on Canon's 50.6Mp EOS 5DS R Digital SLR. With the results for both prime and zoom lenses covering a diverse range of focal lengths, we've got all the data you need for picking out the right lens. In Par...
0%
Country Distributor
Nederland 1 distributor(s)
Italia 1 distributor(s)