location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X201s Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows XP Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X201s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5413A63 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:57:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X201s Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows XP Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-640LM 2.13 GHz Processor cores: 2
  • - 30.7 cm (12.1") 1280 x 800 pixels LED backlight 16:10
  • - 4 GB DDR3-SDRAM
  • - 128 GB SSD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.0+EDR
  • - 7.3 h
  • - Windows XP Professional
More>>>
Design
Product colour *
Black
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:10
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-640LM
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.13 GHz
System bus rate
2.5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
SSD capacity
128 GB
SSD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
266 MHz
On-board graphics card dynamic frequency (max)
566 MHz
Audio
Audio system
HD
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.0+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
BGA 34 x 28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBMK
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43563
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
7.3 h
Power
DC-in jack
Yes
Security
Cable lock slot
No
Fingerprint reader
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
295 mm
Depth
210 mm
Height (front)
2.07 cm
Height (rear)
3.53 cm
Weight *
1.47 kg
Packaging content
AC adapter included *
Yes
Warranty card
Yes
Other features
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Type
PC
Display
LCD
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No
HDD user password
Yes
Internal modem
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:47:48
Uk has collected 10 expert reviews for Lenovo ThinkPad X201s Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows XP Professional Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2014-05-25 01:47:48
A Thinkpad X201s 5143-4JG with a Core i7 640LM CPU , GMA HD graphics chip and four gigabyte of RAM was in this test. Windows 7 Professional 64 bit was pre-installed on the standard 250 GB hard disk, which rotates with 5400 rpm. Sections that are strongly...
Good Bright display with matt surface, Very good keyboard, Excellent trackpoint, Good communication configuration, Long battery life, Very good application performance...
Bad A somewhat small touchpad, Long recharge times, Display with low contrast ratio, No eSATA, USB 3.0, display port, HDMI, No webcam, No fingerprint scanner...
Bottom line Lenovo Thinkpad X201s 5143-4JGThe Thinkpad X201s is almost as big, but somewhat lighter than the X201, when it is also used with the 6 cell battery (manufacturer's data). However, the test device neither has a fingerprint scanner nor a webcam in compariso...
86%
laptopz.com
Updated:
2014-05-25 01:47:48
Lenovo ThinkPad X201s specs:i7-620LM (2GHz),2GB RAM,320GB 7200rpm HD,12. inch 1440×900 LCD,Intel HD graphics,Win7 Pro 32 bit,Intel 802.11agn wireless,Bluetooth,Modem,1Gb Ethernet,UltraNav,Secure chip,Fingerprint reader,6c Li-Ion battery,The only differ...
0%
Laptopmag.com
Updated:
2014-05-25 01:47:48
It doesn’t look different, but it’s faster. Almost twice as fast. Lenovo’s new ThinkPad X201s ($1,659 as configured) sports the same lightweight chassis as the X200s, but throws a powerful new engine under the hood. With a Core i7 processor and more th...
Good Durable, lightweight design, Strong overall performance, Long battery Life, Beautiful high-res screen...
Bad No webcam, Slow 5,400-rpm hard drive, Touchpad not standard...
Bottom line This powerful, long-lasting business ultraportable is a great choice for demanding road warriors.
80%