location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP7250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6219B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999847832 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 377776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:47:00
The date of the most recent change of this product data-sheet in Icecat.
Canon 6219B006 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 9600 x 2400 DPI 216 x 356 mm
  • - Inkjet Borderless printing Duplex printing
  • - Printing colours: Black, Cyan, Magenta, Pigment black, Yellow
  • - Wi-Fi USB port
More>>>
Printing
Borderless printing *
Yes
Duplex printing
Yes
Print technology *
Inkjet
Maximum resolution *
9600 x 2400 DPI
Print speed (10x15 cm)
21 s
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Features
Market positioning *
Home & office
Product colour *
Black
Number of print cartridges
5
Printing colours
Black, Cyan, Magenta, Pigment black, Yellow
Built-in display
No
Input & output capacity
Total input capacity
125 sheets
Paper input type
Cassette
Maximum input capacity
145 sheets
Paper handling
Maximum print size *
216 x 356 mm
Paper tray media types
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9)
A4, A5
ISO B-series sizes (B0...B9)
B5
Borderless printing media sizes
A4, Letter
Recommended media weight
64 - 105, 300 g/m²
Photo paper sizes (imperial)
10x15, 13x18"
Photo stickers
Yes
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Bluetooth *
No
Performance
Card reader integrated
No
Performance
Sound pressure level (printing)
44.4 dB
Power
Power source *
AC
Power consumption (printing) *
24 W
Power consumption (standby)
2.1 W
Power consumption (sleep)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Minimum processor
1.0 GHz
Minimum RAM
1024 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
451 mm
Depth
368 mm
Height
128 mm
Weight
6.6 kg
Packaging data
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Bundled software
My Image Garden CREATIVE PARK PREMIUM Full HD Movie Print
Logistics data
Harmonized System (HS) code
84433210
Other features
Compatibility
Apple AirPrint
Mac compatibility
Yes
LED indicators
Yes
DVD/CD printing
Yes
Maximum input capacity (photo paper)
20 sheets
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:09:19
Uk has collected 14 expert reviews for Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2013-06-12 10:09:17
The market for single function, desktop photo printers may be shrinking, but Canon still has a good range including of course the one we're looking at here, the PIXMA iP7250. In many ways it's merely a redesign but nonetheless it comes at a low asking pr...
Good Neatly stowed CD/DVD carrier, Fast photo prints, Trouble-free wireless setup...
Bad No front panel USB socket, Slow duplex mode, Random housekeeping...
Bottom line Canon has put a good bit of design thought into the revamp of this mid-range photo printer and the PIXMA iP7250 benefits in several areas. It's a very practical, easy-to-use machine and its ability to print on plain, photo and CD/DVD media make it a usefu...
80%
techadvisor.co.uk
Updated:
2013-06-12 10:09:17
Most printers on sale these days are multifunction devices that include a scanner, copier and other features. However, if you're simply looking for a basic printer for light use at home then you might want to opt for Canon's new iP7250. See all budget pri...
Bottom line The iP7250 works well as a basic home printer for producing fast, affordable text documents. However, the high cost of the colour ink cartridges means that it's only really suitable for printing occasional photos and graphics. If you need to print colour...
60%
macworld.co.uk
Updated:
2013-06-12 10:09:17
Most printers on sale these days are multifunction devices that include a scanner, copier and other features. However, if you’re simply looking for a basic printer for light use at home then you might want to opt for Canon’s new iP7250. Priced at just...
Good versatile printer, low initial purchase price, good quality and speed...
Bad expensive replacement cartridges, no scanner or copying features...
Bottom line The iP7250 works well as a basic home printer for producing fast, affordable text documents. However, the high cost of the colour ink cartridges means that it's only really suitable for printing occasional photos and graphics. If you need to print colour...
60%
expertreviews.co.uk
Updated:
2013-06-12 10:09:17
The PIXMA iP7250 is the top model in Canon’s range of A4 inkjet printers. As a single-function device, there's no scanner or fax machine, and there's also no display or memory card reader for making direct photo prints. While that rules out the kind of...
Bottom line Canon's A4 inkjet gives superb prints, but it's a little pricy to run...
80%
Brand Image Product code Product Stock Price from
Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
9984B008 PRO-100S 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm)
(show image)
4786B008 PRO-1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)
Deutschland 2 distributor(s)