location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-3520DWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-3520DWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC33304
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce WF-3520DWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 38 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 9 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 (210 x 297)
Scan technology
CIS
Fax
Faxing *
Colour faxing
Auto-redialing
Yes
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
12000 pages per month
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Paper tray
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18 cm
Paper tray media weight (imperial)
29 - 40.8 kg (64 - 90 lbs)
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
WEP, WPA-PSK
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), microSDHC, MMC, MMC+, MMCmicro, MS Duo, MS PRO, MS PRO Duo, SD, SDHC
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
17 W
Power consumption (PowerSave)
2 W
AC input voltage
220 - 240 V
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9 kg
Packaging data
Package width
492 mm
Package depth
530 mm
Package height
328 mm
Package weight
11.6 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
163.2 cm
Products per pallet layer
2 pc(s)
Products per pallet
12 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
163.2 cm
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
24 pc(s)
Other features
Dimensions (WxDxH)
449 x 417 x 243 mm
Compatible operating systems
Windows 7 / Vista / XP / XP - x64 Mac OS 10.5.8 +
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:50:56
Uk has collected 7 expert reviews for Epson WorkForce WF-3520DWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalversus.com
Updated:
2013-08-31 01:50:56
The Epson WorkForce WF-3520DWF is fast and responsive and has most of the functions a small company would need, but the print quality is far behind other printers, especially Epson's photo printers...
Good WiFi & Ethernet, Fast, responsive, Epson Connect and AirPrint allow you to print from anywhere in the world...
Bad Noisy, Only one paper tray, No PCL or PostScript support...
60%
itproportal.com
Updated:
2014-12-17 04:17:47
Very much in the same class as the HP Officejet 6700 Premium e-All-in-One, the Epson WorkForce WF-3520 offers a similar set of features. Either of these inkjet multi-function printers (MFPs) can be a good fit for a micro office, a busy home office, or hea...
Good Prints, faxes, scans, and copies, Automatic duplex printing and scanning, Strong paper handling capability, Fast printing speed, Ethernet and Wi, Fi, plus cloud printing...
Bad Output quality is a touch below par...
Bottom line Although the level of output quality takes a little of the shine off this printer, there are enough strong points to make up for it. If you absolutely must have somewhat better graphics quality, the HP Officejet 6700 may be your preferred choice. But the...
80%
pcmag.com
Updated:
2014-12-17 04:17:47
Very much in the same class as the Editors' Choice HP Officejet 6700 Premium e-All-in-One$79.99 at STAPLES, the Epson WorkForce WF-3520£99.99 at Argos.co.uk offers a similar set of features. Either of these inkjet multi-function printers (MFPs) can be a g...
Good Prints, faxes, scans, and copies. Automatic duplex (two-sided) printing and scanning. Wi-Fi. Ethernet. Prints though cloud.
Bad Although easily good enough for most business needs, output quality is a touch below par overall...
Bottom line The Epson WorkForce WF-3520 is a compact, highly capable MFP for medium- to heavy-duty printing in a micro office or for personal use in any size office...
80%