location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro K550dtn inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro K550dtn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8158A
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Jul 2007
Product end of life date
Bullet Points HP Officejet Pro K550dtn inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 16 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
More>>>
Features
Duplex printing *
Yes
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
7500 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
37 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
150 sheets
Maximum number of input trays *
2
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Legal, Statement, Letter
Envelopes sizes
10, DL
Borderless printing media sizes
Index card
Paper tray media weight
60 - 240 g/m²
Media size (tray 1)
3" x 5" - 8.5" x 14"
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11b, 802.11g
Performance
Internal memory *
32 MB
Printing noise level
6.5 dB
Processor frequency
300 MHz
Design
Market positioning *
Home & office
Product colour *
Black
Power
Power consumption (printing) *
52.17 W
Power consumption (standby)
8.47 W
Power consumption (PowerSave)
7.20 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Minimum processor
Intel Pentium 90 MHz
Minimum RAM
16 MB
Minimum storage drive space
90 MB
Minimum system requirements
640 x 480 CD-ROM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Weight & dimensions
Width
495.3 mm
Depth
502.9 mm
Height
302 mm
Weight
12.9 kg
Other features
Networking features
Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26 07:12:25
Uk has collected 4 expert reviews for HP Officejet Pro K550dtn inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2013-04-26 07:12:22
networked, duplexing colour inkjet printer: Hewlett Packard has built up an admirable reputation for producing printers that meet the needs of both individual users and businesses who require that magic combination of print quality, fast reproduction and...
0%
macworld.com
Updated:
2015-06-25 06:54:52
SummaryPros: Fast; high-capacity ink tanks and paper trays; upgradeable. Cons: Expensive compared to other general-purpose inkjet printers. Price as rated: $200 Best Current Price: $104.00 (via ProductFinder) Company: Hewlett-Packard, www.hp.com...
Good Fast; high-capacity ink tanks and paper trays; upgradeable.
Bad Expensive compared to other general-purpose inkjet printers.
Bottom line If you are sharing a color inkjet printer at home or in a small workgroup, you should consider the HP Officejet Pro K550. Its text printing could be sharper, but its fast print speeds, roomy paper trays, and available high-capacity ink cartridges, allo...
80%
pcmag.com
Updated:
2015-06-25 06:54:52
HPs Web site claims that the Officejet Pro K550 Color Printer ($199 direct) is the worlds fastest desktop color printer. In reality, its not. But its certainly the fastest by far in this price class, at least for business applications—and thats...
Good Impressively fast for business applications. Better-looking graphics and text than most ink jet printers. Duplexer option.
Bad So-so photo quality.
Bottom line If youre in the market for a fast, affordable ink jet and wont be printing many photos, the K550 is a good choice...
80%