location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X4000b mouse Office Bluetooth Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X4000b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H3T51AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111093196 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:53:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Oct 2014
Product end of life date
Bullet Points HP X4000b mouse Office Bluetooth Laser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser Black
  • - Bluetooth
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 2 AA
More>>>
Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Laser
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC/Laptop
Design
Product colour *
Black
HP segment
Home
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
106.9 mm
Depth
67.1 mm
Height
38.6 mm
Weight
123 g
Packaging data
Package width
185 mm
Package depth
140 mm
Package height
55 mm
Package weight
227 g
Other features
Number of products included
1 pc(s)
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 19:21:37
Uk has collected 5 expert reviews for HP X4000b mouse Office Bluetooth Laser and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
digitalversus.com
Updated:
2015-09-10 19:21:37
The Wireless Mouse X4000 is HP's latest laser sensor mouse, sold at an affordable price, and as such has earned a place in our reviews. HP Wireless Mouse X4000 Here's...
Good No setup required; just plug it in, For both righties and lefties, Adequate for basic tasks (Internet, editing documents...), Softtouch body, Smooth movement...
Bad Useless for games that require speed, Few buttons, Instep scrolling only...
Bottom line The X4000 is fine for basic office work. It's inexpensive and glides easily over the table. But it may disappoint users who want something more out of their mouse, because it has only two buttons and its maximum speed is far too low for video gaming...
40%
pcmag.com
Updated:
2015-09-10 19:21:37
The HP Wireless Mouse X4000 ($26.99 list) brings some color and style to the Wireless X4000 model line, with HP's "Expressions Collection" adding some flair to an otherwise standard wireless mouse. For the user looking for wireless functionality, long bat...
Good Ambidextrous design. New designer models. Plug-and-play functionality. HP Link-5 receiver works with multiple devices. 30-month battery life.
Bad Only basic features. Windows only...
Bottom line The HP Wireless Mouse X4000 is an affordable wireless mouse with long battery life and a dash of artistic flair...
70%
notebooks.com
Updated:
2015-09-10 19:21:37
Everyone who uses a mouse knows that the worst time for the battery to run out usually comes when the user needs it most, so the 30 month promised battery life of the HP x4000 Laser Mouse helps reduce the problem of a lifeless mouse cursor. It also looks...
0%