location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter px12-450r Rack (2U) Intel® Xeon® 8 GB DDR3 48 TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorCenter
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
px12-450r
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36116 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 16:21:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega StorCenter px12-450r Rack (2U) Intel® Xeon® 8 GB DDR3 48 TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Black
  • - Total installed storage capacity: 48 TB Number of storage drives supported: 12
  • - Intel® Xeon® 2.5 GHz
  • - 8 DDR3
  • - Ethernet LAN Jumbo frames support iSCSI support Wake-on-LAN ready
More>>>
Storage
Storage drive capacity *
4 TB
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
HDD speed
7200 RPM
RAID levels
0, 1, 5, 6, 10
Total installed storage capacity *
48 TB
Number of storage drives installed *
12
Number of storage drives supported *
12
Average latency
4.17 ms
Processor
Processor family *
Intel® Xeon®
Processor frequency *
2.5 GHz
Processor cores
4
Memory
Internal memory *
8 GB
Internal memory type
DDR3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Supported network protocols
CIFS/SMB/Rally (Microsoft), NFS (Linux/UNIX), AFP/Bonjour (Apple), FTP, SFTP, TFTP, HTTP, HTTPS, WebDAV, Windows DFS, SNMP
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
4
FireWire 400
No
FireWire 800
No
Design
Chassis type *
Rack (2U)
Product colour
Black
Performance
Multilingual support
Yes
Noise level
56 dB
Compatible memory cards
Not supported
Management protocols
SNMP
Web-based management
Yes
Mean time between failures (MTBF)
1200000 h
Power
Redundant power supply (RPS) support
Yes
Power consumption (typical)
200 W
Weight & dimensions
Width *
482.6 mm
Depth *
542.9 mm
Height *
88.9 mm
Weight
21.8 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
8 - 85%
Storage temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Other features
Power requirements
100-240 VAC, 50-60 Hz
Compatible operating systems
Windows XP / Vista / 7 Mac OS X 10.5 - 10.8 Redhat Enterprise Linux 4/5 Desktop/Workstation, Ubuntu 7.10 - 10.10, Fedora 7/8, Fedora Core 5/6, OpenSUSE 10.3 - 11.3, Debian 4
Networking features
Gigabit LAN
Minimum system requirements
PC: Pentium 300Mhz Gigabit Ethernet Microsoft Internet Explorer 7.0, Firefox 3.x, Safari 3 Macs: Gigabit Ethernet Microsoft Internet Explorer 7.0, Firefox 3.x, Safari 3 Linux: Gigabit Ethernet Microsoft Internet Explorer 7.0, Firefox 3.x, Safari 3
Fibre Channel
No
Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 19:45:49
Uk has collected 4 expert reviews for Iomega StorCenter px12-450r Rack (2U) Intel® Xeon® 8 GB DDR3 48 TB Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itpro.co.uk
Updated:
2013-09-26 19:45:49
Iomega's StorCenter appliance family has been transformed since the firm was acquired by EMC. We've watched the range increase substantially over the past year and we take a closer look at the flagship appliance – the StorCenter px12-450r. This 12-bay ap...
Good Excellent performance; Good Value; Easy deployment; Integral McAfee antivirus...
Bad External expansion shelves not supported; Slow Rsync speeds; No USB3 and eSATA ports...
Bottom line The StorCenter px12-450r is undeniably fast over Gigabit and its low price makes it a good choice as a central backup system for SMBs. Storage can't be expanded outside the box and it lacks USB 3 and eSATA port, but it does offer plenty of backup tools a...
80%
alphr.com
Updated:
2013-09-26 19:45:49
Iomega's storage appliance line-up has taken on a new lease of life since its acquisition by EMC. The range has increased substantially over the past year, and in this exclusive review, we look at its new flagship – the StorCenter px12-450r. This 12-bay...
Bottom line Lacks external expansion, but Iomega's latest storage applianceoffers plenty of features and storming performance...
67%
infoworld.com
Updated:
2014-03-01 01:22:37
Storage requirements are growing for everyone -- small offices, branch offices, and departmental workgroups included. On the flip side, so-called entry-level storage systems have never been more affordable, expandable, or capable. Available in cabinet or...
82%
Country Distributor
Danmark 1 distributor(s)