location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL V725w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V725w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
225-3127 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL V725w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 35 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB
  • - 11.6 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed scanner
Fax
Duplex faxing
No
Faxing *
Mono faxing
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
150 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Labels, Matte paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Hagaki card, Index card, Letter
Envelopes sizes
7 3/4, 9, B5, C5, DL
Paper handling
Photo paper sizes (imperial)
4x6, 4x8, 5x7, 3.5x5
Borderless printing media sizes
2L, L
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Internal memory *
256 MB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.1 cm (2.4")
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Certificates
Certification
WEEE, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
465 mm
Depth
3 mm
Height
251 mm
Weight
11.6 kg
Other features
Dimensions (WxDxH)
465 x 403 x 251 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:25:31
Uk has collected 2 expert reviews for DELL V725w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2013-02-14 04:25:31
With only two inkjet multi-function printers (MFPs) currently available from Dell, calling the Dell V725w All-in-One Wireless Inkjet Printer ($169.99 direct) the top-of-the-line model would overstating the case. However, it is the more expensive of the tw...
Good Prints, scans, copies, and faxes. Wired and WiFi network support. Duplexer for printing on both sides of the page.
Bad Below par photo quality. Low paper capacity...
Bottom line The Dell V725w All-in-One Wireless Inkjet Printer is limited to light-duty printing, but offers most of the MFP features a small or home office needs...
70%
printercomparison.com
Updated:
2013-02-14 04:25:31
At the end of last month, Dell announced the first additions to its inkjet lineup in over two years, the Dell V725w and V525w, as the perfect solutions for both the home and the office.At the beginning of April, Dell sent us the V725w, a 4-in-1 device...
Bottom line If I were going to suggest the Dell V725w to a reader, I would suggest it to a reader looking for a reliable, low cost inkjet for their personal office or home office. Why? Because it offers multiple devices, competitive print speeds, network capabilit...
70%
Brand Image Product code Product Stock Price from
DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm
(show image)
210-15668 810
DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30380 V715w
DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30425 P513w
DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm
(show image)
210-26024 V505
DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
210-21481 V105