location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C8650DN Colour 9600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C8650DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102MN3NL0 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C8650DN Colour 9600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A3 55 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Total input capacity: 1150 sheets Total output capacity: 750 sheets
  • - Internal memory: 1024 MB Built-in processor 750 MHz
More>>>
Printing
Print speed (black, draft quality, A4/US Letter)
50 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Print speed (black, normal quality, A3)
27 ppm
Print speed (colour, normal quality, A3)
25 ppm
Warm-up time
30 s
Time to first page (black, normal)
4.9 s
Time to first page (colour, normal)
6.2 s
Features
Page description languages *
Epson LQ, IBM ProPrinter, PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printer fonts
Bitmap, PCL, PostScript, Windows
Number of PCL fonts
93
Number of PostScript fonts
136
Number of bitmap fonts
1
Number of Windows fonts
8
Input & output capacity
Total input capacity *
1150 sheets
Total output capacity *
750 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
7650 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
Paper tray media weight
60 - 256 g/m²
Multi-Purpose Tray media weight
60 - 300 g/m²
Paper handling
Duplex media weight
60 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
1024 MB
Maximum internal memory
2048 MB
Internal storage capacity
160 GB
Storage media
HDD
Built-in processor
Yes
Processor family
PowerPC
Processor model
750GL
Processor frequency
750 MHz
Sound pressure level (printing)
53.2 dB
Sound power level (standby)
37 dB
Design
Display
LCD
Certification
TÜV/GS, CE
Power
Power consumption (printing) *
1210 W
Power consumption (standby)
170 W
Power consumption (PowerSave)
15 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
111 kg
Dimensions (WxDxH)
672 x 787 x 744 mm
Other features
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:24:28
Uk has collected 1 expert review for KYOCERA FS-C8650DN Colour 9600 x 600 DPI A3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2014-10-10 09:24:28
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, today announced “Pick” awards recognizing those colour printer and MFP models that stood out from the competition in their respective categories.Numerous col...
0%
Brand Image Product code Product Stock Price from
KYOCERA FS-C8650DN Colour 9600 x 600 DPI A3 KYOCERA FS-C8650DN Colour 9600 x 600 DPI A3
(show image)
1102MN3NL1 FS-C8650DN 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-C8600DN Colour 9600 x 600 DPI A3 KYOCERA FS-C8600DN Colour 9600 x 600 DPI A3
(show image)
870B61102N13NL0 FS-C8600DN 0.00
(excl. VAT)
0 (incl. VAT)