location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1935 Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-1935
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H472041
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1935 Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - 3LCD 4200 ANSI lumens
  • - Lamp 3500 h
  • - XGA (1024x768) 4:3 3000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 10 W
  • - AC 298 W
More>>>
Projector
Supported aspect ratios
4:3
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance (wide)
0.8 - 8.4 m
Projection distance (tele)
1.4 - 13.9 m
Projector brightness *
4200 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
3000:1
Native aspect ratio *
4:3
Projector brightness (economic mode)
2730 ANSI lumens
Keystone correction, horizontal
± 30°
Keystone correction, vertical
± 30°
Matrix size
1.6 cm (0.63")
White light output
4200 ANSI lumens
Colour light output
4200 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp power
215 W
Lens system
Focus *
Manual
Focal length range
18 - 29 mm
Aperture range (F-F)
1.51 - 1.99
Zoom ratio
1.6:1
Throw ratio
1.38 - 2.24:1
Video
Full HD *
No
Video processing
10 bit
Colour modes (2D)
Dynamic
Video colour modes
Blackboard, Dynamic, Photo, Presentation, sRGB, Theatre, Whiteboard
Ports & interfaces
DisplayPorts quantity
1
USB 2.0 ports quantity
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Noise level (economic mode)
29 dB
Noise level *
37 dB
Air filter
Yes
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
298 W
Power consumption (standby) *
0.44 W
Power consumption (PowerSave)
212 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
377 mm
Depth
271 mm
Height
108 mm
Weight *
3.7 kg
Package width
345 mm
Package depth
518 mm
Package height
195 mm
Package weight
5.6 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Manual
Yes
Bundled software
EasyMP Monitor, EasyMP Multi PC Projection, EasyMP Network Projection, EasyMP Slide Converter
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
40 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
3.22 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
50 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3.22 m
Other features
RS-232 ports
1