location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX300 S7 server 1.2 TB Rack (2U) Intel® Xeon® E5 Family E5-2620 2 GHz 32 GB DDR3-SDRAM 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX300 S7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R3007SX080DE + S26361-F2567-D410
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:53:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX300 S7 server 1.2 TB Rack (2U) Intel® Xeon® E5 Family E5-2620 2 GHz 32 GB DDR3-SDRAM 450 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 Family E5-2620 2 GHz
  • - 32 GB 1333 MHz DDR3-SDRAM 4 x 8
  • - 1.2 TB DVD-RW
  • - Rack (2U) 450 W
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 Family
Processor model *
E5-2620
Processor frequency *
2 GHz
Processor boost frequency
2.5 GHz
Processor cores
6
Processor cache
15 MB
Motherboard chipset
Intel C600
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
95 W
Processor cache type
Smart Cache
System bus rate
7.2 GT/s
Maximum number of SMP processors
2
Processor socket
LGA 2011 (Socket R)
Processor lithography
32 nm
Processor threads
12
Processor operating modes
64-bit
Stepping
C2
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Sandy Bridge EP
Tcase
77.4 °C
Maximum internal memory supported by processor
750 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
42.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Processor package size
52.5 x 45.0 mm
Supported instruction sets
AVX
Scalability
2S
Physical Address Extension (PAE)
46 bit
Embedded options available
Yes
Graphics & IMC lithography
32 nm
CPU multiplier (bus/core ratio)
25
Processor series
Intel Xeon E5-2600
Conflict-Free processor
No
Intelligent Platform Management Interface (IPMI) support
Yes
Memory
Internal memory *
32 GB
Internal memory type *
DDR3-SDRAM
Memory slots
24x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
4 x 8 GB
Maximum internal memory *
768 GB
Storage
Total storage capacity *
1.2 TB
Number of HDDs installed
2
HDD capacity
600 GB
HDD interface
Serial Attached SCSI (SAS)
HDD speed
15000 RPM
HDD size
3.5"
Number of HDDs supported
6
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60
Hot-swap
Yes
Drive device, transfer rate
768 MB/s
Optical drive type *
DVD-RW
Internal drive bays
6x 3.5"
Network
Wi-Fi
No
Bluetooth
No
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
USB 2.0 ports quantity
10
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
FireWire 800
No
Expansion slots
PCI Express x8 slots
5
PCI Express x16 slots
2
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Design
Rack mounting
Yes
Redundant fans support
Yes
Performance
Remote administration
iRMC S3
Software
Compatible operating systems *
Microsoft Hyper-V Server 2012, Microsoft Windows Server 2012 Datacenter, Microsoft Windows Server 2012 Standard, Microsoft Windows Storage Server 2012 Standard, Microsoft Hyper-V Server 2008 R2, Microsoft Windows Server 2008 R2 Datacenter, Microsoft Windows Server 2008 R2 Enterprise, Microsoft Windows Server 2008 R2 Standard, Microsoft Windows Web Server 2008 R2, Microsoft Windows HPC Server 2008 R2 Suite, Microsoft Windows Small Business Server 2011 Premium Add-On, Microsoft Windows Small Business Server Standard 2011, Microsoft Windows Server 2008 Datacenter, Microsoft Windows Server 2008 Enterprise, Microsoft Windows Server 2008 Standard, Microsoft Windows Web Server 2008, VMware vSphere 5.0 Embedded, VMware vSphere 5.0, VMware vSphere 4.1, VMware vSphere 4.1 Embedded, VMware vSphere 4.1 Installable, Novell SUSE Linux Enterprise Server 11, Novell SUSE Linux Enterprise Server 10, Novell SUSE Linux Enterprise Server 10 with XEN, Red Hat Enterprise Linux 6, Red Hat Enterprise Linux 5, Red Hat Enterprise Linux 5 with XEN, Citrix XenServer
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
64594
Power
Power supply type
AC/DC
Number of power supply units
2
Power requirements
AC 100-240V@47-63Hz
Redundant power supply (RPS) support *
Yes
Power supply *
450 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Certification
GS, CE A, CSAc/us, FCC A, CB, RoHS, WEEE, VCCI, C-Tick
Weight & dimensions
Width
445 mm
Depth
770 mm
Height
86.9 mm
Weight
25 kg
Other features
Mac compatibility
No
Ventilation fan(s)
5
Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 13:04:02
Uk has collected 4 expert reviews for Fujitsu PRIMERGY RX300 S7 server 1.2 TB Rack (2U) Intel® Xeon® E5 Family E5-2620 2 GHz 32 GB DDR3-SDRAM 450 W and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2013-09-26 13:03:57
Intel’s new Xeon E5-2600 (Sandy Bridge-EP) processors have been quickly adopted by all of the big server vendors to power a new generation of faster, more capable, products. As usual, Dell and HP are leading the charge but there are others, such as Fujits...
80%
zdnet.co.uk
Updated:
2013-09-26 13:03:57
You wait for ages for a Xeon E5 server to be released, and then two come along together: the first example we reviewed was the Dell PowerEdge R720. Now it's the turn of the Fujitsu Primergy RX300 S7 which, as you'll see below, proved pretty impressive...
Good Dual sockets for Intel Xeon E52600 processors, Up 768GB of memory, Up to 16 hotswap disk bays, Integrated remote management...
Bad Only two Gigabit network ports, Embedded management controller could do with a refresh...
82%
alphr.com
Updated:
2013-09-26 13:03:57
Fujitsu has always claimed its Primergy RX300 rack server is a virtualisation powerhouse, and in this exclusive review we bring you the first look at its latest seventh-generation model. Along with support for Intel's new Xeon E5-2600 family of processors...
Bottom line It's pricey, but it combines the latest Xeon E5-2600 processors with good design, plenty of expansion potential and a low power demand...
67%
zdnet.com
Updated:
2015-04-29 05:23:38
You wait for ages for a Xeon E5 server to be released, and then two come along together: the first example we reviewed was the Dell PowerEdge R720. Now it's the turn of the Fujitsu Primergy RX300 S7 which, as you'll see below, proved pretty impressive whe...
Bad The RX300 S7's iRMC remote management controller supports webbased remote access, including basic power monitoring tools, Finally, as befits a server designed with virtualisation in mind, there are a couple of options to enable the RX300 S7 to boot from a...
82%