location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA Laserprinter FS-3820N 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laserprinter FS-3820N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS3820N
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA Laserprinter FS-3820N 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
18 s
Time to first page (black, normal)
9.5 s
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
100 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
64 MB
Maximum internal memory
312 MB
Built-in processor
Yes
Performance
Processor model
Power PC 750CX
Processor frequency
300 MHz
Sound pressure level (printing)
55 dB
Powersave acoustic emission
29 dB
Sound power level (standby)
33 dB
Power
Power consumption (printing) *
425 W
Power consumption (standby)
18 W
Power consumption (PowerSave)
13 W
Weight & dimensions
Weight
13.2 kg
Dimensions (WxDxH)
345 x 390 x 300 mm
Other features
I/O ports
1 x Fast Ethernet 10/100 Base TX; 1 x High speed bi-directional parallel (IEEE 1284); 1 x USB 2.0 (Full Speed); 1 x KUIO LV Option-Interface slot 1 x Multiple interface connection (MIC)
Custom media sizes
70 x 148 mm - 216 x 297 mm
Standard media sizes
A4, B5, A5, Letter, Legal
Recommended media weight
60 - 200 g/m²
Power requirements
AC 220/240 V 50/60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:25:02
Uk has collected 1 expert review for KYOCERA Laserprinter FS-3820N 1200 x 1200 DPI A4 and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2014-10-10 09:25:02
The Kyocera FS-3820N offers great-looking text, more than acceptable graphics and photos, a 29-page-per-minute engine, and a Specs: Type: Monochrome, Technology: Laser, Rated Speed (Color): 29 ppm...
70%