location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola W180 85 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE8789AE7N1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola W180 85 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 128 x 128 pixels
  • - FM radio
  • - Lithium-Ion (Li-Ion) 850 mAh
More>>>
Design
Product colour *
Black
Display
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colours
65536 colours
Memory
Flash card support *
No
Internal memory
0.068 MB
Camera
Rear camera *
No
Data transmission
Infrared data port
No
Bluetooth *
No
Audio
Ringer type
Polyphonic
FM radio *
Yes
Polyphonic rings quantity
32
Power
Battery technology
Lithium-Ion (Li-Ion)
Power
Battery capacity *
850 mAh
Talk time (2G) *
9.83 h
Standby time (2G) *
465 h
Weight & dimensions
Weight *
85 g
Width
43 mm
Depth
14 mm
Height
114 mm
Phone features
Personal info management (PIM) *
Calculator, Calendar
Vibrating alert
Yes
Phonebook capacity
500 entries
Embedded games
3
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Interface
USB 1.1
Operating frequency
900/1800/850/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:03:08
Uk has collected 3 expert reviews for Motorola W180 85 g Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
ld2.ciol.com
Updated:
2011-08-02 02:03:01
Aimed exclusively at the 'cleavage- revealing' population, who are more often than not on a shoestring budget, the MotoYuva may excite you for its good FM reception and decent speakerphone capabilities, but if text messages are the only way you c...
60%
techtree.com
Updated:
2011-08-02 02:03:05
Motorolas new W180 is an entry-level, inexpensive mobile phone aimed at the Indian yuva (read: youth). This humble MotoYuva intends making a place for itself in the young Indian pockets in times when the generation-now is drooling over camera-clad-mus...
Good Inexpensive, Good looks, Easy user interface, Personalized for Indians (in terms of language preference, wallpapers, and screensavers).
Bad Average battery life, Poor handsfree connectivity, Text messaging is tiring, Keypad could be taxing for some.
Bottom line One obviously doesnt expect wonders from this phone, since the companys not asking you to pay a premium for anything fancy in the first place. All I can say about the sound quality is that it is loud and clear, and quite decent. The FM radio functio...
70%
tech-faq.com
Updated:
2014-03-20 04:48:51
Why do you need a phone that has more bells and whistles than you would ever need? Many people find themselves asking this same question every time they walk into a cell phone retailer to upgrade their devices. Sure, there are a lot of people who do...
Good Small and light ,Huge battery life ,Perfect for use as an emergency phone ,Somewhat stylish...
Bad Lack of modern features ,America bound...
Bottom line The Motorola W180 is a fantastic device for those who dont need a whole lot of power from their cell phone. Perfect for use in emergencies, you may want to look elsewhere for a day to day phone.
0%