location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VB802 AV repeater Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VB802
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VB802-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423775923 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 13:04:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CAD Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VB802 AV repeater Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV repeater 1920 x 1080 pixels Black
  • - Maximum transfer distance: 60 m
  • - Wired DC-in jack
  • - Power source type: AC
More>>>
Features
Type *
AV repeater
Maximum resolution *
1920 x 1080 pixels
Cable types supported
Cat5
Maximum transfer distance
60 m
LED indicators
Yes
Supported video modes
1080i, 1080p
Material
Metal
Product colour
Black
Certification
HDMI, ROHS, Weee
Compatible products
VE800A, VE800AR, VS1804T, VS1808T, 2L-2901, 2L-2801, 2L-7D02H-1, 2L-7D03H, 2L-7D05H, 2L-7D10H, 2L-7D15H, 2L-7D20H, 2L-7D02H, VE-RMK1U, VE7832, VE7833, VE7834, VE7835, 2L-7DA3H, 2L-7DA6H, 2L-7D01H, 2L-7D05H-1, VE781010, VE781020, VE781030
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
2
RJ-45 output ports
2
Number of HDMI outputs
1
DC-in jack
Yes
Power
Power source type
AC
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
90.4 mm
Depth
123 mm
Height
22.6 mm
Weight
250 g
Packaging data
Quantity per pack
1 pc(s)
Package width
59 mm
Package depth
239 mm
Package height
160 mm
Package type
Box
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Mounting kit
Yes
Logistics data
Master (outer) case width
315 mm
Master (outer) case length
490 mm
Master (outer) case height
338 mm
Master (outer) case gross weight
13.1 kg
Master (outer) case net weight
9.2 kg
Country Distributor
España 2 distributor(s)
Danmark 2 distributor(s)